Texas Instruments High-Performance Analog PMIC - Battery Chargers BQ2057DGKRG4

Description
IC BATT CHG LI-ION 1CELL 8VSSOP
Request a Quote Datasheet
Description
IC BATT CHG LI-ION 1CELL 8VSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - Battery Chargers - BQ2057DGKRG4-ND - DigiKey
Thief River Falls, MN, United States
PMIC - Battery Chargers
BQ2057DGKRG4-ND
PMIC - Battery Chargers BQ2057DGKRG4-ND
IC BATT CHG LI-ION 1CELL 8VSSOP

IC BATT CHG LI-ION 1CELL 8VSSOP

Buy Now Datasheet
PMIC - PMIC - Battery Chargers - BQ2057DGKRG4 - 770274-BQ2057DGKRG4 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Chargers - BQ2057DGKRG4
770274-BQ2057DGKRG4
PMIC - PMIC - Battery Chargers - BQ2057DGKRG4 770274-BQ2057DGKRG4
Manufacturer: Texas Instruments Win Source Part Number: 770274-BQ2057DGKRG4 Packaging: Reel package Operating Temperature Range: -20°C ~ 70°C (TA) Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Part Status: Obsolete(EOL) Battery Chemistry: Lithium-Ion/Polymer Number of Cells: 1 Current - Charging: Constant - Programmable Programmable Features: Current Battery Pack Voltage: 4.1V Family Name: BQ2057 Categories: Integrated Circuits (ICs) Manufacturer Package: 8-VSSOP Voltage Supply MAX: 15V Alternative Parts (Cross-Reference): MCP73863T-I/ML; MCP73861T-I/SLG; LTC1730ES8-4.2#TR; LTC1730EGN-4#TR; Introduction Date: December 01, 2004 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 770274-BQ2057DGKRG4
Packaging: Reel package
Operating Temperature Range: -20°C ~ 70°C (TA)
Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Part Status: Obsolete(EOL)
Battery Chemistry: Lithium-Ion/Polymer
Number of Cells: 1
Current - Charging: Constant - Programmable
Programmable Features: Current
Battery Pack Voltage: 4.1V
Family Name: BQ2057
Categories: Integrated Circuits (ICs)
Manufacturer Package: 8-VSSOP
Voltage Supply MAX: 15V
Alternative Parts (Cross-Reference): MCP73863T-I/ML; MCP73861T-I/SLG; LTC1730ES8-4.2#TR; LTC1730EGN-4#TR;
Introduction Date: December 01, 2004
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Battery Chargers - BQ2057DGKRG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Battery Chargers
BQ2057DGKRG4
Battery Chargers BQ2057DGKRG4
Charger IC Lithium Ion/Polymer 8-VSSOP

Charger IC Lithium Ion/Polymer 8-VSSOP

Buy Now
PMIC - Battery Chargers - BQ2057DGKRG4 - Lingto Electronic Limited
Shenzhen, China
PMIC - Battery Chargers
BQ2057DGKRG4
PMIC - Battery Chargers BQ2057DGKRG4
IC BATT CHG LI-ION 1CELL 8VSSOP

IC BATT CHG LI-ION 1CELL 8VSSOP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs
Product Number BQ2057DGKRG4-ND 770274-BQ2057DGKRG4 BQ2057DGKRG4 BQ2057DGKRG4
Product Name PMIC - Battery Chargers PMIC - PMIC - Battery Chargers - BQ2057DGKRG4 Battery Chargers PMIC - Battery Chargers
Features Lead-Free
Package Type 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) SSOP SOP; MSOP; SSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width)
Pins 8
Cells 1 1
Unlock Full Specs
to access all available technical data

Similar Products

Battery Management - 1900040 - RS Components, Ltd.
Specs
Package Type TQFN
Pins 16
Operating Temperature 85 C (185 F)
View Details
30 V, 5 A Buck-Boost Charger with Integrated MOSFETs and OTG - ACT2861 - Qorvo
Specs
Charger Type Switching
Package Type QFN, 32-pin
Pins 32
View Details
BQ2002D NiCd/NiMH Charge Controller with dT/dt Termination - BQ2002DSNTRG4 - Texas Instruments
Specs
Cell Type NiCd; NiMH
Features Lead-Free
Package Type SOIC
View Details
5 suppliers