Texas Instruments High-Performance Analog PMIC - PMIC - Battery Management - BQ2050SN-D119 BQ2050SN-D119

Description
Manufacturer: Texas Instruments Win Source Part Number: 011856-BQ2050SN-D119 Packaging: Tube/Rail Battery Chemistry: Lithium-Ion Family Name: bq2050 Categories: Integrated Circuits Status: Not For New Designs Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 16-SOIC Purpose: Battery Monitor Alternative Parts (Cross-Reference): DS2784G+; DS2784G+T&R; DS2780E+T&R; MAX17260BEWL+; Introduction Date: February 01, 2008 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 011856-BQ2050SN-D119 Packaging: Tube/Rail Battery Chemistry: Lithium-Ion Family Name: bq2050 Categories: Integrated Circuits Status: Not For New Designs Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 16-SOIC Purpose: Battery Monitor Alternative Parts (Cross-Reference): DS2784G+; DS2784G+T&R; DS2780E+T&R; MAX17260BEWL+; Introduction Date: February 01, 2008 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Battery Management - BQ2050SN-D119 - 011856-BQ2050SN-D119 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Management - BQ2050SN-D119
011856-BQ2050SN-D119
PMIC - PMIC - Battery Management - BQ2050SN-D119 011856-BQ2050SN-D119
Manufacturer: Texas Instruments Win Source Part Number: 011856-BQ2050SN-D119 Packaging: Tube/Rail Battery Chemistry: Lithium-Ion Family Name: bq2050 Categories: Integrated Circuits Status: Not For New Designs Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 16-SOIC Purpose: Battery Monitor Alternative Parts (Cross-Reference): DS2784G+; DS2784G+T&R; DS2780E+T&R; MAX17260BEWL+; Introduction Date: February 01, 2008 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 011856-BQ2050SN-D119
Packaging: Tube/Rail
Battery Chemistry: Lithium-Ion
Family Name: bq2050
Categories: Integrated Circuits
Status: Not For New Designs
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 16-SOIC
Purpose: Battery Monitor
Alternative Parts (Cross-Reference): DS2784G+; DS2784G+T&R; DS2780E+T&R; MAX17260BEWL+;
Introduction Date: February 01, 2008
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Battery Management - BQ2050SN-D119 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Battery Management
BQ2050SN-D119
Battery Management BQ2050SN-D119
Battery Battery Monitor IC Lithium Ion 16-SOIC

Battery Battery Monitor IC Lithium Ion 16-SOIC

Buy Now
Battery Management - BQ2050SN-D119 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Battery Management
BQ2050SN-D119
Battery Management BQ2050SN-D119
Battery Battery Monitor IC Lithium Ion 16-SOIC

Battery Battery Monitor IC Lithium Ion 16-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management - BQ2050SN-D119 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management
BQ2050SN-D119
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management BQ2050SN-D119
IC GAS GAUGE LI-ION 16SOIC

IC GAS GAUGE LI-ION 16SOIC

Supplier's Site
Sheung Wan, Hong Kong
Battery Management
BQ2050SN-D119
Battery Management BQ2050SN-D119
Battery Management Li-Ion Gas Gauge

Battery Management Li-Ion Gas Gauge

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 011856-BQ2050SN-D119 BQ2050SN-D119 BQ2050SN-D119 BQ2050SN-D119
Product Name PMIC - PMIC - Battery Management - BQ2050SN-D119 Battery Management Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management Battery Management
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Battery Management - BQ2083DBTR-V1P3G4 - 201285-BQ2083DBTR-V1P3G4 - Win Source Electronics
Specs
Output Options Inverting
Type SOP; SSOP; TSSOP; 38-TSSOP
Operating Temperature -20 to 85 C (-4 to 185 F)
View Details
PMIC - PMIC - Power Management - Specialized - AD1315KZ - 909274-AD1315KZ - Win Source Electronics
Specs
Output Options Inverting
Type SOIC; 16-SOIC
Operating Temperature 0 to 70 C (32 to 158 F)
View Details