Texas Instruments High-Performance Analog PMIC - PMIC - Battery Management - BQ2028YZGT BQ2028YZGT

Description
Manufacturer: Texas Instruments Win Source Part Number: 1023762-BQ2028YZGT Packaging: Reel - TR Number of Cells: 1 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 12-DSBGA (1.53x1.98) Purpose: Multi-Function Controller Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1023762-BQ2028YZGT Packaging: Reel - TR Number of Cells: 1 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 12-DSBGA (1.53x1.98) Purpose: Multi-Function Controller Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Battery Management - BQ2028YZGT - 1023762-BQ2028YZGT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Management - BQ2028YZGT
1023762-BQ2028YZGT
PMIC - PMIC - Battery Management - BQ2028YZGT 1023762-BQ2028YZGT
Manufacturer: Texas Instruments Win Source Part Number: 1023762-BQ2028YZGT Packaging: Reel - TR Number of Cells: 1 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 12-DSBGA (1.53x1.98) Purpose: Multi-Function Controller Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1023762-BQ2028YZGT
Packaging: Reel - TR
Number of Cells: 1
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 12-DSBGA (1.53x1.98)
Purpose: Multi-Function Controller
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
Battery Management
BQ2028YZGT
Battery Management BQ2028YZGT
Battery Management 4Kb EEPROM w/

Battery Management 4Kb EEPROM w/

Buy Now Datasheet
Battery Management - BQ2028YZGT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Battery Management
BQ2028YZGT
Battery Management BQ2028YZGT
Battery Multi-Function Controller IC 12-DSBGA

Battery Multi-Function Controller IC 12-DSBGA

Buy Now
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management - BQ2028YZGT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management
BQ2028YZGT
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management BQ2028YZGT
IC BATT MFUNC 1CELL 12DSBGA

IC BATT MFUNC 1CELL 12DSBGA

Supplier's Site

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 1023762-BQ2028YZGT BQ2028YZGT BQ2028YZGT BQ2028YZGT
Product Name PMIC - PMIC - Battery Management - BQ2028YZGT Battery Management Battery Management Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products