Texas Instruments High-Performance Analog PMIC - PMIC - Battery Management - BQ2014SN-D120TR BQ2014SN-D120TR

Description
Manufacturer: Texas Instruments Win Source Part Number: 011848-BQ2014SN-D120 TR Packaging: Reel - TR Battery Chemistry: Multi-Chemistry Categories: Integrated Circuits Status: Not For New Designs Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 16-SOIC Purpose: Battery Monitor Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 011848-BQ2014SN-D120 TR Packaging: Reel - TR Battery Chemistry: Multi-Chemistry Categories: Integrated Circuits Status: Not For New Designs Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 16-SOIC Purpose: Battery Monitor Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Battery Management - BQ2014SN-D120TR - 011848-BQ2014SN-D120TR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Management - BQ2014SN-D120TR
011848-BQ2014SN-D120TR
PMIC - PMIC - Battery Management - BQ2014SN-D120TR 011848-BQ2014SN-D120TR
Manufacturer: Texas Instruments Win Source Part Number: 011848-BQ2014SN-D120 TR Packaging: Reel - TR Battery Chemistry: Multi-Chemistry Categories: Integrated Circuits Status: Not For New Designs Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 16-SOIC Purpose: Battery Monitor Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 011848-BQ2014SN-D120TR
Packaging: Reel - TR
Battery Chemistry: Multi-Chemistry
Categories: Integrated Circuits
Status: Not For New Designs
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 16-SOIC
Purpose: Battery Monitor
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management - BQ2014SN-D120TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management
BQ2014SN-D120TR
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management BQ2014SN-D120TR
IC BATTERY GAS GAUGE 16-SOIC

IC BATTERY GAS GAUGE 16-SOIC

Supplier's Site
Battery Management - BQ2014SN-D120TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Battery Management
BQ2014SN-D120TR
Battery Management BQ2014SN-D120TR
Battery Battery Monitor IC Multi-Chemistry 16-SOIC

Battery Battery Monitor IC Multi-Chemistry 16-SOIC

Buy Now

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 011848-BQ2014SN-D120TR BQ2014SN-D120TR BQ2014SN-D120TR
Product Name PMIC - PMIC - Battery Management - BQ2014SN-D120TR Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management Battery Management
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Supervisors - ADM1069AST - 860088-ADM1069AST - Win Source Electronics
Specs
Output Options Inverting
Type QFP; 32-LQFP (7x7)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Voltage Reference - TL431FDT,215 - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Voltage References - 1221432 - RS Components, Ltd.
Specs
Type SOT-23; Sot-23
Pins 3
View Details