TEXAS INSTRUMENTS HIGH-PERFORMANCE ANALOG
AVCE6467TZUTL1 -- DSP (DIGITAL SIGNAL PROCESSORS)
Texas Instruments High-Performance Analog
DSP (Digital Signal Processors)
AVCE6467TZUTL1
Description
IC DGTL MEDIA SOC 529BGA
-
DigiKey
-
Quarktwin Technology Ltd.
Request a Quote
Email Supplier
Datasheet
Description
IC DGTL MEDIA SOC 529BGA
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Digital Signal Processors (DSP) |
Digital Signal Processors (DSP) |
|
Product Number
|
AVCE6467TZUTL1-ND |
AVCE6467TZUTL1 |
|
Product Name
|
DSP (Digital Signal Processors) |
DSP (Digital Signal Processors) |
|
Supply Voltage
|
1.8V; 3.3V; 1.30V
|
|
|
Package Type
|
Other; 529-BFBGA
|
BGA; Other; 529-BFBGA
|
|
Pin Count
|
529
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Clock Speed
28.8 MHz
Interface Type
Host Interface, Serial Port
View Details
Supply Voltage
1.8V
Features
Flash Memory
Package Type
Other; FCBGA,POP-FCBGA
View Details
5 suppliers