Renesas Electronics Corporation Precision Voltage Reference IC HA17431HLTPEL-E

Description
Shunt Regulators Product overview: HA17431HLTPEL-E from Renesas Electronics Corporation is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-HA17431HLTPEL-E can be used for catalog matching and distributor lookup.
Request a Quote
Description
Shunt Regulators Product overview: HA17431HLTPEL-E from Renesas Electronics Corporation is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-HA17431HLTPEL-E can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Precision Voltage Reference IC
693-HA17431HLTPEL-E
Precision Voltage Reference IC 693-HA17431HLTPEL-E
Shunt Regulators Product overview: HA17431HLTPEL-E from Renesas Electronics Corporation is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-HA17431HLTPEL-E can be used for catalog matching and distributor lookup.

Shunt Regulators Product overview: HA17431HLTPEL-E from Renesas Electronics Corporation is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-HA17431HLTPEL-E can be used for catalog matching and distributor lookup.

Supplier's Site
PMIC - PMIC - Voltage Reference - HA17431HLTPEL-E - 1195555-HA17431HLTPEL-E - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - HA17431HLTPEL-E
1195555-HA17431HLTPEL-E
PMIC - PMIC - Voltage Reference - HA17431HLTPEL-E 1195555-HA17431HLTPEL-E
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1195555-HA17431HLTPE L-E Reference Type: Adjustable Number of Pins: 3 Categories: PMIC - Voltage Reference Max Input Voltage: 36 V Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Mount: Surface Mount RoHS: Non-Compliant Radiation Hardening: No Min Operating Temperature: -20 °C Max Output Current: 50 mA Max Operating Temperature: 85 °C

Manufacturer: Renesas Electronics America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1195555-HA17431HLTPEL-E
Reference Type: Adjustable
Number of Pins: 3
Categories: PMIC - Voltage Reference
Max Input Voltage: 36 V
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
Mount: Surface Mount
RoHS: Non-Compliant
Radiation Hardening: No
Min Operating Temperature: -20 °C
Max Output Current: 50 mA
Max Operating Temperature: 85 °C

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Voltage Reference Chips Voltage Reference Chips
Product Number 693-HA17431HLTPEL-E 1195555-HA17431HLTPEL-E
Product Name Precision Voltage Reference IC PMIC - PMIC - Voltage Reference - HA17431HLTPEL-E
Type Adjustable
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Voltage Reference - AD780BN - Lingto Electronic Limited
Specs
Package Type DIP
IQ 1 mA
View Details
LM285-2.5-N Micropower Voltage Reference Diode - LM285BXM-2.5/NOPB - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SOIC,TO-92
VREF 2.5 volts
View Details
7 suppliers
Analog - MTLT1021DQH-7 (GEN) - Micross Components, Inc.
Micross Components, Inc.
Specs
VREF 7 volts
View Details
Precision Voltage Reference IC - 693-UPC1093T-1-E1-AZ - ERSAELECTRONICS PTE. LTD.
Specs
Type Shunt / Zener; Shunt
VREF Type Programmable
Package Type Other; Tape & Reel (TR)
View Details
2 suppliers