Manufacturer: Texas Instruments
Win Source Part Number: 852259-AMC1303M2510D
Features: Isolated Module 16 b 78k CMOS, Serial 8-SOIC
Package: Reel - TR
Family Name: AMC1303
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-50715-6, AMC1303M2510DWVR-ND,
IC ISOLATED MOD 16BIT 78K 8SOIC
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | 852259-AMC1303M2510DWVR | AMC1303M2510DWVR |
| Product Name | Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - AMC1303M2510DWVR | Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose |
| Package Type | SOIC |