Texas Instruments Standard Linear and Logic ADCs/DACs - Special Purpose AMC1204DW

Description
IC MODULATOR 16BIT 16SOIC
Datasheet
Description
IC MODULATOR 16BIT 16SOIC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
ADCs/DACs - Special Purpose - AMC1204DW - ODG (Origin Data Global)
Shenzhen, China
ADCs/DACs - Special Purpose
AMC1204DW
ADCs/DACs - Special Purpose AMC1204DW
IC MODULATOR 16BIT 16SOIC

IC MODULATOR 16BIT 16SOIC

Supplier's Site Datasheet
Adc, Iso, 1Bit, 20Mhz, 16Soic; Resolution (Bits) Texas Instruments - 29AH3371 - Newark, An Avnet Company
Chicago, IL, United States
Adc, Iso, 1Bit, 20Mhz, 16Soic; Resolution (Bits) Texas Instruments
29AH3371
Adc, Iso, 1Bit, 20Mhz, 16Soic; Resolution (Bits) Texas Instruments 29AH3371
ADC, ISO, 1BIT, 20MHZ, 16SOIC; Resolution (Bits):16bit; Sampling Rate:78kSPS; Input Channel Type:Single Ended; Data Interface:Serial; Supply Voltage Type:Single; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; ADC / DAC Case RoHS Compliant: Yes

ADC, ISO, 1BIT, 20MHZ, 16SOIC; Resolution (Bits):16bit; Sampling Rate:78kSPS; Input Channel Type:Single Ended; Data Interface:Serial; Supply Voltage Type:Single; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; ADC / DAC Case RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Signal Conditioners Signal Conditioners
Product Number AMC1204DW 29AH3371
Product Name ADCs/DACs - Special Purpose Adc, Iso, 1Bit, 20Mhz, 16Soic; Resolution (Bits) Texas Instruments
Operating Temperature -40 to 221 F (-40 to 105 C)
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Power Instrument, DC Current Transmitters - 726 - S. Himmelstein & Company
Specs
Form Factor Stand-alone
Excitation Voltage
User Interface Front Panel
View Details
Analog Amplifier - X-FA0 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Outputs Analog Voltage Output; Analog Current Output; 0-5V,0-10V,-5~+5Vor4-20mA
Accuracy 0.1000 % FS
Operating Temperature -4 to 176 F (-20 to 80 C)
View Details
Mini Signal Amplifier SA-011-1500-V0-D1 - SA-011-1500-V0-D1 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details