Texas Instruments Evaluation Boards - Analog to Digital Converters (ADCs) - AMC1203EVM AMC1203EVM

Description
Manufacturer: Texas Instruments Win Source Part Number: 768498-AMC1203EVM Data Interface: Serial Supplied Contents: Board(s) Resolution: 16 Utilized IC / Part: AMC1203 Number of Converters: 1 Input Range: ±280 mV Family Name: AMC1203 Power (Typ) @ Conditions: 80mW @ 40kSPS Categories: Development Boards, Kits, Programmers Sampling Rate: 40k ECCN: EAR99 Estimated EOL Date: 2029 Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 768498-AMC1203EVM Data Interface: Serial Supplied Contents: Board(s) Resolution: 16 Utilized IC / Part: AMC1203 Number of Converters: 1 Input Range: ±280 mV Family Name: AMC1203 Power (Typ) @ Conditions: 80mW @ 40kSPS Categories: Development Boards, Kits, Programmers Sampling Rate: 40k ECCN: EAR99 Estimated EOL Date: 2029 Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Evaluation Boards - Analog to Digital Converters (ADCs) - AMC1203EVM
768498-AMC1203EVM
Evaluation Boards - Analog to Digital Converters (ADCs) - AMC1203EVM 768498-AMC1203EVM
Manufacturer: Texas Instruments Win Source Part Number: 768498-AMC1203EVM Data Interface: Serial Supplied Contents: Board(s) Resolution: 16 Utilized IC / Part: AMC1203 Number of Converters: 1 Input Range: ±280 mV Family Name: AMC1203 Power (Typ) @ Conditions: 80mW @ 40kSPS Categories: Development Boards, Kits, Programmers Sampling Rate: 40k ECCN: EAR99 Estimated EOL Date: 2029 Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 768498-AMC1203EVM
Data Interface: Serial
Supplied Contents: Board(s)
Resolution: 16
Utilized IC / Part: AMC1203
Number of Converters: 1
Input Range: ±280 mV
Family Name: AMC1203
Power (Typ) @ Conditions: 80mW @ 40kSPS
Categories: Development Boards, Kits, Programmers
Sampling Rate: 40k
ECCN: EAR99
Estimated EOL Date: 2029
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Analog-to-Digital Converter IC - 791-AMC1203EVM - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Analog-to-Digital Converter IC
791-AMC1203EVM
Analog-to-Digital Converter IC 791-AMC1203EVM
Data Conversion IC Development Tools AMC1203 Eval Mod Product overview: AMC1203EVM from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, Analog-to-Digital Converter IC, Evaluation Boards - Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 791-AMC1203EVM can be used for catalog matching and distributor lookup.

Data Conversion IC Development Tools AMC1203 Eval Mod Product overview: AMC1203EVM from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, Analog-to-Digital Converter IC, Evaluation Boards - Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 791-AMC1203EVM can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number 768498-AMC1203EVM 791-AMC1203EVM
Product Name Evaluation Boards - Analog to Digital Converters (ADCs) - AMC1203EVM Analog-to-Digital Converter IC
Interface Type Serial; Serial Serial
Unlock Full Specs
to access all available technical data

Similar Products

Isolation, Si894x Isolated Delta-Sigma Modulator for Current Measurement - Si8941BD-AS4 - Skyworks Solutions, Inc.
Specs
Package Type WB SOIC8
ADC Type Sigma-Delta
Input Type Differential
View Details
Low Tempco Precision Voltage Reference Added to Integrating Dual Slope Front-end Analog Processor chip - ALD500RA-20SEL - Advanced Linear Devices, Inc.
Specs
Package Type SOIC; SOIC20
Operating Temperature 0.0 to 70 C (32 to 158 F)
View Details
5 suppliers
ADC088S022 8-Channel, 50 ksps to 200 ksps, 8-Bit A/D Converter - ADC088S022CIMTX - Texas Instruments
Specs
Interface Type Serial; SPI; Microwire
Package Type TSSOP
Screening Level Catalog
View Details
8 suppliers
Analogue to Digital Converters - 1455705 - RS Components, Ltd.
Specs
Package Type DIP; PDIP; PDIP
Resolution 8 bits
ADC Type SAR; SAR
View Details