Texas Instruments AMC1203 1-Bit, 10MHz, 2nd-Order, Isolated Delta-Sigma Modulator AMC1203DWR

Description
1-Bit, 10MHz, 2nd-Order, Isolated Delta-Sigma Modulator 16-SOIC -40 to 105
Request a Quote
Description
1-Bit, 10MHz, 2nd-Order, Isolated Delta-Sigma Modulator 16-SOIC -40 to 105
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The AMC1203DWR is a precision, galvanically isolated delta-sigma modulator with a ±280mV input range and an internal 10MHz clock, packaged in a 16-pin SOIC (DW) measuring 10.3mm × 10.3mm. It supports a supply voltage of 4.5V to 5.5V on both high and low sides, operates over the temperature range of -40°C to +105°C, and provides basic isolation rated at 3500V peak per DIN EN IEC 60747-17 (VDE 0884-17) and 2500V RMS for 1 minute per UL1577. Its output bitstream is synchronized to the internal clock and achieves 16-bit resolution with a 39kSPS data rate when paired with a digital filter.

Datasheet Summary
Powered by GS/AI

The AMC1203DWR is a precision, galvanically isolated delta-sigma modulator with a ±280mV input range and an internal 10MHz clock, packaged in a 16-pin SOIC (DW) measuring 10.3mm × 10.3mm. It supports a supply voltage of 4.5V to 5.5V on both high and low sides, operates over the temperature range of -40°C to +105°C, and provides basic isolation rated at 3500V peak per DIN EN IEC 60747-17 (VDE 0884-17) and 2500V RMS for 1 minute per UL1577. Its output bitstream is synchronized to the internal clock and achieves 16-bit resolution with a 39kSPS data rate when paired with a digital filter.

Suppliers

Company
Product
Description
Supplier Links
AMC1203 1-Bit, 10MHz, 2nd-Order, Isolated Delta-Sigma Modulator - AMC1203DWR - Texas Instruments
Dallas, TX, United States
AMC1203 1-Bit, 10MHz, 2nd-Order, Isolated Delta-Sigma Modulator
AMC1203DWR
AMC1203 1-Bit, 10MHz, 2nd-Order, Isolated Delta-Sigma Modulator AMC1203DWR
1-Bit, 10MHz, 2nd-Order, Isolated Delta-Sigma Modulator 16-SOIC -40 to 105

1-Bit, 10MHz, 2nd-Order, Isolated Delta-Sigma Modulator 16-SOIC -40 to 105

Buy Now Datasheet
Analog to Digital Converters (ADC) - AMC1203DWR-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
AMC1203DWR-ND
Analog to Digital Converters (ADC) AMC1203DWR-ND
16 Bit Analog to Digital Converter 1 Input 1 Sigma-Delta 16-SOIC

16 Bit Analog to Digital Converter 1 Input 1 Sigma-Delta 16-SOIC

Buy Now Datasheet
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - AMC1203DWR
1144255-AMC1203DWR
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - AMC1203DWR 1144255-AMC1203DWR
Manufacturer: Texas Instruments Win Source Part Number: 1144255-AMC1203DWR Packaging: Reel - TR Operating Temperature Range: -40°C ~ 105°C Package: 16-SOIC (0.295", 7.50mm Width) Configuration: ADC Number of Inputs: 1 Operating Supply Voltage: 5V Input Type: Differential Architecture: Sigma-Delta Data Interface: SPI Reference Type: Internal Voltage - Supply, Digital: 5V Resolution: 16 Number of Converters: 1 Family Name: AMC1203 Categories: Integrated Circuits (ICs) Sampling Rate: 40k Manufacturer Homepage: www.ti.com Manufacturer Package: 16-SOIC Alternative Parts (Cross-Reference): LTC2451CTS8; LTC2452IDDB; LTC2452CTS8#PBF; Introduction Date: February 01, 2009 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1144255-AMC1203DWR
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 105°C
Package: 16-SOIC (0.295", 7.50mm Width)
Configuration: ADC
Number of Inputs: 1
Operating Supply Voltage: 5V
Input Type: Differential
Architecture: Sigma-Delta
Data Interface: SPI
Reference Type: Internal
Voltage - Supply, Digital: 5V
Resolution: 16
Number of Converters: 1
Family Name: AMC1203
Categories: Integrated Circuits (ICs)
Sampling Rate: 40k
Manufacturer Homepage: www.ti.com
Manufacturer Package: 16-SOIC
Alternative Parts (Cross-Reference): LTC2451CTS8; LTC2452IDDB; LTC2452CTS8#PBF;
Introduction Date: February 01, 2009
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
16-bit Isolated SOIC Analog-to-Digital Converter IC
700-AMC1203DWR
16-bit Isolated SOIC Analog-to-Digital Converter IC 700-AMC1203DWR
16-Bit 40kS/s Isolated Delta-Sigma Modulator, SOIC Product overview: AMC1203DWR from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, Isolated, SOIC. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 16-bit, Isolated, SOIC, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-AMC1203DWR can be used for catalog matching and distributor lookup.

16-Bit 40kS/s Isolated Delta-Sigma Modulator, SOIC Product overview: AMC1203DWR from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, Isolated, SOIC. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 16-bit, Isolated, SOIC, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-AMC1203DWR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Data Acquisition - Analog to Digital Converters (ADC) - AMC1203DWR - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Analog to Digital Converters (ADC)
AMC1203DWR
Data Acquisition - Analog to Digital Converters (ADC) AMC1203DWR
IC ADC 16BIT SIGMA-DELTA 16SOIC

IC ADC 16BIT SIGMA-DELTA 16SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - AMC1203DWR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
AMC1203DWR
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) AMC1203DWR
IC ADC 16BIT SIGMA-DELTA 16SOIC

IC ADC 16BIT SIGMA-DELTA 16SOIC

Supplier's Site
Analog to Digital Converters (ADC) - AMC1203DWR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog to Digital Converters (ADC)
AMC1203DWR
Analog to Digital Converters (ADC) AMC1203DWR
16 Bit Analog to Digital Converter 1 Input 1 Sigma-Delta 16-SOIC

16 Bit Analog to Digital Converter 1 Input 1 Sigma-Delta 16-SOIC

Buy Now

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number AMC1203DWR AMC1203DWR-ND 1144255-AMC1203DWR 700-AMC1203DWR AMC1203DWR AMC1203DWR AMC1203DWR
Product Name AMC1203 1-Bit, 10MHz, 2nd-Order, Isolated Delta-Sigma Modulator Analog to Digital Converters (ADC) Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - AMC1203DWR 16-bit Isolated SOIC Analog-to-Digital Converter IC Data Acquisition - Analog to Digital Converters (ADC) Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) Analog to Digital Converters (ADC)
Interface Type Serial SPI; SPI SPI; SPI Serial SPI; SPI
Package Type SOIC,SOP SOIC; "16-SOIC (0.295"", 7.50mm Width)" SOIC SOIC 16-SOIC (0.295\", 7.50mm Width) SOIC; 16-SOIC (0.295\", 7.50mm Width)
Screening Level Catalog
Resolution 16 bits 16 bits 16 bits 16 bits
INL 6 LSB
Unlock Full Specs
to access all available technical data

Similar Products

ADC081S101 Single Channel, 0.5 to 1 Msps, 8-Bit A/D Converter - ADC081S101CIMFX/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI; Microwire
Package Type SOT-23,WSON
Screening Level Catalog
View Details
7 suppliers
Analog to Digital Converters (ADC) - 296-ADC09SJ1300AAVQ1-ND - DigiKey
Specs
Interface Type Serial; Serial
Package Type 144-FBGA, FCBGA
Packing Method Tray
View Details
4 suppliers
TLV320DAC3100-Q1 Low-Power Stereo Audio DAC With Audio Processing . - 6PA3100IRHBRQ1 - Texas Instruments
Specs
Interface Type I2C
Package Type VQFN
Screening Level Automotive
View Details
4 suppliers
ADC084S021 4 Channel, 50 ksps to 200 Ksps, 8-Bit A/D Converter - ADC084S021CIMMX/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI; Microwire
Package Type VSSOP
Screening Level Catalog
View Details
8 suppliers