Texas Instruments AMC1203 1-Bit, 10MHz, 2nd-Order, Isolated Delta-Sigma Modulator AMC1203DUB

Description
1-Bit, 10MHz, 2nd-Order, Isolated Delta-Sigma Modulator 8-SOP -40 to 105
Request a Quote Datasheet
Description
1-Bit, 10MHz, 2nd-Order, Isolated Delta-Sigma Modulator 8-SOP -40 to 105
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AMC1203 1-Bit, 10MHz, 2nd-Order, Isolated Delta-Sigma Modulator - AMC1203DUB - Texas Instruments
Dallas, TX, United States
AMC1203 1-Bit, 10MHz, 2nd-Order, Isolated Delta-Sigma Modulator
AMC1203DUB
AMC1203 1-Bit, 10MHz, 2nd-Order, Isolated Delta-Sigma Modulator AMC1203DUB
1-Bit, 10MHz, 2nd-Order, Isolated Delta-Sigma Modulator 8-SOP -40 to 105

1-Bit, 10MHz, 2nd-Order, Isolated Delta-Sigma Modulator 8-SOP -40 to 105

Buy Now Datasheet
16-bit Isolated Analog-to-Digital Converter IC - 700-AMC1203DUB - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit Isolated Analog-to-Digital Converter IC
700-AMC1203DUB
16-bit Isolated Analog-to-Digital Converter IC 700-AMC1203DUB
16-Bit 40kS/s Isolated Delta-Sigma Modulator, 85dB SNR Product overview: AMC1203DUB from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, Isolated. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 16-bit, Isolated, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-AMC1203DUB can be used for catalog matching and distributor lookup.

16-Bit 40kS/s Isolated Delta-Sigma Modulator, 85dB SNR Product overview: AMC1203DUB from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, Isolated. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 16-bit, Isolated, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-AMC1203DUB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - AMC1203DUB
078033-AMC1203DUB
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - AMC1203DUB 078033-AMC1203DUB
Manufacturer: Texas Instruments Win Source Part Number: 078033-AMC1203DUB Packaging: Reel - TR Configuration: ADC Number of Inputs: 1 Input Type: Differential Number of Bits: 16 Data Interface: SPI Number of A/D Converters: 1 Reference Type: Internal Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 105°C Case / Package: 8-SOP Analog Supply Voltage: 5V Digital Supply Voltage: 5V Sampling Rate: 40k Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 078033-AMC1203DUB
Packaging: Reel - TR
Configuration: ADC
Number of Inputs: 1
Input Type: Differential
Number of Bits: 16
Data Interface: SPI
Number of A/D Converters: 1
Reference Type: Internal
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 105°C
Case / Package: 8-SOP
Analog Supply Voltage: 5V
Digital Supply Voltage: 5V
Sampling Rate: 40k
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Analog to Digital Converters (ADC) - 296-23140-5-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
296-23140-5-ND
Analog to Digital Converters (ADC) 296-23140-5-ND
16 Bit Analog to Digital Converter 1 Input 1 Sigma-Delta 8-SOP

16 Bit Analog to Digital Converter 1 Input 1 Sigma-Delta 8-SOP

Buy Now Datasheet
Analog to Digital Converters (ADC) - AMC1203DUB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog to Digital Converters (ADC)
AMC1203DUB
Analog to Digital Converters (ADC) AMC1203DUB
16 Bit Analog to Digital Converter 1 Input 1 Sigma-Delta 8-SOP

16 Bit Analog to Digital Converter 1 Input 1 Sigma-Delta 8-SOP

Buy Now
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - AMC1203DUB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
AMC1203DUB
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) AMC1203DUB
IC ADC 16BIT SIGMA-DELTA 8SOP

IC ADC 16BIT SIGMA-DELTA 8SOP

Supplier's Site

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number AMC1203DUB 700-AMC1203DUB 078033-AMC1203DUB 296-23140-5-ND AMC1203DUB AMC1203DUB
Product Name AMC1203 1-Bit, 10MHz, 2nd-Order, Isolated Delta-Sigma Modulator 16-bit Isolated Analog-to-Digital Converter IC Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - AMC1203DUB Analog to Digital Converters (ADC) Analog to Digital Converters (ADC) Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
Interface Type Serial Serial SPI; SPI SPI; SPI
Package Type SOIC,SOP SMD/SMT SOP; 8-SOP 8-SMD, Gull Wing 8-SMD, Gull Wing 8-SMD, Gull Wing
Screening Level Catalog
Resolution 16 bits 16 bits 16 bits 16 bits
INL 6 LSB
Unlock Full Specs
to access all available technical data

Similar Products

ADC082S051 2 Channel, 200 ksps to 500 ksps, 8-Bit A/D Converter - ADC082S051CIMM/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI; Microwire
Package Type VSSOP
Screening Level Catalog
View Details
7 suppliers
 - ADC10662CIWM - Rochester Electronics
Specs
Interface Type Parallel
Package Type SOP; SOP24
Packing Method Tube; Tube
View Details
5 suppliers
ADC0804-N 8-Bit ?P Compatible A/D Converters - ADC0804LCWM - Texas Instruments
Specs
Interface Type Parallel
Package Type PDIP,SOIC
Screening Level Catalog
View Details
5 suppliers
ADC08L060 8-Bit, 10 MSPS to 60 MSPS, 0.65 mW/MSPS A/D Converter with Internal Sample-and-Hold - ADC08L060CIMT/NOPB - Texas Instruments
Specs
Package Type TSSOP
Screening Level Catalog
Resolution 8 bits
View Details
7 suppliers