GENERAL PURPOSE OCTAL CORE 64-BI
| DigiKey | |
|---|---|
| Product Category | Microprocessor Chips (MPU) |
| Product Number | 296-AM6958ATGGHAALYRTR-ND |
| Product Name | Microprocessors |
| Data Bus | 64-Bit |
| Microprocessor Family | ARM; ARM® Cortex®-A72 |
| Supply Voltage | 1.8V; 3.3V |
| Package Type | Other; 1414-BFBGA, FCBGA |