Texas Instruments High-Performance Analog Microprocessors AM6528BACDXEA

Description
ARM® Cortex®-A53, Arm® Cortex®-R5F Microprocessor IC Sitara™ 2 Core, 32-Bit 1.1GHz, 400MHz 784-FCBGA (23x23)
Request a Quote Datasheet
Description
ARM® Cortex®-A53, Arm® Cortex®-R5F Microprocessor IC Sitara™ 2 Core, 32-Bit 1.1GHz, 400MHz 784-FCBGA (23x23)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microprocessors - 296-AM6528BACDXEA-ND - DigiKey
Thief River Falls, MN, United States
Microprocessors
296-AM6528BACDXEA-ND
Microprocessors 296-AM6528BACDXEA-ND
ARM® Cortex®-A53, Arm® Cortex®-R5F Microprocessor IC Sitara™ 2 Core, 32-Bit 1.1GHz, 400MHz 784-FCBGA (23x23)

ARM® Cortex®-A53, Arm® Cortex®-R5F Microprocessor IC Sitara™ 2 Core, 32-Bit 1.1GHz, 400MHz 784-FCBGA (23x23)

Buy Now Datasheet
Embedded - Microprocessors - AM6528BACDXEA - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
AM6528BACDXEA
Embedded - Microprocessors AM6528BACDXEA
SITARA PROCESSOR: DUAL ARM CORTE

SITARA PROCESSOR: DUAL ARM CORTE

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microprocessors - AM6528BACDXEA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
AM6528BACDXEA
Integrated Circuits (ICs) - Embedded - Microprocessors AM6528BACDXEA
IC MPU SITARA 1.1GZ/400MZ 784BGA

IC MPU SITARA 1.1GZ/400MZ 784BGA

Supplier's Site
Microprocessors - AM6528BACDXEA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
AM6528BACDXEA
Microprocessors AM6528BACDXEA
ARM® Cortex®-A53, Arm® Cortex®-R5F Microprocessor IC Sitara™ 2 Core, 32-Bit 1.1GHz, 400MHz 784-FCBGA (23x23)

ARM® Cortex®-A53, Arm® Cortex®-R5F Microprocessor IC Sitara™ 2 Core, 32-Bit 1.1GHz, 400MHz 784-FCBGA (23x23)

Buy Now Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 296-AM6528BACDXEA-ND AM6528BACDXEA AM6528BACDXEA AM6528BACDXEA
Product Name Microprocessors Embedded - Microprocessors Integrated Circuits (ICs) - Embedded - Microprocessors Microprocessors
Data Bus 32-Bit 32-Bit; 2 Core, 32-Bit
Microprocessor Family ARM; ARM® Cortex®-A53, Arm® Cortex®-R5F ARM; ARM® Cortex®-A53, Arm® Cortex®-R5F ARM; ARMR CortexR-A53, ArmR CortexR-R5F ARM® Cortex®-A53, Arm® Cortex®-R5F
Supply Voltage 1.2V; 1.8V; 3.3V
Package Type Other; 784-LFBGA, FCBGA BGA; Other; 784-LFBGA, FCBGA
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Embedded - Microprocessors - EN80C186EA-20 - 1012492-EN80C186EA-20 - Win Source Electronics
Specs
Architecture RISC
Package Type Other; LCC
View Details
2 suppliers
DM3730 Digital Media Processor - DM3730CBC - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V
Package Type Other; FCBGA,POP-FCBGA
View Details
High performances PowerArchitecture based solutions (QorIQ P-Series) -  - Teledyne e2v Semiconductors
Specs
Data Bus 32-Bit
Microprocessor Family , PowerPC Architecture
Package Type P-BGA; Other; 689 pin WB-TePBGA
View Details
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details