1 TOPS VISION SOC WITH RGB-IR IS
1 TOPS VISION SOC WITH RGB-IR IS
1 TOPS VISION SOC WITH RGB-IR IS
| DigiKey | |
|---|---|
| Product Category | Microprocessor Chips (MPU) |
| Product Number | 296-AM62A32AOMHIAMBRDKR-ND |
| Product Name | Microprocessors |
| Data Bus | 64-Bit |
| Microprocessor Family | ARM; ARM® Cortex®-A53 |
| Supply Voltage | 1.2V; 1.8V; 3.3V |
| Package Type | Other; 484-BFBGA, FCBGA |