INTERNET OF THINGS (IOT) AND GAT
INTERNET OF THINGS (IOT) AND GAT
INTERNET OF THINGS (IOT) AND GAT
| DigiKey | |
|---|---|
| Product Category | Microprocessor Chips (MPU) |
| Product Number | 296-AM6232ASCGHAALWRTR-ND |
| Product Name | Microprocessors |
| Data Bus | 64-Bit |
| Microprocessor Family | ARM; ARM® Cortex®-A53 |
| Supply Voltage | 1.2V; 1.8V; 3.3V |
| Package Type | Other; 425-VFBGA, FCCSPBGA |