IC MPU SITARA 1GHZ 425FCCSP
IC MPU SITARA 1GHZ 425FCCSP
IC MPU SITARA 1GHZ 425FCCSP
| DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) |
| Product Number | 296-AM6231ASGGGAALW-ND | AM6231ASGGGAALW | AM6231ASGGGAALW |
| Product Name | Microprocessors | Microprocessors | Integrated Circuits (ICs) - Embedded - Microprocessors |
| Data Bus | 64-Bit | ||
| Microprocessor Family | ARM; ARM® Cortex®-A53 | ARM® Cortex®-A53 | ARM; ARMR CortexR-A53 |
| Supply Voltage | 1.2V; 1.8V; 3.3V | ||
| Package Type | Other; 425-VFBGA, FCCSPBGA | Other; 425-VFBGA, FCCSPBGA |