Texas Instruments High-Performance Analog Microprocessors AM5K2E02ABDA25

Description
ARM® Cortex®-A15 Microprocessor IC Sitara™ 2 Core, 32-Bit 1.25GHz 1089-FCBGA (27x27)
Request a Quote Datasheet
Description
ARM® Cortex®-A15 Microprocessor IC Sitara™ 2 Core, 32-Bit 1.25GHz 1089-FCBGA (27x27)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microprocessors - AM5K2E02ABDA25-ND - DigiKey
Thief River Falls, MN, United States
Microprocessors
AM5K2E02ABDA25-ND
Microprocessors AM5K2E02ABDA25-ND
ARM® Cortex®-A15 Microprocessor IC Sitara™ 2 Core, 32-Bit 1.25GHz 1089-FCBGA (27x27)

ARM® Cortex®-A15 Microprocessor IC Sitara™ 2 Core, 32-Bit 1.25GHz 1089-FCBGA (27x27)

Buy Now Datasheet
Embedded - Embedded - Microprocessors - AM5K2E02ABDA25 - 768489-AM5K2E02ABDA25 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - AM5K2E02ABDA25
768489-AM5K2E02ABDA25
Embedded - Embedded - Microprocessors - AM5K2E02ABDA25 768489-AM5K2E02ABDA25
Manufacturer: Texas Instruments Win Source Part Number: 768489-AM5K2E02ABDA2 5 Series: Sitara Packaging: Tray Operating Temperature Range: -40°C ~ 100°C (TC) Core Processor: ARM Cortex-A15 Number of Cores/Bus Width: 2 Core, 32-Bit Speed: 1.25GHz Co-Processors/DSP: Network RAM Controllers: DDR3, SRAM Graphics Acceleration: No Ethernet: 1GBE (8) USB: USB 3.0 (2) Voltage - I/O: 1.35V, 1.5V, 1.8V, 3.3V Package: 1089-BFBGA, FCBGA Additional Interfaces: EBI/EMI, I2C, PCIe, SPI, TSIP, UART, USIM Family Name: AM5K2E02 Categories: Integrated Circuits (ICs) Manufacturer Package: 1089-FCBGA (27x27) Alternative Parts (Cross-Reference): AM5K2E02ABDA4; AM5K2E02ABD25; ECCN: 5A991.b.4 Estimated EOL Date: 2029 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 768489-AM5K2E02ABDA25
Series: Sitara
Packaging: Tray
Operating Temperature Range: -40°C ~ 100°C (TC)
Core Processor: ARM Cortex-A15
Number of Cores/Bus Width: 2 Core, 32-Bit
Speed: 1.25GHz
Co-Processors/DSP: Network
RAM Controllers: DDR3, SRAM
Graphics Acceleration: No
Ethernet: 1GBE (8)
USB: USB 3.0 (2)
Voltage - I/O: 1.35V, 1.5V, 1.8V, 3.3V
Package: 1089-BFBGA, FCBGA
Additional Interfaces: EBI/EMI, I2C, PCIe, SPI, TSIP, UART, USIM
Family Name: AM5K2E02
Categories: Integrated Circuits (ICs)
Manufacturer Package: 1089-FCBGA (27x27)
Alternative Parts (Cross-Reference): AM5K2E02ABDA4; AM5K2E02ABD25;
ECCN: 5A991.b.4
Estimated EOL Date: 2029
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Microprocessors - AM5K2E02ABDA25 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
AM5K2E02ABDA25
Microprocessors AM5K2E02ABDA25
ARM® Cortex®-A15 Microprocessor IC Sitara™ 2 Core, 32-Bit 1.25GHz 1089-FCBGA (27x27)

ARM® Cortex®-A15 Microprocessor IC Sitara™ 2 Core, 32-Bit 1.25GHz 1089-FCBGA (27x27)

Buy Now
Integrated Circuits (ICs) - Embedded - Microprocessors - AM5K2E02ABDA25 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
AM5K2E02ABDA25
Integrated Circuits (ICs) - Embedded - Microprocessors AM5K2E02ABDA25
IC MPU SITARA 1.25GHZ 1089FCBGA

IC MPU SITARA 1.25GHZ 1089FCBGA

Supplier's Site
Embedded - Microprocessors - AM5K2E02ABDA25 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
AM5K2E02ABDA25
Embedded - Microprocessors AM5K2E02ABDA25
SOC MPU KEYSTONE 11

SOC MPU KEYSTONE 11

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Microprocessors - MPU
AM5K2E02ABDA25
Microprocessors - MPU AM5K2E02ABDA25
Microprocessors - MPU Sitara Processor: Dual Arm Cortex-A15 1089-FCBGA -40 to 100

Microprocessors - MPU Sitara Processor: Dual Arm Cortex-A15 1089-FCBGA -40 to 100

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited VAST STOCK CO., LIMITED
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number AM5K2E02ABDA25-ND 768489-AM5K2E02ABDA25 AM5K2E02ABDA25 AM5K2E02ABDA25 AM5K2E02ABDA25 AM5K2E02ABDA25
Product Name Microprocessors Embedded - Embedded - Microprocessors - AM5K2E02ABDA25 Microprocessors Integrated Circuits (ICs) - Embedded - Microprocessors Embedded - Microprocessors Microprocessors - MPU
Data Bus 32-Bit 32-Bit 32-Bit; 2 Core, 32-Bit
Microprocessor Family ARM; ARM® Cortex®-A15 ARM® Cortex®-A15 ARM; ARMR CortexR-A15 ARM; ARM® Cortex®-A15
Supply Voltage 1.5V; 1.8V; 3.3V 1.35V, 1.5V, 1.8V, 3.3V
Package Type Other; 1089-BFBGA, FCBGA BGA; Other; 1089-BFBGA, FCBGA
Unlock Full Specs
to access all available technical data

Similar Products

Microprocessors - AM3715CBPNB - Quarktwin Technology Ltd.
Specs
Data Bus 32-Bit; 1 Core, 32-Bit
Microprocessor Family ARM® Cortex®-A8
Package Type BGA; Other; 515-WFBGA, FCBGA
View Details
2 suppliers
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
Microprocessors - 150-SAMA7G54T-E/4HBTR-ND - DigiKey
Microchip Technology, Inc.
Specs
Data Bus 32-Bit
Microprocessor Family ARM; ARM® Cortex®-A7
Package Type Other; 343-TFBGA
View Details