Texas Instruments High-Performance Analog Microprocessors AM5749ABZXEA

Description
ARM® Cortex®-A15 Microprocessor IC Sitara™ 1 Core, 32-Bit 1.5GHz 760-FCBGA (23x23)
Request a Quote Datasheet
Description
ARM® Cortex®-A15 Microprocessor IC Sitara™ 1 Core, 32-Bit 1.5GHz 760-FCBGA (23x23)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microprocessors - 296-AM5749ABZXEA-ND - DigiKey
Thief River Falls, MN, United States
Microprocessors
296-AM5749ABZXEA-ND
Microprocessors 296-AM5749ABZXEA-ND
ARM® Cortex®-A15 Microprocessor IC Sitara™ 1 Core, 32-Bit 1.5GHz 760-FCBGA (23x23)

ARM® Cortex®-A15 Microprocessor IC Sitara™ 1 Core, 32-Bit 1.5GHz 760-FCBGA (23x23)

Buy Now Datasheet
Embedded - Microprocessors - AM5749ABZXEA - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
AM5749ABZXEA
Embedded - Microprocessors AM5749ABZXEA
ARM CORTEX MCU

ARM CORTEX MCU

Supplier's Site Datasheet
Microprocessors - AM5749ABZXEA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
AM5749ABZXEA
Microprocessors AM5749ABZXEA
ARM® Cortex®-A15 Microprocessor IC Sitara™ 1 Core, 32-Bit 1.5GHz 760-FCBGA (23x23)

ARM® Cortex®-A15 Microprocessor IC Sitara™ 1 Core, 32-Bit 1.5GHz 760-FCBGA (23x23)

Buy Now
Integrated Circuits (ICs) - Embedded - Microprocessors - AM5749ABZXEA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
AM5749ABZXEA
Integrated Circuits (ICs) - Embedded - Microprocessors AM5749ABZXEA
IC MPU SITARA 1.5GHZ 760FCBGA

IC MPU SITARA 1.5GHZ 760FCBGA

Supplier's Site
Sheung Wan, Hong Kong
Microprocessors - MPU
AM5749ABZXEA
Microprocessors - MPU AM5749ABZXEA
Microprocessors - MPU Sitara processor: dual arm Cortex-A15 & dual DSP, multimedia, ECC @ DDR, secure boot & deep learning 760-FCBGA -40 to 105

Microprocessors - MPU Sitara processor: dual arm Cortex-A15 & dual DSP, multimedia, ECC @ DDR, secure boot & deep learning 760-FCBGA -40 to 105

Buy Now Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 296-AM5749ABZXEA-ND AM5749ABZXEA AM5749ABZXEA AM5749ABZXEA AM5749ABZXEA
Product Name Microprocessors Embedded - Microprocessors Microprocessors Integrated Circuits (ICs) - Embedded - Microprocessors Microprocessors - MPU
Data Bus 32-Bit 32-Bit; 1 Core, 32-Bit
Microprocessor Family ARM; ARM® Cortex®-A15 ARM; ARM® Cortex®-A15 ARM® Cortex®-A15 ARM; ARMR CortexR-A15
Supply Voltage 1.5V; 1.8V; 3.3V
Package Type Other; 760-LFBGA, FCBGA BGA; Other; 760-LFBGA, FCBGA
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microprocessors - EWIXP460BAD - Lingto Electronic Limited
Specs
Architecture RISC
View Details
AM3871 Sitara Processor - AM3871CCYE100 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.5V; 1.8V; 3.3V
Package Type Other; FCBGA
View Details
7 suppliers
High performances PowerArchitecture based solutions (QorIQ P-Series) -  - Teledyne e2v Semiconductors
Specs
Data Bus 32-Bit
Microprocessor Family , PowerPC Architecture
Package Type P-BGA; Other; 689 pin WB-TePBGA
View Details
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details