Texas Instruments High-Performance Analog Microprocessors AM5746ABZX

Description
ARM® Cortex®-A15 Microprocessor IC Sitara™ 1 Core, 32-Bit 1.5GHz 760-FCBGA (23x23)
Request a Quote Datasheet
Description
ARM® Cortex®-A15 Microprocessor IC Sitara™ 1 Core, 32-Bit 1.5GHz 760-FCBGA (23x23)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microprocessors - 296-AM5746ABZX-ND - DigiKey
Thief River Falls, MN, United States
Microprocessors
296-AM5746ABZX-ND
Microprocessors 296-AM5746ABZX-ND
ARM® Cortex®-A15 Microprocessor IC Sitara™ 1 Core, 32-Bit 1.5GHz 760-FCBGA (23x23)

ARM® Cortex®-A15 Microprocessor IC Sitara™ 1 Core, 32-Bit 1.5GHz 760-FCBGA (23x23)

Buy Now Datasheet
Microprocessors - AM5746ABZX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
AM5746ABZX
Microprocessors AM5746ABZX
ARM® Cortex®-A15 Microprocessor IC Sitara™ 1 Core, 32-Bit 1.5GHz 760-FCBGA (23x23)

ARM® Cortex®-A15 Microprocessor IC Sitara™ 1 Core, 32-Bit 1.5GHz 760-FCBGA (23x23)

Buy Now
Sheung Wan, Hong Kong
Microprocessors - MPU
AM5746ABZX
Microprocessors - MPU AM5746ABZX
Microprocessors - MPU Sitara processor: dual arm Cortex-A15 & dual DSP, ECC on DDR and secure boot 760-FCBGA 0 to 90

Microprocessors - MPU Sitara processor: dual arm Cortex-A15 & dual DSP, ECC on DDR and secure boot 760-FCBGA 0 to 90

Buy Now Datasheet
Embedded - Microprocessors - AM5746ABZX - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
AM5746ABZX
Embedded - Microprocessors AM5746ABZX
ARM CORTEX MCU

ARM CORTEX MCU

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microprocessors - AM5746ABZX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
AM5746ABZX
Integrated Circuits (ICs) - Embedded - Microprocessors AM5746ABZX
IC MPU SITARA 1.5GHZ 760FCBGA

IC MPU SITARA 1.5GHZ 760FCBGA

Supplier's Site

Technical Specifications

  DigiKey Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 296-AM5746ABZX-ND AM5746ABZX AM5746ABZX AM5746ABZX AM5746ABZX
Product Name Microprocessors Microprocessors Microprocessors - MPU Embedded - Microprocessors Integrated Circuits (ICs) - Embedded - Microprocessors
Data Bus 32-Bit 32-Bit; 1 Core, 32-Bit
Microprocessor Family ARM; ARM® Cortex®-A15 ARM® Cortex®-A15 ARM; ARM® Cortex®-A15 ARM; ARMR CortexR-A15
Supply Voltage 1.5V; 1.8V; 3.3V
Package Type Other; 760-LFBGA, FCBGA BGA; Other; 760-LFBGA, FCBGA
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microprocessors - AM3357ZCZD72 - Lingto Electronic Limited
Specs
Microprocessor Family ARM; ARM® Cortex®-A8
View Details
AM1806 Sitara Processor - AM1806BZCED4 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; NFBGA
View Details
3 suppliers
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
180MHZ Embedded Microprocessor MPU - 694-AT91SAM9XE256B-CU - ERSAELECTRONICS PTE. LTD.
Specs
Supply Voltage 1.8 V
Package Type Other; Tray
Pin Count 217
View Details
7 suppliers