Texas Instruments High-Performance Analog Embedded Microprocessor MPU AM5729BABCXA

Description
Sitara processor 760-FCBGA -40 to 105 Product overview: AM5729BABCXA from Texas Instruments is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-AM5729BABCXA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Sitara processor 760-FCBGA -40 to 105 Product overview: AM5729BABCXA from Texas Instruments is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-AM5729BABCXA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded Microprocessor MPU - 694-AM5729BABCXA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Embedded Microprocessor MPU
694-AM5729BABCXA
Embedded Microprocessor MPU 694-AM5729BABCXA
Sitara processor 760-FCBGA -40 to 105 Product overview: AM5729BABCXA from Texas Instruments is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-AM5729BABCXA can be used for catalog matching and distributor lookup.

Sitara processor 760-FCBGA -40 to 105 Product overview: AM5729BABCXA from Texas Instruments is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-AM5729BABCXA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microprocessors - 296-AM5729BABCXA-ND - DigiKey
Thief River Falls, MN, United States
Microprocessors
296-AM5729BABCXA-ND
Microprocessors 296-AM5729BABCXA-ND
ARM® Cortex®-A15 Microprocessor IC Sitara™ 2 Core, 32-Bit 1.5GHz 760-FCBGA (23x23)

ARM® Cortex®-A15 Microprocessor IC Sitara™ 2 Core, 32-Bit 1.5GHz 760-FCBGA (23x23)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microprocessors - AM5729BABCXA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
AM5729BABCXA
Integrated Circuits (ICs) - Embedded - Microprocessors AM5729BABCXA
IC MPU SITARA 1.5GHZ 760FCBGA

IC MPU SITARA 1.5GHZ 760FCBGA

Supplier's Site
Microprocessors - AM5729BABCXA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
AM5729BABCXA
Microprocessors AM5729BABCXA
ARM® Cortex®-A15 Microprocessor IC Sitara™ 2 Core, 32-Bit 1.5GHz 760-FCBGA (23x23)

ARM® Cortex®-A15 Microprocessor IC Sitara™ 2 Core, 32-Bit 1.5GHz 760-FCBGA (23x23)

Buy Now
Embedded - Microprocessors - AM5729BABCXA - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
AM5729BABCXA
Embedded - Microprocessors AM5729BABCXA
VAYU PG 2.0

VAYU PG 2.0

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 694-AM5729BABCXA 296-AM5729BABCXA-ND AM5729BABCXA AM5729BABCXA AM5729BABCXA
Product Name Embedded Microprocessor MPU Microprocessors Integrated Circuits (ICs) - Embedded - Microprocessors Microprocessors Embedded - Microprocessors
Supply Voltage 1.15 1.8V; 3.3V
Clock Speed 32 MHz 1500 MHz 1500 MHz 1500 MHz
Operating Temperature -40 C (-40 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Data Bus 32-Bit 32-Bit; 2 Core, 32-Bit
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microprocessors - ATSAMA5D31A-CUR - Lingto Electronic Limited
Specs
Architecture RISC
Microprocessor Family ARM; ARM® Cortex®-A5
View Details
Integrated Circuits (ICs) - Embedded - Microprocessors - AM5746ABZYS - Shenzhen Shengyu Electronics Technology Limited
Specs
Microprocessor Family ARM; ARMR CortexR-A15
Clock Speed 1500 MHz
Operating Temperature 0 to 90 C (32 to 194 F)
View Details
2 suppliers
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
180MHZ Embedded Microprocessor MPU - 694-AT91SAM9260B-CU - ERSAELECTRONICS PTE. LTD.
Specs
Supply Voltage 1.8 V
Package Type Other; Tray
Pin Count 217
View Details
6 suppliers