Texas Instruments High-Performance Analog Embedded - Embedded - Microprocessors - AM5728BABCXA AM5728BABCXA

Description
Manufacturer: Texas Instruments Win Source Part Number: 1144133-AM5728BABCXA Packaging: Tray Core Processor: ARM Cortex-A15 Number of Cores/Bus Width: 2 Core, 32-Bit Speed: 1.5GHz Co-Processors/DSP: DSP, BB2D, IPU, IVA, GPU, VPE RAM Controllers: DDR3, SRAM Graphics Acceleration: Yes Ethernet: GbE SATA: SATA 3Gbps (1) USB: USB 2.0 (1), USB 3.0 (1) Voltage - I/O: 1.8V, 3.3V Categories: Integrated Circuits Supplier Device Package: 760-FCBGA (23x23) Temperature Range - Operating: -40°C ~ 105°C Manufacturer Homepage: www.ti.com Manufacturer Package: 760-BFBGA, FCBGA Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 60 MSL Level: 3 (168 Hours)
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1144133-AM5728BABCXA Packaging: Tray Core Processor: ARM Cortex-A15 Number of Cores/Bus Width: 2 Core, 32-Bit Speed: 1.5GHz Co-Processors/DSP: DSP, BB2D, IPU, IVA, GPU, VPE RAM Controllers: DDR3, SRAM Graphics Acceleration: Yes Ethernet: GbE SATA: SATA 3Gbps (1) USB: USB 2.0 (1), USB 3.0 (1) Voltage - I/O: 1.8V, 3.3V Categories: Integrated Circuits Supplier Device Package: 760-FCBGA (23x23) Temperature Range - Operating: -40°C ~ 105°C Manufacturer Homepage: www.ti.com Manufacturer Package: 760-BFBGA, FCBGA Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 60 MSL Level: 3 (168 Hours)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microprocessors - AM5728BABCXA - 1144133-AM5728BABCXA - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - AM5728BABCXA
1144133-AM5728BABCXA
Embedded - Embedded - Microprocessors - AM5728BABCXA 1144133-AM5728BABCXA
Manufacturer: Texas Instruments Win Source Part Number: 1144133-AM5728BABCXA Packaging: Tray Core Processor: ARM Cortex-A15 Number of Cores/Bus Width: 2 Core, 32-Bit Speed: 1.5GHz Co-Processors/DSP: DSP, BB2D, IPU, IVA, GPU, VPE RAM Controllers: DDR3, SRAM Graphics Acceleration: Yes Ethernet: GbE SATA: SATA 3Gbps (1) USB: USB 2.0 (1), USB 3.0 (1) Voltage - I/O: 1.8V, 3.3V Categories: Integrated Circuits Supplier Device Package: 760-FCBGA (23x23) Temperature Range - Operating: -40°C ~ 105°C Manufacturer Homepage: www.ti.com Manufacturer Package: 760-BFBGA, FCBGA Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 60 MSL Level: 3 (168 Hours)

Manufacturer: Texas Instruments
Win Source Part Number: 1144133-AM5728BABCXA
Packaging: Tray
Core Processor: ARM Cortex-A15
Number of Cores/Bus Width: 2 Core, 32-Bit
Speed: 1.5GHz
Co-Processors/DSP: DSP, BB2D, IPU, IVA, GPU, VPE
RAM Controllers: DDR3, SRAM
Graphics Acceleration: Yes
Ethernet: GbE
SATA: SATA 3Gbps (1)
USB: USB 2.0 (1), USB 3.0 (1)
Voltage - I/O: 1.8V, 3.3V
Categories: Integrated Circuits
Supplier Device Package: 760-FCBGA (23x23)
Temperature Range - Operating: -40°C ~ 105°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 760-BFBGA, FCBGA
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 60
MSL Level: 3 (168 Hours)

Buy Now
Microprocessors - 296-45333-ND - DigiKey
Thief River Falls, MN, United States
Microprocessors
296-45333-ND
Microprocessors 296-45333-ND
ARM® Cortex®-A15 Microprocessor IC Sitara™ 2 Core, 32-Bit 1.5GHz 760-FCBGA (23x23)

ARM® Cortex®-A15 Microprocessor IC Sitara™ 2 Core, 32-Bit 1.5GHz 760-FCBGA (23x23)

Buy Now Datasheet
Industrial Dual 1.5GHz Embedded Microprocessor MPU - 694-AM5728BABCXA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Industrial Dual 1.5GHz Embedded Microprocessor MPU
694-AM5728BABCXA
Industrial Dual 1.5GHz Embedded Microprocessor MPU 694-AM5728BABCXA
Sitara MPU: Dual Cortex-A15, DSP, 1.5GHz, 760-FCBGA, Industrial Product overview: AM5728BABCXA from Texas Instruments is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial, Dual, 1.5GHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, Industrial, Dual, 1.5GHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-AM5728BABCXA can be used for catalog matching and distributor lookup.

Sitara MPU: Dual Cortex-A15, DSP, 1.5GHz, 760-FCBGA, Industrial Product overview: AM5728BABCXA from Texas Instruments is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial, Dual, 1.5GHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, Industrial, Dual, 1.5GHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-AM5728BABCXA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microprocessors - AM5728BABCXA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
AM5728BABCXA
Microprocessors AM5728BABCXA
ARM® Cortex®-A15 Microprocessor IC Sitara™ 2 Core, 32-Bit 1.5GHz 760-FCBGA (23x23)

ARM® Cortex®-A15 Microprocessor IC Sitara™ 2 Core, 32-Bit 1.5GHz 760-FCBGA (23x23)

Buy Now
Integrated Circuits (ICs) - Embedded - Microprocessors - AM5728BABCXA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
AM5728BABCXA
Integrated Circuits (ICs) - Embedded - Microprocessors AM5728BABCXA
IC MPU SITARA 1.5GHZ 760FCBGA

IC MPU SITARA 1.5GHZ 760FCBGA

Supplier's Site
Embedded - Microprocessors - AM5728BABCXA - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
AM5728BABCXA
Embedded - Microprocessors AM5728BABCXA
SITARA PROCESSOR

SITARA PROCESSOR

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Microprocessors - MPU
AM5728BABCXA
Microprocessors - MPU AM5728BABCXA
Microprocessors - MPU Sitara Processor 760-FCBGA -40 to 105

Microprocessors - MPU Sitara Processor 760-FCBGA -40 to 105

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited VAST STOCK CO., LIMITED
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 1144133-AM5728BABCXA 296-45333-ND 694-AM5728BABCXA AM5728BABCXA AM5728BABCXA AM5728BABCXA AM5728BABCXA
Product Name Embedded - Embedded - Microprocessors - AM5728BABCXA Microprocessors Industrial Dual 1.5GHz Embedded Microprocessor MPU Microprocessors Integrated Circuits (ICs) - Embedded - Microprocessors Embedded - Microprocessors Microprocessors - MPU
Data Bus 32-Bit 32-Bit 32-Bit; 2 Core, 32-Bit
Supply Voltage 1.8V, 3.3V 1.8V; 3.3V 1.15
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 C (-40 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Microprocessor Family ARM; ARM® Cortex®-A15 ARM® Cortex®-A15 ARM; ARMR CortexR-A15 ARM; ARM® Cortex®-A15
Unlock Full Specs
to access all available technical data

Similar Products

AM1808 Sitara Processor - AM1808EZWTA3 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; NFBGA
View Details
10 suppliers
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
180MHZ Embedded Microprocessor MPU - 694-AT91SAM9XE256-CU - ERSAELECTRONICS PTE. LTD.
Specs
Supply Voltage 1.8|2.5|3.3
Package Type Other; Tray
Pin Count 217
View Details
5 suppliers