Texas Instruments High-Performance Analog Microprocessors AM5728BABCX

Description
ARM® Cortex®-A15 Microprocessor IC Sitara™ 2 Core, 32-Bit 1.5GHz 760-FCBGA (23x23)
Request a Quote Datasheet
Description
ARM® Cortex®-A15 Microprocessor IC Sitara™ 2 Core, 32-Bit 1.5GHz 760-FCBGA (23x23)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microprocessors - 296-45332-ND - DigiKey
Thief River Falls, MN, United States
Microprocessors
296-45332-ND
Microprocessors 296-45332-ND
ARM® Cortex®-A15 Microprocessor IC Sitara™ 2 Core, 32-Bit 1.5GHz 760-FCBGA (23x23)

ARM® Cortex®-A15 Microprocessor IC Sitara™ 2 Core, 32-Bit 1.5GHz 760-FCBGA (23x23)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microprocessors - 1044778-AM5728BABCX - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microprocessors
1044778-AM5728BABCX
Integrated Circuits (ICs) - Embedded - Microprocessors 1044778-AM5728BABCX
Win Source Part Number: 1044778-AM5728BABCX Category: Integrated Circuits (ICs)>Embedded - Microprocessors Series: Sitara™ Core Processor: ARM® Cortex®-A15 Number of Cores/Bus Width: 2 Core, 32-Bit Speed: 1.5GHz Co-Processors/DSP: DSP, BB2D, IPU, IVA, GPU, VPE RAM Controllers: DDR3, SRAM Graphics Acceleration: Yes Ethernet: GbE SATA: SATA 3Gbps (1) USB: USB 2.0 (1), USB 3.0 (1) Voltage - I/O: 1.8V, 3.3V Package: Tray Standard Package: 60 Package / Case: 760-BFBGA, FCBGA Supplier Device Package: 760-FCBGA (23x23) Temperature Range - Operating: 0°C ~ 90°C (TJ) ECCN: 5A992C Fake Threat In the Open Market: 56 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Texas Instruments Other Names: 296-45332,-296-45332 -ND Base Product Number: AM5728

Win Source Part Number: 1044778-AM5728BABCX
Category: Integrated Circuits (ICs)>Embedded - Microprocessors
Series: Sitara™
Core Processor: ARM® Cortex®-A15
Number of Cores/Bus Width: 2 Core, 32-Bit
Speed: 1.5GHz
Co-Processors/DSP: DSP, BB2D, IPU, IVA, GPU, VPE
RAM Controllers: DDR3, SRAM
Graphics Acceleration: Yes
Ethernet: GbE
SATA: SATA 3Gbps (1)
USB: USB 2.0 (1), USB 3.0 (1)
Voltage - I/O: 1.8V, 3.3V
Package: Tray
Standard Package: 60
Package / Case: 760-BFBGA, FCBGA
Supplier Device Package: 760-FCBGA (23x23)
Temperature Range - Operating: 0°C ~ 90°C (TJ)
ECCN: 5A992C
Fake Threat In the Open Market: 56 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Texas Instruments
Other Names: 296-45332,-296-45332-ND
Base Product Number: AM5728

Buy Now Datasheet
Microprocessors - AM5728BABCX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
AM5728BABCX
Microprocessors AM5728BABCX
ARM® Cortex®-A15 Microprocessor IC Sitara™ 2 Core, 32-Bit 1.5GHz 760-FCBGA (23x23)

ARM® Cortex®-A15 Microprocessor IC Sitara™ 2 Core, 32-Bit 1.5GHz 760-FCBGA (23x23)

Buy Now
Embedded - Microprocessors - AM5728BABCX - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
AM5728BABCX
Embedded - Microprocessors AM5728BABCX
SITARA PROCESSOR

SITARA PROCESSOR

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microprocessors - AM5728BABCX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
AM5728BABCX
Integrated Circuits (ICs) - Embedded - Microprocessors AM5728BABCX
IC MPU SITARA 1.5GHZ 760FCBGA

IC MPU SITARA 1.5GHZ 760FCBGA

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 296-45332-ND 1044778-AM5728BABCX AM5728BABCX AM5728BABCX AM5728BABCX
Product Name Microprocessors Integrated Circuits (ICs) - Embedded - Microprocessors Microprocessors Embedded - Microprocessors Integrated Circuits (ICs) - Embedded - Microprocessors
Data Bus 32-Bit 32-Bit 32-Bit; 2 Core, 32-Bit
Microprocessor Family ARM; ARM® Cortex®-A15 ARM® Cortex®-A15 ARM; ARM® Cortex®-A15 ARM; ARMR CortexR-A15
Supply Voltage 1.8V; 3.3V 1.8V, 3.3V
Package Type Other; 760-BFBGA, FCBGA BGA; Other; 760-BFBGA, FCBGA
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microprocessors - AM3505AZER - Lingto Electronic Limited
Specs
Microprocessor Family ARM; ARM® Cortex®-A8
View Details
Microprocessors - AM3352ZCZASUS - Quarktwin Technology Ltd.
Specs
Data Bus 32-Bit; 1 Core, 32-Bit
Microprocessor Family ARM® Cortex®-A8
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
3 suppliers
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
Microprocessors - 150-SAMA7G54D1GT-I/4UBTR-ND - DigiKey
Microchip Technology, Inc.
Specs
Data Bus 32-Bit
Microprocessor Family ARM; ARM® Cortex®-A7
Package Type Other; 427-TFBGA
View Details