ARM® Cortex®-A15 Microprocessor IC Sitara™ 2 Core, 32-Bit 1.5GHz 760-FCBGA (23x23)
Win Source Part Number: 1356608-AM5726BABCXE
Category: Integrated Circuits (ICs) - Embedded - Microprocessors
Temperature Range - Operating: -40°C ~ 105°C (TJ)
Fake Threat In the Open Market: 36 pct.
MSL Level: 3 (168 Hours)
Mfr: Texas Instruments
Series: Sitara™
Package: Tray
Product Status: Active
Package / Case: 760-BFBGA, FCBGA
Supplier Device Package: 760-FCBGA (23x23)
Base Product Number: AM5726
Mounting Type: Surface Mount
HTSUS: 8542.31.0001
REACH Status: REACH Unaffected
ECCN: 5A992C
Speed: 1.5GHz
Core Processor: ARM® Cortex®-A15
Number of Cores/Bus Width: 2 Core, 32-Bit
Co-Processors/DSP: DSP, IPU, VPE
RAM Controllers: DDR3, SRAM
Graphics Acceleration: No
USB: USB 2.0 (1), USB 3.0 (1)
Ethernet: GbE
SATA: SATA 3Gbps (1)
Voltage - I/O: 1.8V, 3.3V
ARM® Cortex®-A15 Microprocessor IC Sitara™ 2 Core, 32-Bit 1.5GHz 760-FCBGA (23x23)
SITARA PROCESSOR
IC MPU SITARA 1.5GHZ 760FCBGA
Microprocessors - MPU Sitara Processor 760-FCBGA -40 to 105
| DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) |
| Product Number | 296-45331-ND | 1356608-AM5726BABCXEA | AM5726BABCXEA | AM5726BABCXEA | AM5726BABCXEA | AM5726BABCXEA |
| Product Name | Microprocessors | Integrated Circuits (ICs) - Embedded - Microprocessors | Microprocessors | Embedded - Microprocessors | Integrated Circuits (ICs) - Embedded - Microprocessors | Microprocessors - MPU |
| Data Bus | 32-Bit | 32-Bit | 32-Bit; 2 Core, 32-Bit | |||
| Microprocessor Family | ARM; ARM® Cortex®-A15 | ARM® Cortex®-A15 | ARM; ARM® Cortex®-A15 | ARM; ARMR CortexR-A15 | ||
| Supply Voltage | 1.8V; 3.3V | 1.8V, 3.3V | ||||
| Package Type | Other; 760-BFBGA, FCBGA | BGA; Other; 760-BFBGA, FCBGA |