Texas Instruments High-Performance Analog Industrial Dual 1.5GHz BGA Embedded Microprocessor MPU AM5726BABCXA

Description
Dual-Core Cortex-A15 MPU, 1.5GHz, 760-BGA, Industrial Product overview: AM5726BABCXA from Texas Instruments is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial, Dual, 1.5GHz, BGA. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, Industrial, Dual, 1.5GHz, BGA, Embedded Microprocessor MPU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-AM5726BABCXA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Dual-Core Cortex-A15 MPU, 1.5GHz, 760-BGA, Industrial Product overview: AM5726BABCXA from Texas Instruments is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial, Dual, 1.5GHz, BGA. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, Industrial, Dual, 1.5GHz, BGA, Embedded Microprocessor MPU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-AM5726BABCXA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial Dual 1.5GHz BGA Embedded Microprocessor MPU - 694-AM5726BABCXA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Industrial Dual 1.5GHz BGA Embedded Microprocessor MPU
694-AM5726BABCXA
Industrial Dual 1.5GHz BGA Embedded Microprocessor MPU 694-AM5726BABCXA
Dual-Core Cortex-A15 MPU, 1.5GHz, 760-BGA, Industrial Product overview: AM5726BABCXA from Texas Instruments is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial, Dual, 1.5GHz, BGA. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, Industrial, Dual, 1.5GHz, BGA, Embedded Microprocessor MPU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-AM5726BABCXA can be used for catalog matching and distributor lookup.

Dual-Core Cortex-A15 MPU, 1.5GHz, 760-BGA, Industrial Product overview: AM5726BABCXA from Texas Instruments is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial, Dual, 1.5GHz, BGA. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, Industrial, Dual, 1.5GHz, BGA, Embedded Microprocessor MPU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-AM5726BABCXA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microprocessors - 296-45330-ND - DigiKey
Thief River Falls, MN, United States
Microprocessors
296-45330-ND
Microprocessors 296-45330-ND
ARM® Cortex®-A15 Microprocessor IC Sitara™ 2 Core, 32-Bit 1.5GHz 760-FCBGA (23x23)

ARM® Cortex®-A15 Microprocessor IC Sitara™ 2 Core, 32-Bit 1.5GHz 760-FCBGA (23x23)

Buy Now Datasheet
Embedded - Embedded - Microprocessors - AM5726BABCXA - 768486-AM5726BABCXA - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - AM5726BABCXA
768486-AM5726BABCXA
Embedded - Embedded - Microprocessors - AM5726BABCXA 768486-AM5726BABCXA
Manufacturer: Texas Instruments Win Source Part Number: 768486-AM5726BABCXA Series: Sitara Packaging: Tray Operating Temperature Range: -40°C ~ 105°C (TJ) Core Processor: ARM Cortex-A15 Number of Cores/Bus Width: 2 Core, 32-Bit Speed: 1.5GHz Co-Processors/DSP: DSP, IPU, VPE RAM Controllers: DDR3, SRAM Graphics Acceleration: No Ethernet: GbE SATA: SATA 3Gbps (1) USB: USB 2.0 (1), USB 3.0 (1) Voltage - I/O: 1.8V, 3.3V Package: 760-BFBGA, FCBGA Family Name: AM5726B Categories: Integrated Circuits (ICs) Manufacturer Package: 760-FCBGA (23x23) Alternative Parts (Cross-Reference): AM5726BABCX; ECCN: 5A992.c Country of Origin: Republic of Korea Estimated EOL Date: 2029 Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 768486-AM5726BABCXA
Series: Sitara
Packaging: Tray
Operating Temperature Range: -40°C ~ 105°C (TJ)
Core Processor: ARM Cortex-A15
Number of Cores/Bus Width: 2 Core, 32-Bit
Speed: 1.5GHz
Co-Processors/DSP: DSP, IPU, VPE
RAM Controllers: DDR3, SRAM
Graphics Acceleration: No
Ethernet: GbE
SATA: SATA 3Gbps (1)
USB: USB 2.0 (1), USB 3.0 (1)
Voltage - I/O: 1.8V, 3.3V
Package: 760-BFBGA, FCBGA
Family Name: AM5726B
Categories: Integrated Circuits (ICs)
Manufacturer Package: 760-FCBGA (23x23)
Alternative Parts (Cross-Reference): AM5726BABCX;
ECCN: 5A992.c
Country of Origin: Republic of Korea
Estimated EOL Date: 2029
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microprocessors - AM5726BABCXA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
AM5726BABCXA
Integrated Circuits (ICs) - Embedded - Microprocessors AM5726BABCXA
IC MPU SITARA 1.5GHZ 760FCBGA

IC MPU SITARA 1.5GHZ 760FCBGA

Supplier's Site
Sheung Wan, Hong Kong
Microprocessors - MPU
AM5726BABCXA
Microprocessors - MPU AM5726BABCXA
Microprocessors - MPU Sitara Processor 760-FCBGA -40 to 105

Microprocessors - MPU Sitara Processor 760-FCBGA -40 to 105

Buy Now Datasheet
Embedded - Microprocessors - AM5726BABCXA - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
AM5726BABCXA
Embedded - Microprocessors AM5726BABCXA
SITARA PROCESSOR

SITARA PROCESSOR

Supplier's Site Datasheet
Microprocessors - AM5726BABCXA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
AM5726BABCXA
Microprocessors AM5726BABCXA
ARM® Cortex®-A15 Microprocessor IC Sitara™ 2 Core, 32-Bit 1.5GHz 760-FCBGA (23x23)

ARM® Cortex®-A15 Microprocessor IC Sitara™ 2 Core, 32-Bit 1.5GHz 760-FCBGA (23x23)

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 694-AM5726BABCXA 296-45330-ND 768486-AM5726BABCXA AM5726BABCXA AM5726BABCXA AM5726BABCXA AM5726BABCXA
Product Name Industrial Dual 1.5GHz BGA Embedded Microprocessor MPU Microprocessors Embedded - Embedded - Microprocessors - AM5726BABCXA Integrated Circuits (ICs) - Embedded - Microprocessors Microprocessors - MPU Embedded - Microprocessors Microprocessors
Supply Voltage 1.15 1.8V; 3.3V 1.8V, 3.3V
Clock Speed 38 MHz 1500 MHz 1500 MHz 1500 MHz
Operating Temperature -40 C (-40 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Data Bus 32-Bit 32-Bit 32-Bit; 2 Core, 32-Bit
Microprocessor Family ARM; ARM® Cortex®-A15 ARM; ARMR CortexR-A15 ARM; ARM® Cortex®-A15 ARM® Cortex®-A15
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microprocessors - AM29030-25GC - Lingto Electronic Limited
Specs
Architecture RISC
Microprocessor Family AM29030
View Details
Microprocessors - DRA718BIGCBDQ1 - Quarktwin Technology Ltd.
Specs
Data Bus 32-Bit; 1 Core, 32-Bit
Microprocessor Family ARM® Cortex®-A15
Package Type BGA; Other; 538-LFBGA, FCBGA
View Details
2 suppliers
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details
600MHZ Embedded Microprocessor MPU - 694-RM7035C-600L-D004 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tray
View Details
5 suppliers