ARM® Cortex®-A15 Microprocessor IC Sitara™ 1 Core, 32-Bit 1.5GHz 760-FCBGA (23x23)
ARM® Cortex®-A15 Microprocessor IC Sitara™ 1 Core, 32-Bit 1.5GHz 760-FCBGA (23x23)
IC MPU SITARA 1.5GHZ 760FCBGA
| DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) |
| Product Number | AM5718AABCXEQ1-ND | AM5718AABCXEQ1 | AM5718AABCXEQ1 | AM5718AABCXEQ1 |
| Product Name | Microprocessors | Embedded - Microprocessors | Microprocessors | Integrated Circuits (ICs) - Embedded - Microprocessors |
| Data Bus | 32-Bit | 32-Bit; 1 Core, 32-Bit | ||
| Microprocessor Family | ARM; ARM® Cortex®-A15 | ARM; ARM® Cortex®-A15 | ARM® Cortex®-A15 | ARM; ARMR CortexR-A15 |
| Supply Voltage | 1.8V; 3.3V | |||
| Package Type | Other; 760-BFBGA, FCBGA | BGA; Other; 760-BFBGA, FCBGA |