Texas Instruments High-Performance Analog Microprocessors AM5718AABCXEA

Description
ARM® Cortex®-A15 Microprocessor IC Sitara™ 1 Core, 32-Bit 1.5GHz 760-FCBGA (23x23)
Request a Quote Datasheet
Description
ARM® Cortex®-A15 Microprocessor IC Sitara™ 1 Core, 32-Bit 1.5GHz 760-FCBGA (23x23)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microprocessors - 296-47974-ND - DigiKey
Thief River Falls, MN, United States
Microprocessors
296-47974-ND
Microprocessors 296-47974-ND
ARM® Cortex®-A15 Microprocessor IC Sitara™ 1 Core, 32-Bit 1.5GHz 760-FCBGA (23x23)

ARM® Cortex®-A15 Microprocessor IC Sitara™ 1 Core, 32-Bit 1.5GHz 760-FCBGA (23x23)

Buy Now Datasheet
Embedded - Embedded - Microprocessors - AM5718AABCXEA - 768485-AM5718AABCXEA - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - AM5718AABCXEA
768485-AM5718AABCXEA
Embedded - Embedded - Microprocessors - AM5718AABCXEA 768485-AM5718AABCXEA
Manufacturer: Texas Instruments Win Source Part Number: 768485-AM5718AABCXEA Series: Sitara Packaging: Tray Operating Temperature Range: -40°C ~ 105°C (TJ) Core Processor: ARM Cortex-A15 Number of Cores/Bus Width: 1 Core, 32-Bit Speed: 1.5GHz Co-Processors/DSP: Multimedia; GPU, IPU, VFP RAM Controllers: DDR3, SRAM Graphics Acceleration: Yes Display & Interface Controllers: HDMI Ethernet: 10/100/1000 Mbps (1) SATA: SATA 3Gbps (1) USB: USB 2.0 (1), USB 3.0 (1) Voltage - I/O: 1.8V, 3.3V Package: 760-BFBGA, FCBGA Additional Interfaces: CAN, EBI/EMI, HDQ/1-Wire, I2C, McASP, McSPI, MMC/SD/SDIO, PCIe, QSPI, UART Categories: Integrated Circuits (ICs) Manufacturer Package: 760-FCBGA (23x23) Alternative Parts (Cross-Reference): AM5718AABCX; ECCN: 5A992.c Estimated EOL Date: 2029 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 768485-AM5718AABCXEA
Series: Sitara
Packaging: Tray
Operating Temperature Range: -40°C ~ 105°C (TJ)
Core Processor: ARM Cortex-A15
Number of Cores/Bus Width: 1 Core, 32-Bit
Speed: 1.5GHz
Co-Processors/DSP: Multimedia; GPU, IPU, VFP
RAM Controllers: DDR3, SRAM
Graphics Acceleration: Yes
Display & Interface Controllers: HDMI
Ethernet: 10/100/1000 Mbps (1)
SATA: SATA 3Gbps (1)
USB: USB 2.0 (1), USB 3.0 (1)
Voltage - I/O: 1.8V, 3.3V
Package: 760-BFBGA, FCBGA
Additional Interfaces: CAN, EBI/EMI, HDQ/1-Wire, I2C, McASP, McSPI, MMC/SD/SDIO, PCIe, QSPI, UART
Categories: Integrated Circuits (ICs)
Manufacturer Package: 760-FCBGA (23x23)
Alternative Parts (Cross-Reference): AM5718AABCX;
ECCN: 5A992.c
Estimated EOL Date: 2029
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
ARM Cortex-A Embedded Microprocessor MPU - 694-AM5718AABCXEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
ARM Cortex-A Embedded Microprocessor MPU
694-AM5718AABCXEA
ARM Cortex-A Embedded Microprocessor MPU 694-AM5718AABCXEA
Sitara processor: Arm Cortex-A15 & DSP, multimedia 760-FCBGA -40 to 105 Product overview: AM5718AABCXEA from Texas Instruments is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-A. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, ARM Cortex-A, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-AM5718AABCXEA can be used for catalog matching and distributor lookup.

Sitara processor: Arm Cortex-A15 & DSP, multimedia 760-FCBGA -40 to 105 Product overview: AM5718AABCXEA from Texas Instruments is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-A. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, ARM Cortex-A, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-AM5718AABCXEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Microprocessors - AM5718AABCXEA - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
AM5718AABCXEA
Embedded - Microprocessors AM5718AABCXEA
SITARA PROCESSOR

SITARA PROCESSOR

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Microprocessors - MPU
AM5718AABCXEA
Microprocessors - MPU AM5718AABCXEA
Microprocessors - MPU Sitara processor: Arm Cortex-A15 & DSP, multimedia 760-FCBGA -40 to 105

Microprocessors - MPU Sitara processor: Arm Cortex-A15 & DSP, multimedia 760-FCBGA -40 to 105

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microprocessors - AM5718AABCXEA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
AM5718AABCXEA
Integrated Circuits (ICs) - Embedded - Microprocessors AM5718AABCXEA
IC MPU SITARA 1.5GHZ 760FCBGA

IC MPU SITARA 1.5GHZ 760FCBGA

Supplier's Site
Microprocessors - AM5718AABCXEA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
AM5718AABCXEA
Microprocessors AM5718AABCXEA
ARM® Cortex®-A15 Microprocessor IC Sitara™ 1 Core, 32-Bit 1.5GHz 760-FCBGA (23x23)

ARM® Cortex®-A15 Microprocessor IC Sitara™ 1 Core, 32-Bit 1.5GHz 760-FCBGA (23x23)

Buy Now

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 296-47974-ND 768485-AM5718AABCXEA 694-AM5718AABCXEA AM5718AABCXEA AM5718AABCXEA AM5718AABCXEA AM5718AABCXEA
Product Name Microprocessors Embedded - Embedded - Microprocessors - AM5718AABCXEA ARM Cortex-A Embedded Microprocessor MPU Embedded - Microprocessors Microprocessors - MPU Integrated Circuits (ICs) - Embedded - Microprocessors Microprocessors
Data Bus 32-Bit 32-Bit 32-Bit; 1 Core, 32-Bit
Microprocessor Family ARM; ARM® Cortex®-A15 ARM; ARM® Cortex®-A15 ARM; ARMR CortexR-A15 ARM® Cortex®-A15
Supply Voltage 1.8V; 3.3V 1.8V, 3.3V 1.15
Package Type Other; 760-BFBGA, FCBGA BGA; Other; 760-BFBGA, FCBGA
Pin Count 760
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microprocessors - 25PPC750CXEJP8512 - Lingto Electronic Limited
Specs
Microprocessor Family PowerPC; PowerPC 750CX
View Details
AM3352 Sitara Processor - AM3352BZCZA30 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; NFBGA
View Details
9 suppliers
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details
Integrated Circuits (ICs) - Embedded - Microprocessors - TSPC603RVGS6LC - Shenzhen Shengyu Electronics Technology Limited
Specs
Microprocessor Family PowerPC; PowerPC 603e
Clock Speed 166 MHz
Operating Temperature -40 to 110 C (-40 to 230 F)
View Details
3 suppliers