Texas Instruments High-Performance Analog ARM Cortex-A Embedded Microprocessor MPU AM5718AABCXA

Description
Sitara processor: Arm Cortex-A15 & DSP, multimedia 760-FCBGA -40 to 105 Product overview: AM5718AABCXA from Texas Instruments is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-A. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, ARM Cortex-A, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-AM5718AABCXA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Sitara processor: Arm Cortex-A15 & DSP, multimedia 760-FCBGA -40 to 105 Product overview: AM5718AABCXA from Texas Instruments is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-A. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, ARM Cortex-A, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-AM5718AABCXA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ARM Cortex-A Embedded Microprocessor MPU - 694-AM5718AABCXA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
ARM Cortex-A Embedded Microprocessor MPU
694-AM5718AABCXA
ARM Cortex-A Embedded Microprocessor MPU 694-AM5718AABCXA
Sitara processor: Arm Cortex-A15 & DSP, multimedia 760-FCBGA -40 to 105 Product overview: AM5718AABCXA from Texas Instruments is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-A. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, ARM Cortex-A, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-AM5718AABCXA can be used for catalog matching and distributor lookup.

Sitara processor: Arm Cortex-A15 & DSP, multimedia 760-FCBGA -40 to 105 Product overview: AM5718AABCXA from Texas Instruments is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-A. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, ARM Cortex-A, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-AM5718AABCXA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microprocessors - AM5718AABCXA - 768484-AM5718AABCXA - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - AM5718AABCXA
768484-AM5718AABCXA
Embedded - Embedded - Microprocessors - AM5718AABCXA 768484-AM5718AABCXA
Manufacturer: Texas Instruments Win Source Part Number: 768484-AM5718AABCXA Series: Sitara Packaging: Tray Operating Temperature Range: -40°C ~ 105°C (TJ) Core Processor: ARM Cortex-A15 Number of Cores/Bus Width: 1 Core, 32-Bit Speed: 1.5GHz Co-Processors/DSP: Multimedia; GPU, IPU, VFP RAM Controllers: DDR3, SRAM Graphics Acceleration: Yes Display & Interface Controllers: HDMI Ethernet: 10/100/1000 Mbps (1) SATA: SATA 3Gbps (1) USB: USB 2.0 (1), USB 3.0 (1) Voltage - I/O: 1.8V, 3.3V Package: 760-BFBGA, FCBGA Additional Interfaces: CAN, EBI/EMI, HDQ/1-Wire, I2C, McASP, McSPI, MMC/SD/SDIO, PCIe, QSPI, UART Categories: Integrated Circuits (ICs) Manufacturer Package: 760-FCBGA (23x23) Alternative Parts (Cross-Reference): AM5718AABCX; ECCN: 5A992.c Country of Origin: Republic of Korea Estimated EOL Date: 2029 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 768484-AM5718AABCXA
Series: Sitara
Packaging: Tray
Operating Temperature Range: -40°C ~ 105°C (TJ)
Core Processor: ARM Cortex-A15
Number of Cores/Bus Width: 1 Core, 32-Bit
Speed: 1.5GHz
Co-Processors/DSP: Multimedia; GPU, IPU, VFP
RAM Controllers: DDR3, SRAM
Graphics Acceleration: Yes
Display & Interface Controllers: HDMI
Ethernet: 10/100/1000 Mbps (1)
SATA: SATA 3Gbps (1)
USB: USB 2.0 (1), USB 3.0 (1)
Voltage - I/O: 1.8V, 3.3V
Package: 760-BFBGA, FCBGA
Additional Interfaces: CAN, EBI/EMI, HDQ/1-Wire, I2C, McASP, McSPI, MMC/SD/SDIO, PCIe, QSPI, UART
Categories: Integrated Circuits (ICs)
Manufacturer Package: 760-FCBGA (23x23)
Alternative Parts (Cross-Reference): AM5718AABCX;
ECCN: 5A992.c
Country of Origin: Republic of Korea
Estimated EOL Date: 2029
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Microprocessors - AM5718AABCXA-ND - DigiKey
Thief River Falls, MN, United States
Microprocessors
AM5718AABCXA-ND
Microprocessors AM5718AABCXA-ND
ARM® Cortex®-A15 Microprocessor IC Sitara™ 1 Core, 32-Bit 1.5GHz 760-FCBGA (23x23)

ARM® Cortex®-A15 Microprocessor IC Sitara™ 1 Core, 32-Bit 1.5GHz 760-FCBGA (23x23)

Buy Now Datasheet
Embedded - Microprocessors - AM5718AABCXA - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
AM5718AABCXA
Embedded - Microprocessors AM5718AABCXA
SITARA PROCESSOR

SITARA PROCESSOR

Supplier's Site Datasheet
Microprocessors - AM5718AABCXA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
AM5718AABCXA
Microprocessors AM5718AABCXA
ARM® Cortex®-A15 Microprocessor IC Sitara™ 1 Core, 32-Bit 1.5GHz 760-FCBGA (23x23)

ARM® Cortex®-A15 Microprocessor IC Sitara™ 1 Core, 32-Bit 1.5GHz 760-FCBGA (23x23)

Buy Now
Integrated Circuits (ICs) - Embedded - Microprocessors - AM5718AABCXA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
AM5718AABCXA
Integrated Circuits (ICs) - Embedded - Microprocessors AM5718AABCXA
IC MPU SITARA 1.5GHZ 760FCBGA

IC MPU SITARA 1.5GHZ 760FCBGA

Supplier's Site
Sheung Wan, Hong Kong
Microprocessors - MPU
AM5718AABCXA
Microprocessors - MPU AM5718AABCXA
Microprocessors - MPU Sitara processor: Arm Cortex-A15 & DSP, multimedia 760-FCBGA -40 to 105

Microprocessors - MPU Sitara processor: Arm Cortex-A15 & DSP, multimedia 760-FCBGA -40 to 105

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 694-AM5718AABCXA 768484-AM5718AABCXA AM5718AABCXA-ND AM5718AABCXA AM5718AABCXA AM5718AABCXA AM5718AABCXA
Product Name ARM Cortex-A Embedded Microprocessor MPU Embedded - Embedded - Microprocessors - AM5718AABCXA Microprocessors Embedded - Microprocessors Microprocessors Integrated Circuits (ICs) - Embedded - Microprocessors Microprocessors - MPU
Supply Voltage 1.15 1.8V, 3.3V 1.8V; 3.3V
Clock Speed 38 MHz 1500 MHz 1500 MHz 1500 MHz
Operating Temperature -40 C (-40 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Architecture RISC
Data Bus 32-Bit 32-Bit 32-Bit; 1 Core, 32-Bit
Unlock Full Specs
to access all available technical data

Similar Products

DM388 DaVinci Digital Media Processor - DM388AAARD11 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; FCBGA
View Details
Embedded - Microprocessors - AM3352BZCE30 - Lingto Electronic Limited
Specs
Microprocessor Family ARM; ARM® Cortex®-A8
View Details
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details