ARM® Cortex®-A15 Microprocessor IC Sitara™ 1 Core, 32-Bit 667MHz 538-FCBGA (17x17)
Sitara processor: cost optimized Arm Cortex-A15 & DSP, multimedia and secure boot 538-FCBGA -40 to 105 Product overview: AM5708BCBDJA from Texas Instruments is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-A. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, ARM Cortex-A, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-AM5708BCBDJA can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 911364-AM5708BCBDJA
Series: Sitara™
Operating Temperature Range: 0°C ~ 90°C (TJ)
Features: ARM® Cortex®-A15 Microprocessor IC series 1 Core, 32-Bit 667MHz 538-FCBGA (17x17)
Core Processor: ARM® Cortex®-A15
Speed: 667MHz
Package: 538-LFBGA, FCBGA
Package: Tray
Family Name: AM5708
Categories: Integrated Circuits (ICs)
Case / Package: 538-FCBGA (17x17)
ECCN: 5A992C
Popularity: High
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Balance
Quantity per package: 90
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 11 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Microprocessors - MPU Sitara Processor: Cost Optimized Arm Cortex-A15 & DSP, Multimedia and Secure Boot 538-FCBGA -40 to 105
ARM® Cortex®-A15 Microprocessor IC Sitara™ 1 Core, 32-Bit 667MHz 538-FCBGA (17x17)
IC MPU SITARA 667MHZ 538FCBGA
J6ENTRY PG 2.0 17MM GP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) |
| Product Number | AM5708BCBDJA-ND | 694-AM5708BCBDJA | 911364-AM5708BCBDJA | AM5708BCBDJA | AM5708BCBDJA | AM5708BCBDJA | AM5708BCBDJA |
| Product Name | Microprocessors | ARM Cortex-A Embedded Microprocessor MPU | Embedded - Embedded - Microprocessors - AM5708BCBDJA | Microprocessors - MPU | Microprocessors | Integrated Circuits (ICs) - Embedded - Microprocessors | Embedded - Microprocessors |
| Data Bus | 32-Bit | 32-Bit; 1 Core, 32-Bit | |||||
| Microprocessor Family | ARM; ARM® Cortex®-A15 | ARM® Cortex®-A15 | ARM; ARMR CortexR-A15 | ARM; ARM® Cortex®-A15 | |||
| Supply Voltage | 1.5V; 1.8V; 3.3V | 1.15 | |||||
| Package Type | Other; 538-LFBGA, FCBGA | Other; 538-FCBGA (17x17) | BGA; Other; 538-LFBGA, FCBGA |