Texas Instruments High-Performance Analog Integrated Circuits (ICs) Embedded Microprocessors AM5708BCBDJ

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: Texas Instruments Category: Integrated Circuits (ICs) Embedded Microprocessors Series: Sitara™ Package: Tray Product Status: Active Core Processor: ARM® Cortex®-A15 Speed: 667MHz Voltage - I/O: 1.35V, 1.5V, 1.8V, 3.3V Ethernet: 10/100/1000Mbps (2)
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: Texas Instruments Category: Integrated Circuits (ICs) Embedded Microprocessors Series: Sitara™ Package: Tray Product Status: Active Core Processor: ARM® Cortex®-A15 Speed: 667MHz Voltage - I/O: 1.35V, 1.5V, 1.8V, 3.3V Ethernet: 10/100/1000Mbps (2)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) Embedded Microprocessors -  - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) Embedded Microprocessors
Integrated Circuits (ICs) Embedded Microprocessors
Alternative Parts (Cross-Reference): Cross Manufacturer: Texas Instruments Category: Integrated Circuits (ICs) Embedded Microprocessors Series: Sitara™ Package: Tray Product Status: Active Core Processor: ARM® Cortex®-A15 Speed: 667MHz Voltage - I/O: 1.35V, 1.5V, 1.8V, 3.3V Ethernet: 10/100/1000Mbps (2)

Alternative Parts (Cross-Reference): Cross
Manufacturer: Texas Instruments
Category: Integrated Circuits (ICs) Embedded Microprocessors
Series: Sitara™
Package: Tray
Product Status: Active
Core Processor: ARM® Cortex®-A15
Speed: 667MHz
Voltage - I/O: 1.35V, 1.5V, 1.8V, 3.3V
Ethernet: 10/100/1000Mbps (2)

Buy Now Datasheet
ARM Cortex-A Embedded Microprocessor MPU - 694-AM5708BCBDJ - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
ARM Cortex-A Embedded Microprocessor MPU
694-AM5708BCBDJ
ARM Cortex-A Embedded Microprocessor MPU 694-AM5708BCBDJ
Sitara processor: cost optimized Arm Cortex-A15 & DSP, multimedia and secure boot 538-FCBGA 0 to 90 Product overview: AM5708BCBDJ from Texas Instruments is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-A. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, ARM Cortex-A, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-AM5708BCBDJ can be used for catalog matching and distributor lookup.

Sitara processor: cost optimized Arm Cortex-A15 & DSP, multimedia and secure boot 538-FCBGA 0 to 90 Product overview: AM5708BCBDJ from Texas Instruments is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-A. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, ARM Cortex-A, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-AM5708BCBDJ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microprocessors - AM5708BCBDJ-ND - DigiKey
Thief River Falls, MN, United States
Microprocessors
AM5708BCBDJ-ND
Microprocessors AM5708BCBDJ-ND
ARM® Cortex®-A15 Microprocessor IC Sitara™ 1 Core, 32-Bit 667MHz 538-FCBGA (17x17)

ARM® Cortex®-A15 Microprocessor IC Sitara™ 1 Core, 32-Bit 667MHz 538-FCBGA (17x17)

Buy Now Datasheet
Sheung Wan, Hong Kong
Microprocessors - MPU
AM5708BCBDJ
Microprocessors - MPU AM5708BCBDJ
Microprocessors - MPU Sitara Processor: Cost Optimized Arm Cortex-A15 & DSP, Multimedia and Secure Boot 538-FCBGA 0 to 90

Microprocessors - MPU Sitara Processor: Cost Optimized Arm Cortex-A15 & DSP, Multimedia and Secure Boot 538-FCBGA 0 to 90

Buy Now Datasheet
Microprocessors - AM5708BCBDJ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
AM5708BCBDJ
Microprocessors AM5708BCBDJ
ARM® Cortex®-A15 Microprocessor IC Sitara™ 1 Core, 32-Bit 667MHz 538-FCBGA (17x17)

ARM® Cortex®-A15 Microprocessor IC Sitara™ 1 Core, 32-Bit 667MHz 538-FCBGA (17x17)

Buy Now
Embedded - Microprocessors - AM5708BCBDJ - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
AM5708BCBDJ
Embedded - Microprocessors AM5708BCBDJ
J6ENTRY PG 2.0 17MM GP

J6ENTRY PG 2.0 17MM GP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microprocessors - AM5708BCBDJ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
AM5708BCBDJ
Integrated Circuits (ICs) - Embedded - Microprocessors AM5708BCBDJ
IC MPU SITARA 667MHZ 538FCBGA

IC MPU SITARA 667MHZ 538FCBGA

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 694-AM5708BCBDJ AM5708BCBDJ-ND AM5708BCBDJ AM5708BCBDJ AM5708BCBDJ AM5708BCBDJ
Product Name Integrated Circuits (ICs) Embedded Microprocessors ARM Cortex-A Embedded Microprocessor MPU Microprocessors Microprocessors - MPU Microprocessors Embedded - Microprocessors Integrated Circuits (ICs) - Embedded - Microprocessors
Supply Voltage 1.35V, 1.5V, 1.8V, 3.3V 1.15 1.5V; 1.8V; 3.3V
Clock Speed 38 MHz 667 MHz 667 MHz 667 MHz
Operating Temperature 0 C (32 F) 0 to 90 C (32 to 194 F) 0 to 90 C (32 to 194 F) 0 to 90 C (32 to 194 F)
Data Bus 32-Bit 32-Bit; 1 Core, 32-Bit
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microprocessors - AM3354ZCZD72 - Lingto Electronic Limited
Specs
Microprocessor Family ARM; ARM® Cortex®-A8
View Details
AM3871 Sitara Processor - AM3871CCYE80 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.5V; 1.8V; 3.3V
Package Type Other; FCBGA
View Details
5 suppliers
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
Legacy Power Architecture™ Microprocessors (PowerQUICC ® ) -  - Teledyne e2v Semiconductors
Specs
Microprocessor Family , PowerQUICC III
Package Type P-BGA; Other; 1023 FC-PBGA
Clock Speed 1500 MHz
View Details