Texas Instruments High-Performance Analog Integrated Circuits (ICs) Embedded Microprocessors AM5706BCBDJEA

Description
Manufacturer: Texas Instruments Category: Integrated Circuits (ICs) Embedded Microprocessors Series: Sitara™ Package: Tray Base Product Number: AM5706 Product Status: Active Mounting Type: Surface Mount Package / Case: 538-LFBGA, FCBGA Supplier Device Package: 538-FCBGA (17x17) Voltage - I/O: 1.35V, 1.5V, 1.8V, 3.3V
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Category: Integrated Circuits (ICs) Embedded Microprocessors Series: Sitara™ Package: Tray Base Product Number: AM5706 Product Status: Active Mounting Type: Surface Mount Package / Case: 538-LFBGA, FCBGA Supplier Device Package: 538-FCBGA (17x17) Voltage - I/O: 1.35V, 1.5V, 1.8V, 3.3V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) Embedded Microprocessors -  - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) Embedded Microprocessors
Integrated Circuits (ICs) Embedded Microprocessors
Manufacturer: Texas Instruments Category: Integrated Circuits (ICs) Embedded Microprocessors Series: Sitara™ Package: Tray Base Product Number: AM5706 Product Status: Active Mounting Type: Surface Mount Package / Case: 538-LFBGA, FCBGA Supplier Device Package: 538-FCBGA (17x17) Voltage - I/O: 1.35V, 1.5V, 1.8V, 3.3V

Manufacturer: Texas Instruments
Category: Integrated Circuits (ICs) Embedded Microprocessors
Series: Sitara™
Package: Tray
Base Product Number: AM5706
Product Status: Active
Mounting Type: Surface Mount
Package / Case: 538-LFBGA, FCBGA
Supplier Device Package: 538-FCBGA (17x17)
Voltage - I/O: 1.35V, 1.5V, 1.8V, 3.3V

Buy Now Datasheet
ARM Cortex-A Embedded Microprocessor MPU - 694-AM5706BCBDJEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
ARM Cortex-A Embedded Microprocessor MPU
694-AM5706BCBDJEA
ARM Cortex-A Embedded Microprocessor MPU 694-AM5706BCBDJEA
Sitara processor: cost optimized Arm Cortex-A15 & DSP and secure boot 538-FCBGA -40 to 105 Product overview: AM5706BCBDJEA from Texas Instruments is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-A. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, ARM Cortex-A, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-AM5706BCBDJEA can be used for catalog matching and distributor lookup.

Sitara processor: cost optimized Arm Cortex-A15 & DSP and secure boot 538-FCBGA -40 to 105 Product overview: AM5706BCBDJEA from Texas Instruments is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-A. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, ARM Cortex-A, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-AM5706BCBDJEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microprocessors - AM5706BCBDJEA-ND - DigiKey
Thief River Falls, MN, United States
Microprocessors
AM5706BCBDJEA-ND
Microprocessors AM5706BCBDJEA-ND
ARM® Cortex®-A15 Microprocessor IC Sitara™ 1 Core, 32-Bit 667MHz 538-FCBGA (17x17)

ARM® Cortex®-A15 Microprocessor IC Sitara™ 1 Core, 32-Bit 667MHz 538-FCBGA (17x17)

Buy Now Datasheet
Embedded - Microprocessors - AM5706BCBDJEA - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
AM5706BCBDJEA
Embedded - Microprocessors AM5706BCBDJEA
J6ENTRY PG 2.0 17MM GP

J6ENTRY PG 2.0 17MM GP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Microprocessors - MPU
AM5706BCBDJEA
Microprocessors - MPU AM5706BCBDJEA
Microprocessors - MPU Sitara Processor: Cost Optimized Arm Cortex-A15 & DSP and Secure Boot 538-FCBGA -40 to 105

Microprocessors - MPU Sitara Processor: Cost Optimized Arm Cortex-A15 & DSP and Secure Boot 538-FCBGA -40 to 105

Buy Now Datasheet
Microprocessors - AM5706BCBDJEA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
AM5706BCBDJEA
Microprocessors AM5706BCBDJEA
ARM® Cortex®-A15 Microprocessor IC Sitara™ 1 Core, 32-Bit 667MHz 538-FCBGA (17x17)

ARM® Cortex®-A15 Microprocessor IC Sitara™ 1 Core, 32-Bit 667MHz 538-FCBGA (17x17)

Buy Now
Integrated Circuits (ICs) - Embedded - Microprocessors - AM5706BCBDJEA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
AM5706BCBDJEA
Integrated Circuits (ICs) - Embedded - Microprocessors AM5706BCBDJEA
IC MPU SITARA 667MHZ 538FCBGA

IC MPU SITARA 667MHZ 538FCBGA

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 694-AM5706BCBDJEA AM5706BCBDJEA-ND AM5706BCBDJEA AM5706BCBDJEA AM5706BCBDJEA AM5706BCBDJEA
Product Name Integrated Circuits (ICs) Embedded Microprocessors ARM Cortex-A Embedded Microprocessor MPU Microprocessors Embedded - Microprocessors Microprocessors - MPU Microprocessors Integrated Circuits (ICs) - Embedded - Microprocessors
Supply Voltage 1.35V, 1.5V, 1.8V, 3.3V 1.15 1.5V; 1.8V; 3.3V
Clock Speed 38 MHz 667 MHz 667 MHz 667 MHz
Operating Temperature -40 C (-40 F) 0 to 90 C (32 to 194 F) 0 to 90 C (32 to 194 F) 0 to 90 C (32 to 194 F)
Data Bus 32-Bit 32-Bit; 1 Core, 32-Bit
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Embedded - Microprocessors - FC80960HD80 - 871539-FC80960HD80 - Win Source Electronics
Specs
Architecture RISC
View Details
2 suppliers
AM3352 Sitara Processor - AM3352BZCZD60 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; NFBGA
View Details
9 suppliers
Embedded - Embedded - Microprocessors - PC8245MTPU300D - 1007421-PC8245MTPU300D - Win Source Electronics
Specs
Architecture RISC
Pin Count 352
Operating Temperature -55 C (-67 F)
View Details
2 suppliers
Embedded - Embedded - Microprocessors - DM860-TE - 811526-DM860-TE - Win Source Electronics
Specs
Data Bus 32-Bit
View Details
5 suppliers