Manufacturer: Texas Instruments
Category: Integrated Circuits (ICs) Embedded Microprocessors
Series: Sitara™
Package: Tray
Product Status: Active
Base Product Number: AM5706
Operating Temperature: 0°C ~ 90°C (TJ)
Mounting Type: Surface Mount
Package / Case: 538-LFBGA, FCBGA
Supplier Device Package: 538-FCBGA (17x17)
ARM® Cortex®-A15 Microprocessor IC Sitara™ 1 Core, 32-Bit 667MHz 538-FCBGA (17x17)
Sitara processor: cost optimized Arm Cortex-A15 & DSP and secure boot 538-FCBGA -40 to 105 Product overview: AM5706BCBDJA from Texas Instruments is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-A. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, ARM Cortex-A, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-AM5706BCBDJA can be used for catalog matching and distributor lookup.
ARM® Cortex®-A15 Microprocessor IC Sitara™ 1 Core, 32-Bit 667MHz 538-FCBGA (17x17)
Microprocessors - MPU Sitara Processor: Cost Optimized Arm Cortex-A15 & DSP and Secure Boot 538-FCBGA -40 to 105
J6ENTRY PG 2.0 17MM GP
IC MPU SITARA 667MHZ 538FCBGA
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) |
| Product Number | AM5706BCBDJA-ND | 694-AM5706BCBDJA | AM5706BCBDJA | AM5706BCBDJA | AM5706BCBDJA | AM5706BCBDJA | |
| Product Name | Integrated Circuits (ICs) Embedded Microprocessors | Microprocessors | ARM Cortex-A Embedded Microprocessor MPU | Microprocessors | Microprocessors - MPU | Embedded - Microprocessors | Integrated Circuits (ICs) - Embedded - Microprocessors |
| Data Bus | 32-Bit | 32-Bit; 1 Core, 32-Bit | |||||
| Microprocessor Family | ARM; ARM® Cortex®-A15 | ARM® Cortex®-A15 | ARM; ARM® Cortex®-A15 | ARM; ARMR CortexR-A15 | |||
| Supply Voltage | 1.5V; 1.8V; 3.3V | 1.15 | |||||
| Package Type | Other; 538-LFBGA, FCBGA | BGA; Other; 538-LFBGA, FCBGA |