Texas Instruments High-Performance Analog Integrated Circuits (ICs) - Embedded - Microprocessors AM5706BCBDDA

Description
Win Source Part Number: 1339915-AM5706BCBDDA Category: Integrated Circuits (ICs) - Embedded - Microprocessors Series: Sitara™ Core Processor: ARM® Cortex®-A15 Number of Cores/Bus Width: 1 Core, 32-Bit Speed: 533MHz Co-Processors/DSP: ARM® Cortex®-M4, C66x RAM Controllers: DDR3, DDR3L Graphics Acceleration: Yes Display & Interface Controllers: HDMI, Video Ethernet: 10/100/1000Mbps (2) USB: USB 2.0 (2) , USB 3.0 (2) Voltage - I/O: 1.35V, 1.5V, 1.8V, 3.3V Package: Tray Additional Interfaces: CAN, HDQ/1-Wire, I2C, McASP, MMC/SD/SDIO, QSPI, SPI, SD/SDIO, UART Standard Package: 84 Mounting Type: Surface Mount Package / Case: 538-LFBGA, FCBGA Supplier Device Package: 538-FCBGA (17x17) Temperature Range - Operating: 0°C ~ 90°C (TJ) ECCN: 5A992C Fake Threat In the Open Market: 54 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Texas Instruments Base Product Number: AM5706
Request a Quote Datasheet
Description
Win Source Part Number: 1339915-AM5706BCBDDA Category: Integrated Circuits (ICs) - Embedded - Microprocessors Series: Sitara™ Core Processor: ARM® Cortex®-A15 Number of Cores/Bus Width: 1 Core, 32-Bit Speed: 533MHz Co-Processors/DSP: ARM® Cortex®-M4, C66x RAM Controllers: DDR3, DDR3L Graphics Acceleration: Yes Display & Interface Controllers: HDMI, Video Ethernet: 10/100/1000Mbps (2) USB: USB 2.0 (2) , USB 3.0 (2) Voltage - I/O: 1.35V, 1.5V, 1.8V, 3.3V Package: Tray Additional Interfaces: CAN, HDQ/1-Wire, I2C, McASP, MMC/SD/SDIO, QSPI, SPI, SD/SDIO, UART Standard Package: 84 Mounting Type: Surface Mount Package / Case: 538-LFBGA, FCBGA Supplier Device Package: 538-FCBGA (17x17) Temperature Range - Operating: 0°C ~ 90°C (TJ) ECCN: 5A992C Fake Threat In the Open Market: 54 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Texas Instruments Base Product Number: AM5706
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Embedded - Microprocessors - 1339915-AM5706BCBDDA - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microprocessors
1339915-AM5706BCBDDA
Integrated Circuits (ICs) - Embedded - Microprocessors 1339915-AM5706BCBDDA
Win Source Part Number: 1339915-AM5706BCBDDA Category: Integrated Circuits (ICs) - Embedded - Microprocessors Series: Sitara™ Core Processor: ARM® Cortex®-A15 Number of Cores/Bus Width: 1 Core, 32-Bit Speed: 533MHz Co-Processors/DSP: ARM® Cortex®-M4, C66x RAM Controllers: DDR3, DDR3L Graphics Acceleration: Yes Display & Interface Controllers: HDMI, Video Ethernet: 10/100/1000Mbps (2) USB: USB 2.0 (2) , USB 3.0 (2) Voltage - I/O: 1.35V, 1.5V, 1.8V, 3.3V Package: Tray Additional Interfaces: CAN, HDQ/1-Wire, I2C, McASP, MMC/SD/SDIO, QSPI, SPI, SD/SDIO, UART Standard Package: 84 Mounting Type: Surface Mount Package / Case: 538-LFBGA, FCBGA Supplier Device Package: 538-FCBGA (17x17) Temperature Range - Operating: 0°C ~ 90°C (TJ) ECCN: 5A992C Fake Threat In the Open Market: 54 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Texas Instruments Base Product Number: AM5706

Win Source Part Number: 1339915-AM5706BCBDDA
Category: Integrated Circuits (ICs) - Embedded - Microprocessors
Series: Sitara™
Core Processor: ARM® Cortex®-A15
Number of Cores/Bus Width: 1 Core, 32-Bit
Speed: 533MHz
Co-Processors/DSP: ARM® Cortex®-M4, C66x
RAM Controllers: DDR3, DDR3L
Graphics Acceleration: Yes
Display & Interface Controllers: HDMI, Video
Ethernet: 10/100/1000Mbps (2)
USB: USB 2.0 (2) , USB 3.0 (2)
Voltage - I/O: 1.35V, 1.5V, 1.8V, 3.3V
Package: Tray
Additional Interfaces: CAN, HDQ/1-Wire, I2C, McASP, MMC/SD/SDIO, QSPI, SPI, SD/SDIO, UART
Standard Package: 84
Mounting Type: Surface Mount
Package / Case: 538-LFBGA, FCBGA
Supplier Device Package: 538-FCBGA (17x17)
Temperature Range - Operating: 0°C ~ 90°C (TJ)
ECCN: 5A992C
Fake Threat In the Open Market: 54 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Texas Instruments
Base Product Number: AM5706

Buy Now Datasheet
ARM Cortex-A Embedded Microprocessor MPU - 694-AM5706BCBDDA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
ARM Cortex-A Embedded Microprocessor MPU
694-AM5706BCBDDA
ARM Cortex-A Embedded Microprocessor MPU 694-AM5706BCBDDA
Sitara processor: cost optimized Arm Cortex-A15 & DSP and secure boot 538-FCBGA -40 to 105 Product overview: AM5706BCBDDA from Texas Instruments is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-A. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, ARM Cortex-A, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-AM5706BCBDDA can be used for catalog matching and distributor lookup.

Sitara processor: cost optimized Arm Cortex-A15 & DSP and secure boot 538-FCBGA -40 to 105 Product overview: AM5706BCBDDA from Texas Instruments is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-A. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, ARM Cortex-A, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-AM5706BCBDDA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microprocessors - AM5706BCBDDA-ND - DigiKey
Thief River Falls, MN, United States
Microprocessors
AM5706BCBDDA-ND
Microprocessors AM5706BCBDDA-ND
ARM® Cortex®-A15 Microprocessor IC Sitara™ 1 Core, 32-Bit 533MHz 538-FCBGA (17x17)

ARM® Cortex®-A15 Microprocessor IC Sitara™ 1 Core, 32-Bit 533MHz 538-FCBGA (17x17)

Buy Now Datasheet
Microprocessors - AM5706BCBDDA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
AM5706BCBDDA
Microprocessors AM5706BCBDDA
ARM® Cortex®-A15 Microprocessor IC Sitara™ 1 Core, 32-Bit 533MHz 538-FCBGA (17x17)

ARM® Cortex®-A15 Microprocessor IC Sitara™ 1 Core, 32-Bit 533MHz 538-FCBGA (17x17)

Buy Now
Embedded - Microprocessors - AM5706BCBDDA - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
AM5706BCBDDA
Embedded - Microprocessors AM5706BCBDDA
J6ENTRY PG 2.0 17MM GP

J6ENTRY PG 2.0 17MM GP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Microprocessors - MPU
AM5706BCBDDA
Microprocessors - MPU AM5706BCBDDA
Microprocessors - MPU Sitara Processor: Cost Optimized Arm Cortex-A15 & DSP and Secure Boot 538-FCBGA -40 to 105

Microprocessors - MPU Sitara Processor: Cost Optimized Arm Cortex-A15 & DSP and Secure Boot 538-FCBGA -40 to 105

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microprocessors - AM5706BCBDDA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
AM5706BCBDDA
Integrated Circuits (ICs) - Embedded - Microprocessors AM5706BCBDDA
IC MPU SITARA 533MHZ 538FCBGA

IC MPU SITARA 533MHZ 538FCBGA

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 1339915-AM5706BCBDDA 694-AM5706BCBDDA AM5706BCBDDA-ND AM5706BCBDDA AM5706BCBDDA AM5706BCBDDA AM5706BCBDDA
Product Name Integrated Circuits (ICs) - Embedded - Microprocessors ARM Cortex-A Embedded Microprocessor MPU Microprocessors Microprocessors Embedded - Microprocessors Microprocessors - MPU Integrated Circuits (ICs) - Embedded - Microprocessors
Data Bus 32-Bit 32-Bit 32-Bit; 1 Core, 32-Bit
Supply Voltage 1.35V, 1.5V, 1.8V, 3.3V 1.15 1.5V; 1.8V; 3.3V
Operating Temperature 0 to 90 C (32 to 194 F) -40 C (-40 F) 0 to 90 C (32 to 194 F) 0 to 90 C (32 to 194 F) 0 to 90 C (32 to 194 F)
Clock Speed 32 MHz 533 MHz 533 MHz 533 MHz
Unlock Full Specs
to access all available technical data

Similar Products

AM3356 Sitara Processor - AM3356BZCZA80 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; NFBGA
View Details
9 suppliers
Embedded - Microprocessors - BSC9132NSE7KNKB - Lingto Electronic Limited
Specs
Microprocessor Family PowerPC; PowerPC e500
View Details
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details