ARM® Cortex®-A15 Microprocessor IC Sitara™ 1 Core, 32-Bit 533MHz 538-FCBGA (17x17)
J6ENTRY PG 2.0 17MM GP
IC MPU SITARA 533MHZ 538FCBGA
ARM® Cortex®-A15 Microprocessor IC Sitara™ 1 Core, 32-Bit 533MHz 538-FCBGA (17x17)
Microprocessors - MPU Sitara Processor: Cost Optimized Arm Cortex-A15 & DSP and Secure Boot 538-FCBGA 0 to 90
| DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) |
| Product Number | AM5706BCBDD-ND | AM5706BCBDD | AM5706BCBDD | AM5706BCBDD | AM5706BCBDD |
| Product Name | Microprocessors | Embedded - Microprocessors | Integrated Circuits (ICs) - Embedded - Microprocessors | Microprocessors | Microprocessors - MPU |
| Data Bus | 32-Bit | 32-Bit; 1 Core, 32-Bit | |||
| Microprocessor Family | ARM; ARM® Cortex®-A15 | ARM; ARM® Cortex®-A15 | ARM; ARMR CortexR-A15 | ARM® Cortex®-A15 | |
| Supply Voltage | 1.5V; 1.8V; 3.3V | ||||
| Package Type | Other; 538-LFBGA, FCBGA | BGA; Other; 538-LFBGA, FCBGA |