Texas Instruments High-Performance Analog ARM Cortex-A Embedded Microprocessor MPU AM4378BZDN80

Description
Sitara processor: Arm Cortex-A9, PRU-ICSS, 3D graphics 491-NFBGA 0 to 90 Product overview: AM4378BZDN80 from Texas Instruments is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-A. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, ARM Cortex-A, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-AM4378BZDN80 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Sitara processor: Arm Cortex-A9, PRU-ICSS, 3D graphics 491-NFBGA 0 to 90 Product overview: AM4378BZDN80 from Texas Instruments is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-A. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, ARM Cortex-A, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-AM4378BZDN80 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ARM Cortex-A Embedded Microprocessor MPU - 694-AM4378BZDN80 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
ARM Cortex-A Embedded Microprocessor MPU
694-AM4378BZDN80
ARM Cortex-A Embedded Microprocessor MPU 694-AM4378BZDN80
Sitara processor: Arm Cortex-A9, PRU-ICSS, 3D graphics 491-NFBGA 0 to 90 Product overview: AM4378BZDN80 from Texas Instruments is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-A. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, ARM Cortex-A, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-AM4378BZDN80 can be used for catalog matching and distributor lookup.

Sitara processor: Arm Cortex-A9, PRU-ICSS, 3D graphics 491-NFBGA 0 to 90 Product overview: AM4378BZDN80 from Texas Instruments is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-A. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, ARM Cortex-A, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-AM4378BZDN80 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microprocessors - 296-42758-ND - DigiKey
Thief River Falls, MN, United States
Microprocessors
296-42758-ND
Microprocessors 296-42758-ND
ARM® Cortex®-A9 Microprocessor IC Sitara™ 1 Core, 32-Bit 800MHz 491-NFBGA (17x17)

ARM® Cortex®-A9 Microprocessor IC Sitara™ 1 Core, 32-Bit 800MHz 491-NFBGA (17x17)

Buy Now Datasheet
Embedded - Embedded - Microprocessors - AM4378BZDN80 - 1144076-AM4378BZDN80 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - AM4378BZDN80
1144076-AM4378BZDN80
Embedded - Embedded - Microprocessors - AM4378BZDN80 1144076-AM4378BZDN80
Manufacturer: Texas Instruments Win Source Part Number: 1144076-AM4378BZDN80 Series: Sitara Packaging: Tray Operating Temperature Range: 0°C ~ 90°C (TJ) Core Processor: ARM Cortex-A9 Number of Cores/Bus Width: 1 Core, 32-Bit Speed: 800MHz Co-Processors/DSP: Multimedia; NEON SIMD RAM Controllers: LPDDR2, DDR3, DDR3L Graphics Acceleration: Yes Display & Interface Controllers: TSC, WXGA Ethernet: 10/100/1000 Mbps (2) USB: USB 2.0 + PHY (2) Voltage - I/O: 1.8V, 3.3V Security Features: Crypto Accelerator Package: 491-LFBGA Additional Interfaces: CAN, HDQ/1-Wire, I2C, McASP, MMC/SD/SDIO, QSPI, SPI, SD/SDIO, UART Family Name: AM4378 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com RoHS State: Request Verification Manufacturer Package: 491-NFBGA (17x17) Alternative Parts (Cross-Reference): AM4378BZDN100; AM4378BZDNA80; ECCN: 5A992.c Country of Origin: Philippines Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1144076-AM4378BZDN80
Series: Sitara
Packaging: Tray
Operating Temperature Range: 0°C ~ 90°C (TJ)
Core Processor: ARM Cortex-A9
Number of Cores/Bus Width: 1 Core, 32-Bit
Speed: 800MHz
Co-Processors/DSP: Multimedia; NEON SIMD
RAM Controllers: LPDDR2, DDR3, DDR3L
Graphics Acceleration: Yes
Display & Interface Controllers: TSC, WXGA
Ethernet: 10/100/1000 Mbps (2)
USB: USB 2.0 + PHY (2)
Voltage - I/O: 1.8V, 3.3V
Security Features: Crypto Accelerator
Package: 491-LFBGA
Additional Interfaces: CAN, HDQ/1-Wire, I2C, McASP, MMC/SD/SDIO, QSPI, SPI, SD/SDIO, UART
Family Name: AM4378
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
RoHS State: Request Verification
Manufacturer Package: 491-NFBGA (17x17)
Alternative Parts (Cross-Reference): AM4378BZDN100; AM4378BZDNA80;
ECCN: 5A992.c
Country of Origin: Philippines
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Microprocessors - AM4378BZDN80 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
AM4378BZDN80
Microprocessors AM4378BZDN80
ARM® Cortex®-A9 Microprocessor IC Sitara™ 1 Core, 32-Bit 800MHz 491-NFBGA (17x17)

ARM® Cortex®-A9 Microprocessor IC Sitara™ 1 Core, 32-Bit 800MHz 491-NFBGA (17x17)

Buy Now
Embedded - Microprocessors - AM4378BZDN80 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
AM4378BZDN80
Embedded - Microprocessors AM4378BZDN80
MOD ARM CORTEX-A9 491NFBGA

MOD ARM CORTEX-A9 491NFBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microprocessors - AM4378BZDN80 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
AM4378BZDN80
Integrated Circuits (ICs) - Embedded - Microprocessors AM4378BZDN80
IC MPU SITARA 800MHZ 491NFBGA

IC MPU SITARA 800MHZ 491NFBGA

Supplier's Site
MPU Sitara RISC 32-Bit 800MHz 1.8V/3.3V 491-Pin NFBGA - 815-AM4378BZDN80 - Utmel Electronic Limited
Hong Kong, China
MPU Sitara RISC 32-Bit 800MHz 1.8V/3.3V 491-Pin NFBGA
815-AM4378BZDN80
MPU Sitara RISC 32-Bit 800MHz 1.8V/3.3V 491-Pin NFBGA 815-AM4378BZDN80
MPU Sitara RISC 32-Bit 800MHz 1.8V/3.3V 491-Pin NFBGA

MPU Sitara RISC 32-Bit 800MHz 1.8V/3.3V 491-Pin NFBGA

Supplier's Site
Sheung Wan, Hong Kong
Microprocessors - MPU
AM4378BZDN80
Microprocessors - MPU AM4378BZDN80
Microprocessors - MPU Sitara Processor 80Mhz, 0 to 90

Microprocessors - MPU Sitara Processor 80Mhz, 0 to 90

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited VAST STOCK CO., LIMITED
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 694-AM4378BZDN80 296-42758-ND 1144076-AM4378BZDN80 AM4378BZDN80 AM4378BZDN80 AM4378BZDN80 815-AM4378BZDN80 AM4378BZDN80
Product Name ARM Cortex-A Embedded Microprocessor MPU Microprocessors Embedded - Embedded - Microprocessors - AM4378BZDN80 Microprocessors Embedded - Microprocessors Integrated Circuits (ICs) - Embedded - Microprocessors MPU Sitara RISC 32-Bit 800MHz 1.8V/3.3V 491-Pin NFBGA Microprocessors - MPU
Supply Voltage 1.26 1.8V; 3.3V 1.8V, 3.3V 1.26V
Pin Count 491 491 491
Clock Speed 26 MHz 800 MHz 800 MHz 800 MHz
Operating Temperature 0 C (32 F) 0 to 90 C (32 to 194 F) 0 to 90 C (32 to 194 F) 0 to 90 C (32 to 194 F) 0 to 90 C (32 to 194 F) 0 to 90 C (32 to 194 F)
Data Bus 32-Bit 32-Bit 32-Bit; 1 Core, 32-Bit 32-Bit
Unlock Full Specs
to access all available technical data

Similar Products

Microprocessors - AM5706BCBDJEAR - Quarktwin Technology Ltd.
Specs
Data Bus 32-Bit; 1 Core, 32-Bit
Microprocessor Family ARM® Cortex®-A15
Package Type BGA; Other; 538-LFBGA, FCBGA
View Details
2 suppliers
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details