Texas Instruments High-Performance Analog 32-bit 32bit 800MHz Embedded Microprocessor MPU AM4376BZDND80

Description
MPU AM437x RISC 32bit 800MHz 491-Pin NFBGA Product overview: AM4376BZDND80 from Texas Instruments is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32bit, 800MHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 32-bit, 32bit, 800MHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-AM4376BZDND80 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MPU AM437x RISC 32bit 800MHz 491-Pin NFBGA Product overview: AM4376BZDND80 from Texas Instruments is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32bit, 800MHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 32-bit, 32bit, 800MHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-AM4376BZDND80 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
32-bit 32bit 800MHz Embedded Microprocessor MPU - 694-AM4376BZDND80 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 32bit 800MHz Embedded Microprocessor MPU
694-AM4376BZDND80
32-bit 32bit 800MHz Embedded Microprocessor MPU 694-AM4376BZDND80
MPU AM437x RISC 32bit 800MHz 491-Pin NFBGA Product overview: AM4376BZDND80 from Texas Instruments is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32bit, 800MHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 32-bit, 32bit, 800MHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-AM4376BZDND80 can be used for catalog matching and distributor lookup.

MPU AM437x RISC 32bit 800MHz 491-Pin NFBGA Product overview: AM4376BZDND80 from Texas Instruments is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32bit, 800MHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 32-bit, 32bit, 800MHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-AM4376BZDND80 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microprocessors - 296-42752-ND - DigiKey
Thief River Falls, MN, United States
Microprocessors
296-42752-ND
Microprocessors 296-42752-ND
ARM® Cortex®-A9 Microprocessor IC Sitara™ 1 Core, 32-Bit 800MHz 491-NFBGA (17x17)

ARM® Cortex®-A9 Microprocessor IC Sitara™ 1 Core, 32-Bit 800MHz 491-NFBGA (17x17)

Buy Now Datasheet
Embedded - Embedded - Microprocessors - AM4376BZDND80 - 768471-AM4376BZDND80 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - AM4376BZDND80
768471-AM4376BZDND80
Embedded - Embedded - Microprocessors - AM4376BZDND80 768471-AM4376BZDND80
Manufacturer: Texas Instruments Win Source Part Number: 768471-AM4376BZDND80 Series: Sitara Packaging: Tray Operating Temperature Range: -40°C ~ 90°C (TJ) Core Processor: ARM Cortex-A9 Number of Cores/Bus Width: 1 Core, 32-Bit Speed: 800MHz Co-Processors/DSP: Multimedia; NEON SIMD RAM Controllers: LPDDR2, DDR3, DDR3L Graphics Acceleration: No Display & Interface Controllers: TSC, WXGA Ethernet: 10/100/1000 Mbps (2) USB: USB 2.0 + PHY (2) Voltage - I/O: 1.8V, 3.3V Security Features: Crypto Accelerator Package: 491-LFBGA Additional Interfaces: CAN, HDQ/1-Wire, I2C, McASP, MMC/SD/SDIO, QSPI, SPI, SD/SDIO, UART Family Name: AM4376 Categories: Integrated Circuits (ICs) Manufacturer Package: 491-NFBGA (17x17) Alternative Parts (Cross-Reference): AM4376BZDND30; AM4376BZDND100; ECCN: 5A992.c Country of Origin: Philippines Estimated EOL Date: 2029 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 768471-AM4376BZDND80
Series: Sitara
Packaging: Tray
Operating Temperature Range: -40°C ~ 90°C (TJ)
Core Processor: ARM Cortex-A9
Number of Cores/Bus Width: 1 Core, 32-Bit
Speed: 800MHz
Co-Processors/DSP: Multimedia; NEON SIMD
RAM Controllers: LPDDR2, DDR3, DDR3L
Graphics Acceleration: No
Display & Interface Controllers: TSC, WXGA
Ethernet: 10/100/1000 Mbps (2)
USB: USB 2.0 + PHY (2)
Voltage - I/O: 1.8V, 3.3V
Security Features: Crypto Accelerator
Package: 491-LFBGA
Additional Interfaces: CAN, HDQ/1-Wire, I2C, McASP, MMC/SD/SDIO, QSPI, SPI, SD/SDIO, UART
Family Name: AM4376
Categories: Integrated Circuits (ICs)
Manufacturer Package: 491-NFBGA (17x17)
Alternative Parts (Cross-Reference): AM4376BZDND30; AM4376BZDND100;
ECCN: 5A992.c
Country of Origin: Philippines
Estimated EOL Date: 2029
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Embedded - Microprocessors - AM4376BZDND80 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
AM4376BZDND80
Embedded - Microprocessors AM4376BZDND80
MOD ARM CORTEX-A9 491NFBGA

MOD ARM CORTEX-A9 491NFBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microprocessors - AM4376BZDND80 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
AM4376BZDND80
Integrated Circuits (ICs) - Embedded - Microprocessors AM4376BZDND80
IC MPU SITARA 800MHZ 491NFBGA

IC MPU SITARA 800MHZ 491NFBGA

Supplier's Site
Microprocessors - AM4376BZDND80 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
AM4376BZDND80
Microprocessors AM4376BZDND80
ARM® Cortex®-A9 Microprocessor IC Sitara™ 1 Core, 32-Bit 800MHz 491-NFBGA (17x17)

ARM® Cortex®-A9 Microprocessor IC Sitara™ 1 Core, 32-Bit 800MHz 491-NFBGA (17x17)

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 694-AM4376BZDND80 296-42752-ND 768471-AM4376BZDND80 AM4376BZDND80 AM4376BZDND80 AM4376BZDND80
Product Name 32-bit 32bit 800MHz Embedded Microprocessor MPU Microprocessors Embedded - Embedded - Microprocessors - AM4376BZDND80 Embedded - Microprocessors Integrated Circuits (ICs) - Embedded - Microprocessors Microprocessors
Architecture RISC RISC
Supply Voltage 1.26 1.8V; 3.3V 1.8V, 3.3V
Pin Count 491 491
Clock Speed 26 MHz 800 MHz 800 MHz 800 MHz
Operating Temperature -40 C (-40 F) -40 to 90 C (-40 to 194 F) -40 to 90 C (-40 to 194 F) -40 to 90 C (-40 to 194 F) -40 to 90 C (-40 to 194 F)
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microprocessors - AGXD500AAXE0TC - Lingto Electronic Limited
Specs
Microprocessor Family AMD; Geode; AMD Geode™ GX
View Details
Microprocessors - AM5706BCBDJASR - Quarktwin Technology Ltd.
Specs
Data Bus 32-Bit; 1 Core, 32-Bit
Microprocessor Family ARM® Cortex®-A15
Package Type BGA; Other; 538-LFBGA, FCBGA
View Details
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
Microprocessors - ATSAMA5D23A-CN - Quarktwin Technology Ltd.
Microchip Technology, Inc.
Specs
Data Bus 32-Bit; 1 Core, 32-Bit
Microprocessor Family ARM® Cortex®-A5
Package Type BGA; Other; 196-TFBGA, CSBGA
View Details
3 suppliers