Texas Instruments High-Performance Analog Embedded - Embedded - Microprocessors - AM4376BZDN80 AM4376BZDN80

Description
Manufacturer: Texas Instruments Win Source Part Number: 1144074-AM4376BZDN80 Series: Sitara Packaging: Tray Operating Temperature Range: 0°C ~ 90°C (TJ) Core Processor: ARM Cortex-A9 Number of Cores/Bus Width: 1 Core, 32-Bit Speed: 800MHz Co-Processors/DSP: Multimedia; NEON SIMD RAM Controllers: LPDDR2, DDR3, DDR3L Graphics Acceleration: No Display & Interface Controllers: TSC, WXGA Ethernet: 10/100/1000 Mbps (2) USB: USB 2.0 + PHY (2) Voltage - I/O: 1.8V, 3.3V Security Features: Crypto Accelerator Package: 491-LFBGA Additional Interfaces: CAN, HDQ/1-Wire, I2C, McASP, MMC/SD/SDIO, QSPI, SPI, SD/SDIO, UART Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 491-NFBGA (17x17) Alternative Parts (Cross-Reference): AM4376BZDN100; AM4376BZDN80; AM4376BZDNA100; Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1144074-AM4376BZDN80 Series: Sitara Packaging: Tray Operating Temperature Range: 0°C ~ 90°C (TJ) Core Processor: ARM Cortex-A9 Number of Cores/Bus Width: 1 Core, 32-Bit Speed: 800MHz Co-Processors/DSP: Multimedia; NEON SIMD RAM Controllers: LPDDR2, DDR3, DDR3L Graphics Acceleration: No Display & Interface Controllers: TSC, WXGA Ethernet: 10/100/1000 Mbps (2) USB: USB 2.0 + PHY (2) Voltage - I/O: 1.8V, 3.3V Security Features: Crypto Accelerator Package: 491-LFBGA Additional Interfaces: CAN, HDQ/1-Wire, I2C, McASP, MMC/SD/SDIO, QSPI, SPI, SD/SDIO, UART Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 491-NFBGA (17x17) Alternative Parts (Cross-Reference): AM4376BZDN100; AM4376BZDN80; AM4376BZDNA100; Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microprocessors - AM4376BZDN80 - 1144074-AM4376BZDN80 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - AM4376BZDN80
1144074-AM4376BZDN80
Embedded - Embedded - Microprocessors - AM4376BZDN80 1144074-AM4376BZDN80
Manufacturer: Texas Instruments Win Source Part Number: 1144074-AM4376BZDN80 Series: Sitara Packaging: Tray Operating Temperature Range: 0°C ~ 90°C (TJ) Core Processor: ARM Cortex-A9 Number of Cores/Bus Width: 1 Core, 32-Bit Speed: 800MHz Co-Processors/DSP: Multimedia; NEON SIMD RAM Controllers: LPDDR2, DDR3, DDR3L Graphics Acceleration: No Display & Interface Controllers: TSC, WXGA Ethernet: 10/100/1000 Mbps (2) USB: USB 2.0 + PHY (2) Voltage - I/O: 1.8V, 3.3V Security Features: Crypto Accelerator Package: 491-LFBGA Additional Interfaces: CAN, HDQ/1-Wire, I2C, McASP, MMC/SD/SDIO, QSPI, SPI, SD/SDIO, UART Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 491-NFBGA (17x17) Alternative Parts (Cross-Reference): AM4376BZDN100; AM4376BZDN80; AM4376BZDNA100; Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1144074-AM4376BZDN80
Series: Sitara
Packaging: Tray
Operating Temperature Range: 0°C ~ 90°C (TJ)
Core Processor: ARM Cortex-A9
Number of Cores/Bus Width: 1 Core, 32-Bit
Speed: 800MHz
Co-Processors/DSP: Multimedia; NEON SIMD
RAM Controllers: LPDDR2, DDR3, DDR3L
Graphics Acceleration: No
Display & Interface Controllers: TSC, WXGA
Ethernet: 10/100/1000 Mbps (2)
USB: USB 2.0 + PHY (2)
Voltage - I/O: 1.8V, 3.3V
Security Features: Crypto Accelerator
Package: 491-LFBGA
Additional Interfaces: CAN, HDQ/1-Wire, I2C, McASP, MMC/SD/SDIO, QSPI, SPI, SD/SDIO, UART
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 491-NFBGA (17x17)
Alternative Parts (Cross-Reference): AM4376BZDN100; AM4376BZDN80; AM4376BZDNA100;
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Microprocessors - 296-42748-ND - DigiKey
Thief River Falls, MN, United States
Microprocessors
296-42748-ND
Microprocessors 296-42748-ND
ARM® Cortex®-A9 Microprocessor IC Sitara™ 1 Core, 32-Bit 800MHz 491-NFBGA (17x17)

ARM® Cortex®-A9 Microprocessor IC Sitara™ 1 Core, 32-Bit 800MHz 491-NFBGA (17x17)

Buy Now Datasheet
ARM Cortex-A Embedded Microprocessor MPU - 694-AM4376BZDN80 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
ARM Cortex-A Embedded Microprocessor MPU
694-AM4376BZDN80
ARM Cortex-A Embedded Microprocessor MPU 694-AM4376BZDN80
Sitara processor: Arm Cortex-A9, PRU-ICSS 491-NFBGA 0 to 90 Product overview: AM4376BZDN80 from Texas Instruments is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-A. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, ARM Cortex-A, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-AM4376BZDN80 can be used for catalog matching and distributor lookup.

Sitara processor: Arm Cortex-A9, PRU-ICSS 491-NFBGA 0 to 90 Product overview: AM4376BZDN80 from Texas Instruments is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-A. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, ARM Cortex-A, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-AM4376BZDN80 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Microprocessors - MPU
AM4376BZDN80
Microprocessors - MPU AM4376BZDN80
Microprocessors - MPU Sitara Processor 80Mhz, 0 to 90

Microprocessors - MPU Sitara Processor 80Mhz, 0 to 90

Buy Now Datasheet
Microprocessors - AM4376BZDN80 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
AM4376BZDN80
Microprocessors AM4376BZDN80
ARM® Cortex®-A9 Microprocessor IC Sitara™ 1 Core, 32-Bit 800MHz 491-NFBGA (17x17)

ARM® Cortex®-A9 Microprocessor IC Sitara™ 1 Core, 32-Bit 800MHz 491-NFBGA (17x17)

Buy Now
Embedded - Microprocessors - AM4376BZDN80 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
AM4376BZDN80
Embedded - Microprocessors AM4376BZDN80
MOD ARM CORTEX-A9 491NFBGA

MOD ARM CORTEX-A9 491NFBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microprocessors - AM4376BZDN80 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
AM4376BZDN80
Integrated Circuits (ICs) - Embedded - Microprocessors AM4376BZDN80
IC MPU SITARA 800MHZ 491NFBGA

IC MPU SITARA 800MHZ 491NFBGA

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 1144074-AM4376BZDN80 296-42748-ND 694-AM4376BZDN80 AM4376BZDN80 AM4376BZDN80 AM4376BZDN80 AM4376BZDN80
Product Name Embedded - Embedded - Microprocessors - AM4376BZDN80 Microprocessors ARM Cortex-A Embedded Microprocessor MPU Microprocessors - MPU Microprocessors Embedded - Microprocessors Integrated Circuits (ICs) - Embedded - Microprocessors
Data Bus 32-Bit 32-Bit 32-Bit; 1 Core, 32-Bit
Supply Voltage 1.8V, 3.3V 1.8V; 3.3V 1.26
Operating Temperature 0 to 90 C (32 to 194 F) 0 to 90 C (32 to 194 F) 0 C (32 F) 0 to 90 C (32 to 194 F) 0 to 90 C (32 to 194 F)
Microprocessor Family ARM; ARM® Cortex®-A9 ARM® Cortex®-A9 ARM; ARM® Cortex®-A9 ARM; ARMR CortexR-A9
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microprocessors - BXC80557E2140 - Lingto Electronic Limited
Specs
Architecture RISC
View Details
DMVA3 DaVinci Digital Media Processor - DMVA3AAAR - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; FCBGA
View Details
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
Microcontroller, Microprocessor, FPGA, SOM Modules - 150-ATSAMA5D27-WLSOM1-ND - DigiKey
Specs
Microprocessor Family ARM; ARM® Cortex®-A5
Clock Speed 500 MHz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details