Texas Instruments High-Performance Analog ARM Cortex-A Embedded Microprocessor MPU AM4372BZDN60

Description
Sitara processor: Arm Cortex-A9 491-NFBGA 0 to 90 Product overview: AM4372BZDN60 from Texas Instruments is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-A. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, ARM Cortex-A, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-AM4372BZDN60 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Sitara processor: Arm Cortex-A9 491-NFBGA 0 to 90 Product overview: AM4372BZDN60 from Texas Instruments is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-A. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, ARM Cortex-A, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-AM4372BZDN60 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ARM Cortex-A Embedded Microprocessor MPU - 694-AM4372BZDN60 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
ARM Cortex-A Embedded Microprocessor MPU
694-AM4372BZDN60
ARM Cortex-A Embedded Microprocessor MPU 694-AM4372BZDN60
Sitara processor: Arm Cortex-A9 491-NFBGA 0 to 90 Product overview: AM4372BZDN60 from Texas Instruments is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-A. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, ARM Cortex-A, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-AM4372BZDN60 can be used for catalog matching and distributor lookup.

Sitara processor: Arm Cortex-A9 491-NFBGA 0 to 90 Product overview: AM4372BZDN60 from Texas Instruments is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-A. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, ARM Cortex-A, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-AM4372BZDN60 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microprocessors - AM4372BZDN60 - 768463-AM4372BZDN60 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - AM4372BZDN60
768463-AM4372BZDN60
Embedded - Embedded - Microprocessors - AM4372BZDN60 768463-AM4372BZDN60
Manufacturer: Texas Instruments Win Source Part Number: 768463-AM4372BZDN60 Series: Sitara Operating Temperature Range: 0°C ~ 90°C (TJ) Core Processor: ARM Cortex-A9 Number of Cores/Bus Width: 1 Core, 32-Bit Speed: 600MHz Co-Processors/DSP: Multimedia; NEON SIMD RAM Controllers: LPDDR2, DDR3, DDR3L Graphics Acceleration: No Display & Interface Controllers: TSC, WXGA Ethernet: 10/100/1000 Mbps (2) USB: USB 2.0 + PHY (2) Voltage - I/O: 1.8V, 3.3V Security Features: Crypto Accelerator Additional Interfaces: CAN, HDQ/1-Wire, I2C, McASP, MMC/SD/SDIO, QSPI, SPI, SD/SDIO, UART Family Name: AM4372 Categories: Integrated Circuits (ICs) Alternative Parts (Cross-Reference): AM4372BZDN80; AM4372BZDN80S; AM4372BZDNA60; ECCN: 5A992.c Country of Origin: Philippines Estimated EOL Date: 2029 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 768463-AM4372BZDN60
Series: Sitara
Operating Temperature Range: 0°C ~ 90°C (TJ)
Core Processor: ARM Cortex-A9
Number of Cores/Bus Width: 1 Core, 32-Bit
Speed: 600MHz
Co-Processors/DSP: Multimedia; NEON SIMD
RAM Controllers: LPDDR2, DDR3, DDR3L
Graphics Acceleration: No
Display & Interface Controllers: TSC, WXGA
Ethernet: 10/100/1000 Mbps (2)
USB: USB 2.0 + PHY (2)
Voltage - I/O: 1.8V, 3.3V
Security Features: Crypto Accelerator
Additional Interfaces: CAN, HDQ/1-Wire, I2C, McASP, MMC/SD/SDIO, QSPI, SPI, SD/SDIO, UART
Family Name: AM4372
Categories: Integrated Circuits (ICs)
Alternative Parts (Cross-Reference): AM4372BZDN80; AM4372BZDN80S; AM4372BZDNA60;
ECCN: 5A992.c
Country of Origin: Philippines
Estimated EOL Date: 2029
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited

Buy Now
Microprocessors - AM4372BZDN60-ND - DigiKey
Thief River Falls, MN, United States
Microprocessors
AM4372BZDN60-ND
Microprocessors AM4372BZDN60-ND
ARM® Cortex®-A9 Microprocessor IC Sitara™ 1 Core, 32-Bit 600MHz 491-NFBGA (17x17)

ARM® Cortex®-A9 Microprocessor IC Sitara™ 1 Core, 32-Bit 600MHz 491-NFBGA (17x17)

Buy Now Datasheet
Embedded - Microprocessors - AM4372BZDN60 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
AM4372BZDN60
Embedded - Microprocessors AM4372BZDN60
SITARA CORTEX-A9 PROCESSOR

SITARA CORTEX-A9 PROCESSOR

Supplier's Site Datasheet
Microprocessors - AM4372BZDN60 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
AM4372BZDN60
Microprocessors AM4372BZDN60
ARM® Cortex®-A9 Microprocessor IC Sitara™ 1 Core, 32-Bit 600MHz 491-NFBGA (17x17)

ARM® Cortex®-A9 Microprocessor IC Sitara™ 1 Core, 32-Bit 600MHz 491-NFBGA (17x17)

Buy Now
Integrated Circuits (ICs) - Embedded - Microprocessors - AM4372BZDN60 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
AM4372BZDN60
Integrated Circuits (ICs) - Embedded - Microprocessors AM4372BZDN60
IC MPU SITARA 600MHZ 491NFBGA

IC MPU SITARA 600MHZ 491NFBGA

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 694-AM4372BZDN60 768463-AM4372BZDN60 AM4372BZDN60-ND AM4372BZDN60 AM4372BZDN60 AM4372BZDN60
Product Name ARM Cortex-A Embedded Microprocessor MPU Embedded - Embedded - Microprocessors - AM4372BZDN60 Microprocessors Embedded - Microprocessors Microprocessors Integrated Circuits (ICs) - Embedded - Microprocessors
Supply Voltage 1.1 1.8V, 3.3V 1.8V; 3.3V
Clock Speed 26 MHz 600 MHz 600 MHz 600 MHz
Operating Temperature 0 C (32 F) 0 to 90 C (32 to 194 F) 0 to 90 C (32 to 194 F) 0 to 90 C (32 to 194 F) 0 to 90 C (32 to 194 F)
Architecture RISC
Data Bus 32-Bit 32-Bit 32-Bit; 1 Core, 32-Bit
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microprocessors - 3206K0424 - Lingto Electronic Limited
Specs
Microprocessor Family PowerPC; PowerPC
View Details
DM3730 Digital Media Processor - DM3730CBCA - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V
Package Type Other; FCBGA,POP-FCBGA
View Details
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
Microprocessors - AT91SAM9G15-CU-999TR-ND - DigiKey
Microchip Technology, Inc.
Specs
Data Bus 32-Bit
Microprocessor Family ARM; ARM926EJ-S
Supply Voltage 1.8V; 3.3V
View Details
4 suppliers