Texas Instruments High-Performance Analog Embedded Microprocessor MPU AM3894BCYGA120

Description
RISC PROCESSOR Product overview: AM3894BCYGA120 from Texas Instruments is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-AM3894BCYGA120 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RISC PROCESSOR Product overview: AM3894BCYGA120 from Texas Instruments is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-AM3894BCYGA120 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded Microprocessor MPU - 694-AM3894BCYGA120 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Embedded Microprocessor MPU
694-AM3894BCYGA120
Embedded Microprocessor MPU 694-AM3894BCYGA120
RISC PROCESSOR Product overview: AM3894BCYGA120 from Texas Instruments is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-AM3894BCYGA120 can be used for catalog matching and distributor lookup.

RISC PROCESSOR Product overview: AM3894BCYGA120 from Texas Instruments is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-AM3894BCYGA120 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microprocessors - 1225487-AM3894BCYGA120 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microprocessors
1225487-AM3894BCYGA120
Integrated Circuits (ICs) - Embedded - Microprocessors 1225487-AM3894BCYGA120
Win Source Part Number: 1225487-AM3894BCYGA1 20 Category: Integrated Circuits (ICs)>Embedded - Microprocessors Series: Sitara™ Core Processor: ARM® Cortex®-A8 Number of Cores/Bus Width: 1 Core, 32-Bit Speed: 1.2GHz Co-Processors/DSP: Multimedia; NEON™ SIMD RAM Controllers: DDR2, DDR3 Graphics Acceleration: Yes Display & Interface Controllers: HDMI, HDVPSS Ethernet: 10/100/1000Mbps (2) SATA: SATA 3Gbps (1) USB: USB 2.0 + PHY (2) Voltage - I/O: 1.8V, 3.3V Package: Tray Additional Interfaces: I2C, McASP, McBSP, SPI, SD/SDIO, UART Standard Package: 44 Package / Case: 1031-BFBGA, FCBGA Supplier Device Package: 1031-FCBGA (25x25) Temperature Range - Operating: -40°C ~ 105°C (TJ) ECCN: 5A002A1 TI Fake Threat In the Open Market: 72 pct. MSL Level: 4 (72 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Texas Instruments Base Product Number: AM3894 Product Status: Obsolete

Win Source Part Number: 1225487-AM3894BCYGA120
Category: Integrated Circuits (ICs)>Embedded - Microprocessors
Series: Sitara™
Core Processor: ARM® Cortex®-A8
Number of Cores/Bus Width: 1 Core, 32-Bit
Speed: 1.2GHz
Co-Processors/DSP: Multimedia; NEON™ SIMD
RAM Controllers: DDR2, DDR3
Graphics Acceleration: Yes
Display & Interface Controllers: HDMI, HDVPSS
Ethernet: 10/100/1000Mbps (2)
SATA: SATA 3Gbps (1)
USB: USB 2.0 + PHY (2)
Voltage - I/O: 1.8V, 3.3V
Package: Tray
Additional Interfaces: I2C, McASP, McBSP, SPI, SD/SDIO, UART
Standard Package: 44
Package / Case: 1031-BFBGA, FCBGA
Supplier Device Package: 1031-FCBGA (25x25)
Temperature Range - Operating: -40°C ~ 105°C (TJ)
ECCN: 5A002A1 TI
Fake Threat In the Open Market: 72 pct.
MSL Level: 4 (72 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Texas Instruments
Base Product Number: AM3894
Product Status: Obsolete

Buy Now Datasheet
Microprocessors - AM3894BCYGA120-ND - DigiKey
Thief River Falls, MN, United States
Microprocessors
AM3894BCYGA120-ND
Microprocessors AM3894BCYGA120-ND
ARM® Cortex®-A8 Microprocessor IC Sitara™ 1 Core, 32-Bit 1.2GHz 1031-FCBGA (25x25)

ARM® Cortex®-A8 Microprocessor IC Sitara™ 1 Core, 32-Bit 1.2GHz 1031-FCBGA (25x25)

Buy Now Datasheet
Microprocessors - AM3894BCYGA120 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
AM3894BCYGA120
Microprocessors AM3894BCYGA120
ARM® Cortex®-A8 Microprocessor IC Sitara™ 1 Core, 32-Bit 1.2GHz 1031-FCBGA (25x25)

ARM® Cortex®-A8 Microprocessor IC Sitara™ 1 Core, 32-Bit 1.2GHz 1031-FCBGA (25x25)

Buy Now
Integrated Circuits (ICs) - Embedded - Microprocessors - AM3894BCYGA120 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
AM3894BCYGA120
Integrated Circuits (ICs) - Embedded - Microprocessors AM3894BCYGA120
IC MPU SITARA 1.2GHZ 1031FCBGA

IC MPU SITARA 1.2GHZ 1031FCBGA

Supplier's Site
Embedded - Microprocessors - AM3894BCYGA120 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
AM3894BCYGA120
Embedded - Microprocessors AM3894BCYGA120
IC MPU SITARA 1.2GHZ 1031FCBGA

IC MPU SITARA 1.2GHZ 1031FCBGA

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 694-AM3894BCYGA120 1225487-AM3894BCYGA120 AM3894BCYGA120-ND AM3894BCYGA120 AM3894BCYGA120 AM3894BCYGA120
Product Name Embedded Microprocessor MPU Integrated Circuits (ICs) - Embedded - Microprocessors Microprocessors Microprocessors Integrated Circuits (ICs) - Embedded - Microprocessors Embedded - Microprocessors
Architecture RISC
Package Type Other; FCBGA Other; 1031-BFBGA, FCBGA BGA; Other; 1031-BFBGA, FCBGA
Operating Temperature -40 C (-40 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Data Bus 32-Bit 32-Bit 32-Bit; 1 Core, 32-Bit
Supply Voltage 1.8V, 3.3V 1.8V; 3.3V
Unlock Full Specs
to access all available technical data

Similar Products

AM1802 Sitara Processor - AM1802EZWTD3 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; NFBGA
View Details
9 suppliers
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details