Texas Instruments High-Performance Analog Microprocessors AM3894BCYG150

Description
ARM® Cortex®-A8 Microprocessor IC Sitara™ 1 Core, 32-Bit 1.5GHz 1031-FCBGA (25x25)
Request a Quote Datasheet
Description
ARM® Cortex®-A8 Microprocessor IC Sitara™ 1 Core, 32-Bit 1.5GHz 1031-FCBGA (25x25)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microprocessors - 296-30467-ND - DigiKey
Thief River Falls, MN, United States
Microprocessors
296-30467-ND
Microprocessors 296-30467-ND
ARM® Cortex®-A8 Microprocessor IC Sitara™ 1 Core, 32-Bit 1.5GHz 1031-FCBGA (25x25)

ARM® Cortex®-A8 Microprocessor IC Sitara™ 1 Core, 32-Bit 1.5GHz 1031-FCBGA (25x25)

Buy Now Datasheet
Embedded - Embedded - Microprocessors - AM3894BCYG150 - 911363-AM3894BCYG150 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - AM3894BCYG150
911363-AM3894BCYG150
Embedded - Embedded - Microprocessors - AM3894BCYG150 911363-AM3894BCYG150
Manufacturer: Texas Instruments Win Source Part Number: 911363-AM3894BCYG150 Series: Sitara™ Operating Temperature Range: 0°C ~ 95°C (TJ) Features: ARM® Cortex®-A8 Microprocessor IC series 1 Core, 32-Bit 1.5GHz 1031-FCBGA (25x25) Core Processor: ARM® Cortex®-A8 Speed: 1.5GHz Package: Tray Package: 1031-BFBGA, FCBGA Part Status: Obsolete Family Name: AM3894 Categories: Integrated Circuits (ICs) Case / Package: 1031-FCBGA (25x25) ECCN: 5A002A1 TI Popularity: High Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Balance Quantity per package: 44 MSL Level: 4 (72 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001

Manufacturer: Texas Instruments
Win Source Part Number: 911363-AM3894BCYG150
Series: Sitara™
Operating Temperature Range: 0°C ~ 95°C (TJ)
Features: ARM® Cortex®-A8 Microprocessor IC series 1 Core, 32-Bit 1.5GHz 1031-FCBGA (25x25)
Core Processor: ARM® Cortex®-A8
Speed: 1.5GHz
Package: Tray
Package: 1031-BFBGA, FCBGA
Part Status: Obsolete
Family Name: AM3894
Categories: Integrated Circuits (ICs)
Case / Package: 1031-FCBGA (25x25)
ECCN: 5A002A1 TI
Popularity: High
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Balance
Quantity per package: 44
MSL Level: 4 (72 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001

Buy Now Datasheet
Embedded Microprocessor MPU - 694-AM3894BCYG150 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Embedded Microprocessor MPU
694-AM3894BCYG150
Embedded Microprocessor MPU 694-AM3894BCYG150
Microprocessors - MPU Sitara ARM Microproc Product overview: AM3894BCYG150 from Texas Instruments is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-AM3894BCYG150 can be used for catalog matching and distributor lookup.

Microprocessors - MPU Sitara ARM Microproc Product overview: AM3894BCYG150 from Texas Instruments is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-AM3894BCYG150 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microprocessors - AM3894BCYG150 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
AM3894BCYG150
Microprocessors AM3894BCYG150
ARM® Cortex®-A8 Microprocessor IC Sitara™ 1 Core, 32-Bit 1.5GHz 1031-FCBGA (25x25)

ARM® Cortex®-A8 Microprocessor IC Sitara™ 1 Core, 32-Bit 1.5GHz 1031-FCBGA (25x25)

Buy Now
Integrated Circuits (ICs) - Embedded - Microprocessors - AM3894BCYG150 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
AM3894BCYG150
Integrated Circuits (ICs) - Embedded - Microprocessors AM3894BCYG150
IC MPU SITARA 1.5GHZ 1031FCBGA

IC MPU SITARA 1.5GHZ 1031FCBGA

Supplier's Site
Embedded - Microprocessors - AM3894BCYG150 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
AM3894BCYG150
Embedded - Microprocessors AM3894BCYG150
IC MPU SITARA 1.5GHZ 1031FCBGA

IC MPU SITARA 1.5GHZ 1031FCBGA

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 296-30467-ND 911363-AM3894BCYG150 694-AM3894BCYG150 AM3894BCYG150 AM3894BCYG150 AM3894BCYG150
Product Name Microprocessors Embedded - Embedded - Microprocessors - AM3894BCYG150 Embedded Microprocessor MPU Microprocessors Integrated Circuits (ICs) - Embedded - Microprocessors Embedded - Microprocessors
Data Bus 32-Bit 32-Bit; 1 Core, 32-Bit
Microprocessor Family ARM; ARM® Cortex®-A8 ARM® Cortex®-A8 ARM; ARMR CortexR-A8 ARM; ARM® Cortex®-A8
Supply Voltage 1.8V; 3.3V
Package Type Other; 1031-BFBGA, FCBGA Other; 1031-FCBGA (25x25) Other; FCBGA BGA; Other; 1031-BFBGA, FCBGA
Unlock Full Specs
to access all available technical data

Similar Products

DM3730 Digital Media Processor - DM3730CBPD100 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V
Package Type Other; FCBGA,POP-FCBGA
View Details
2 suppliers
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
Legacy Power Architecture™ Microprocessors (PowerQUICC ® ) -  - Teledyne e2v Semiconductors
Specs
Microprocessor Family , PowerPC
Package Type Other; 360
Clock Speed 400 MHz
View Details