Texas Instruments High-Performance Analog Microprocessors AM3892BCYG120

Description
ARM® Cortex®-A8 Microprocessor IC Sitara™ 1 Core, 32-Bit 1.2GHz 1031-FCBGA (25x25)
Request a Quote Datasheet
Description
ARM® Cortex®-A8 Microprocessor IC Sitara™ 1 Core, 32-Bit 1.2GHz 1031-FCBGA (25x25)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microprocessors - AM3892BCYG120-ND - DigiKey
Thief River Falls, MN, United States
Microprocessors
AM3892BCYG120-ND
Microprocessors AM3892BCYG120-ND
ARM® Cortex®-A8 Microprocessor IC Sitara™ 1 Core, 32-Bit 1.2GHz 1031-FCBGA (25x25)

ARM® Cortex®-A8 Microprocessor IC Sitara™ 1 Core, 32-Bit 1.2GHz 1031-FCBGA (25x25)

Buy Now Datasheet
32-bit 1200MHz Embedded Microprocessor MPU - 694-AM3892BCYG120 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 1200MHz Embedded Microprocessor MPU
694-AM3892BCYG120
32-bit 1200MHz Embedded Microprocessor MPU 694-AM3892BCYG120
32-BIT, 1200MHz, RISC PROCESSOR, PBGA1031, 25 X 25 MM, 0.65 MM PITCH, GREEN, PLASTIC, FCBGA-1031 Product overview: AM3892BCYG120 from Texas Instruments is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 1200MHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 32-bit, 1200MHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-AM3892BCYG120 can be used for catalog matching and distributor lookup.

32-BIT, 1200MHz, RISC PROCESSOR, PBGA1031, 25 X 25 MM, 0.65 MM PITCH, GREEN, PLASTIC, FCBGA-1031 Product overview: AM3892BCYG120 from Texas Instruments is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 1200MHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 32-bit, 1200MHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-AM3892BCYG120 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microprocessors - 1030331-AM3892BCYG120 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microprocessors
1030331-AM3892BCYG120
Integrated Circuits (ICs) - Embedded - Microprocessors 1030331-AM3892BCYG120
Win Source Part Number: 1030331-AM3892BCYG12 0 Category: Integrated Circuits (ICs)>Embedded - Microprocessors Series: Sitara™ Core Processor: ARM® Cortex®-A8 Number of Cores/Bus Width: 1 Core, 32-Bit Speed: 1.2GHz Co-Processors/DSP: Multimedia; NEON™ SIMD RAM Controllers: DDR2, DDR3 Graphics Acceleration: Yes Display & Interface Controllers: HDMI, HDVPSS Ethernet: 10/100/1000Mbps (2) SATA: SATA 3Gbps (1) USB: USB 2.0 + PHY (2) Voltage - I/O: 1.8V, 3.3V Package: Tray Additional Interfaces: I2C, McASP, McBSP, SPI, SD/SDIO, UART Standard Package: 1 Package / Case: 1031-BFBGA, FCBGA Supplier Device Package: 1031-FCBGA (25x25) Temperature Range - Operating: 0°C ~ 95°C (TJ) Alternative Parts (Cross-Reference): AM3894CCYG120; AM3894CCYGA120; AM3894ACYG120; ECCN: 5A002A1 TI Fake Threat In the Open Market: 48 pct. MSL Level: 4 (72 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Texas Instruments Base Product Number: AM3892 Product Status: Obsolete

Win Source Part Number: 1030331-AM3892BCYG120
Category: Integrated Circuits (ICs)>Embedded - Microprocessors
Series: Sitara™
Core Processor: ARM® Cortex®-A8
Number of Cores/Bus Width: 1 Core, 32-Bit
Speed: 1.2GHz
Co-Processors/DSP: Multimedia; NEON™ SIMD
RAM Controllers: DDR2, DDR3
Graphics Acceleration: Yes
Display & Interface Controllers: HDMI, HDVPSS
Ethernet: 10/100/1000Mbps (2)
SATA: SATA 3Gbps (1)
USB: USB 2.0 + PHY (2)
Voltage - I/O: 1.8V, 3.3V
Package: Tray
Additional Interfaces: I2C, McASP, McBSP, SPI, SD/SDIO, UART
Standard Package: 1
Package / Case: 1031-BFBGA, FCBGA
Supplier Device Package: 1031-FCBGA (25x25)
Temperature Range - Operating: 0°C ~ 95°C (TJ)
Alternative Parts (Cross-Reference): AM3894CCYG120; AM3894CCYGA120; AM3894ACYG120;
ECCN: 5A002A1 TI
Fake Threat In the Open Market: 48 pct.
MSL Level: 4 (72 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Texas Instruments
Base Product Number: AM3892
Product Status: Obsolete

Buy Now Datasheet
Microprocessors - AM3892BCYG120 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
AM3892BCYG120
Microprocessors AM3892BCYG120
ARM® Cortex®-A8 Microprocessor IC Sitara™ 1 Core, 32-Bit 1.2GHz 1031-FCBGA (25x25)

ARM® Cortex®-A8 Microprocessor IC Sitara™ 1 Core, 32-Bit 1.2GHz 1031-FCBGA (25x25)

Buy Now
Embedded - Microprocessors - AM3892BCYG120 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
AM3892BCYG120
Embedded - Microprocessors AM3892BCYG120
IC MPU SITARA 1.2GHZ 1031FCBGA

IC MPU SITARA 1.2GHZ 1031FCBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microprocessors - AM3892BCYG120 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
AM3892BCYG120
Integrated Circuits (ICs) - Embedded - Microprocessors AM3892BCYG120
IC MPU SITARA 1.2GHZ 1031FCBGA

IC MPU SITARA 1.2GHZ 1031FCBGA

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number AM3892BCYG120-ND 694-AM3892BCYG120 1030331-AM3892BCYG120 AM3892BCYG120 AM3892BCYG120 AM3892BCYG120
Product Name Microprocessors 32-bit 1200MHz Embedded Microprocessor MPU Integrated Circuits (ICs) - Embedded - Microprocessors Microprocessors Embedded - Microprocessors Integrated Circuits (ICs) - Embedded - Microprocessors
Data Bus 32-Bit 32-Bit 32-Bit 32-Bit; 1 Core, 32-Bit
Microprocessor Family ARM; ARM® Cortex®-A8 ARM® Cortex®-A8 ARM; ARM® Cortex®-A8 ARM; ARMR CortexR-A8
Supply Voltage 1.8V; 3.3V 1.8V, 3.3V
Package Type Other; 1031-BFBGA, FCBGA Other; FCBGA BGA; Other; 1031-BFBGA, FCBGA
Pin Count 1031
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microprocessors - AGXD466AAXD0TD - Lingto Electronic Limited
Specs
Microprocessor Family AMD; Geode; AMD Geode™ GX
View Details
Integrated Circuits (ICs) - Embedded - Microprocessors - DRA745BLGABCQ1 - Shenzhen Shengyu Electronics Technology Limited
Specs
Microprocessor Family ARM; ARMR CortexR-A15
Clock Speed 1176 MHz
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details
Embedded - Embedded - Microprocessors - MA330024 - 1009483-MA330024 - Win Source Electronics
Specs
Package Type Other; Module
Pin Count 100
View Details