Texas Instruments High-Performance Analog Microprocessors AM3517AZERAC

Description
ARM® Cortex®-A8 Microprocessor IC Sitara™ 1 Core, 32-Bit 600MHz 484-BGA (23x23)
Request a Quote Datasheet
Description
ARM® Cortex®-A8 Microprocessor IC Sitara™ 1 Core, 32-Bit 600MHz 484-BGA (23x23)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microprocessors - AM3517AZERAC-ND - DigiKey
Thief River Falls, MN, United States
Microprocessors
AM3517AZERAC-ND
Microprocessors AM3517AZERAC-ND
ARM® Cortex®-A8 Microprocessor IC Sitara™ 1 Core, 32-Bit 600MHz 484-BGA (23x23)

ARM® Cortex®-A8 Microprocessor IC Sitara™ 1 Core, 32-Bit 600MHz 484-BGA (23x23)

Buy Now Datasheet
16-bit 600MHz BGA Embedded Microprocessor MPU - 694-AM3517AZERAC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 600MHz BGA Embedded Microprocessor MPU
694-AM3517AZERAC
16-bit 600MHz BGA Embedded Microprocessor MPU 694-AM3517AZERAC
16-BIT, 600MHz, RISC PROCESSOR, PBGA484, 23 MM X 23 MM, 1 MM PITCH, GREEN, PLASTIC, BGA-484 Product overview: AM3517AZERAC from Texas Instruments is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 600MHz, BGA. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 16-bit, 600MHz, BGA, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-AM3517AZERAC can be used for catalog matching and distributor lookup.

16-BIT, 600MHz, RISC PROCESSOR, PBGA484, 23 MM X 23 MM, 1 MM PITCH, GREEN, PLASTIC, BGA-484 Product overview: AM3517AZERAC from Texas Instruments is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 600MHz, BGA. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 16-bit, 600MHz, BGA, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-AM3517AZERAC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microprocessors - AM3517AZERAC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
AM3517AZERAC
Microprocessors AM3517AZERAC
ARM® Cortex®-A8 Microprocessor IC Sitara™ 1 Core, 32-Bit 600MHz 484-BGA (23x23)

ARM® Cortex®-A8 Microprocessor IC Sitara™ 1 Core, 32-Bit 600MHz 484-BGA (23x23)

Buy Now
Integrated Circuits (ICs) - Embedded - Microprocessors - AM3517AZERAC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
AM3517AZERAC
Integrated Circuits (ICs) - Embedded - Microprocessors AM3517AZERAC
IC MPU SITARA 600MHZ 484BGA

IC MPU SITARA 600MHZ 484BGA

Supplier's Site
Embedded - Microprocessors - AM3517AZERAC - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
AM3517AZERAC
Embedded - Microprocessors AM3517AZERAC
IC MPU SITARA 600MHZ 484BGA

IC MPU SITARA 600MHZ 484BGA

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number AM3517AZERAC-ND 694-AM3517AZERAC AM3517AZERAC AM3517AZERAC AM3517AZERAC
Product Name Microprocessors 16-bit 600MHz BGA Embedded Microprocessor MPU Microprocessors Integrated Circuits (ICs) - Embedded - Microprocessors Embedded - Microprocessors
Data Bus 32-Bit 16-Bit 32-Bit; 1 Core, 32-Bit
Microprocessor Family ARM; ARM® Cortex®-A8 ARM® Cortex®-A8 ARM; ARMR CortexR-A8 ARM; ARM® Cortex®-A8
Supply Voltage 1.8V; 3.3V 1.8V
Package Type Other; 484-BBGA Exposed Pad Other; BGA BGA; Other; 484-BBGA Exposed Pad
Pin Count 484
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Embedded - Microprocessors - DRA716BGGCBDQ1 - Acme Chip Technology Co., Limited
Specs
Microprocessor Family ARM; ARMR CortexR-A15
Package Type Other; 538-LFBGA, FCBGA
Clock Speed 400 MHz
View Details
2 suppliers
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
Microprocessors - ATSAMA5D41B-CURCT-ND - DigiKey
Microchip Technology, Inc.
Specs
Data Bus 32-Bit
Microprocessor Family ARM; ARM® Cortex®-A5
Supply Voltage 1.2V; 1.8V; 3.3V
View Details
5 suppliers