ARM® Cortex®-A5 Microprocessor IC SAMA5D2 1 Core, 32-Bit 500MHz 289-LFBGA (14x14)
CORTEX-A5 MPU 1GBIT LPDDR2 BGA I
ARM® Cortex®-A5 Microprocessor IC SAMA5D2 1 Core, 32-Bit 500MHz 289-LFBGA (14x14)
IC MPU SAMA5D2 500MHZ 289LFBGA
Microprocessors - MPU CORTEX-A5 MPU,1GBIT LPDDR2,BGA,IND TEMP,PCI
| DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) |
| Product Number | ATSAMA5D28C-LD1G-CU-ND | ATSAMA5D28C-LD1G-CU | ATSAMA5D28C-LD1G-CU | ATSAMA5D28C-LD1G-CU | ATSAMA5D28C-LD1G-CU |
| Product Name | Microprocessors | Embedded - Microprocessors | Microprocessors | Integrated Circuits (ICs) - Embedded - Microprocessors | Microprocessors - MPU |
| Data Bus | 32-Bit | 32-Bit; 1 Core, 32-Bit | |||
| Microprocessor Family | ARM; ARM® Cortex®-A5 | ARM; ARM® Cortex®-A5 | ARM® Cortex®-A5 | ARM; ARMR CortexR-A5 | |
| Supply Voltage | 3.3V | ||||
| Package Type | Other; 289-LFBGA | BGA; Other; 289-LFBGA |