Sitara processor: Arm Cortex-A8, 1Gb Ethernet, display, CAN 324-NFBGA -40 to 125 Product overview: AM3352BZCZT60 from Texas Instruments is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-A, 1Gb. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, ARM Cortex-A, 1Gb, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-AM3352BZCZT60 can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 911358-AM3352BZCZT60
Series: Sitara™
Operating Temperature Range: -40°C ~ 125°C (TJ)
Features: ARM® Cortex®-A8 Microprocessor IC series 1 Core, 32-Bit 600MHz 324-NFBGA (15x15)
Core Processor: ARM® Cortex®-A8
Speed: 600MHz
Package: 324-LFBGA
Package: Tray
Family Name: AM3352
Categories: Integrated Circuits (ICs)
Case / Package: 324-NFBGA (15x15)
ECCN: 5A992C
Popularity: High
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Balance
Quantity per package: 126
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
ARM® Cortex®-A8 Microprocessor IC Sitara™ 1 Core, 32-Bit 600MHz 324-NFBGA (15x15)
ARM® Cortex®-A8 Microprocessor IC Sitara™ 1 Core, 32-Bit 600MHz 324-NFBGA (15x15)
SITARA PROCESSOR
IC MPU SITARA 600MHZ 324NFBGA
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) |
| Product Number | 694-AM3352BZCZT60 | 911358-AM3352BZCZT60 | AM3352BZCZT60-ND | AM3352BZCZT60 | AM3352BZCZT60 | AM3352BZCZT60 |
| Product Name | ARM Cortex-A 1Gb Embedded Microprocessor MPU | Embedded - Embedded - Microprocessors - AM3352BZCZT60 | Microprocessors | Microprocessors | Embedded - Microprocessors | Integrated Circuits (ICs) - Embedded - Microprocessors |
| Supply Voltage | 1.2 | 1.8V; 3.3V | ||||
| Pin Count | 324 | 324 | ||||
| Clock Speed | 26 MHz | 600 MHz | 600 MHz | 600 MHz | ||
| Operating Temperature | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |