Manufacturer: Texas Instruments
Win Source Part Number: 911355-AM3351BZCEA30
Series: Sitara™
Operating Temperature Range: -40°C ~ 105°C (TJ)
Features: ARM® Cortex®-A8 Microprocessor IC series 1 Core, 32-Bit 300MHz 298-NFBGA (13x13)
Core Processor: ARM® Cortex®-A8
Speed: 300MHz
Package: 298-LFBGA
Package: Tray
Family Name: AM3351
Categories: Integrated Circuits (ICs)
Case / Package: 298-NFBGA (13x13)
ECCN: 5A992C
Popularity: High
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
Quantity per package: 160
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
ARM® Cortex®-A8 Microprocessor IC Sitara™ 1 Core, 32-Bit 300MHz 298-NFBGA (13x13)
Sitara processor: Arm Cortex-A8, 1Gb Ethernet, display 298-NFBGA -40 to 105 Product overview: AM3351BZCEA30 from Texas Instruments is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-A, 1Gb. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, ARM Cortex-A, 1Gb, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-AM3351BZCEA30 can be used for catalog matching and distributor lookup.
SITARA PROCESSOR
IC MPU SITARA 300MHZ 298NFBGA
ARM® Cortex®-A8 Microprocessor IC Sitara™ 1 Core, 32-Bit 300MHz 298-NFBGA (13x13)
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) |
| Product Number | 911355-AM3351BZCEA30 | 296-44506-ND | 694-AM3351BZCEA30 | AM3351BZCEA30 | AM3351BZCEA30 | AM3351BZCEA30 |
| Product Name | Embedded - Embedded - Microprocessors - AM3351BZCEA30 | Microprocessors | ARM Cortex-A 1Gb Embedded Microprocessor MPU | Embedded - Microprocessors | Integrated Circuits (ICs) - Embedded - Microprocessors | Microprocessors |
| Package Type | Other; 298-NFBGA (13x13) | Other; 298-LFBGA | BGA; Other; 298-LFBGA | |||
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 C (-40 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | |
| Data Bus | 32-Bit | 32-Bit; 1 Core, 32-Bit | ||||
| Microprocessor Family | ARM; ARM® Cortex®-A8 | ARM; ARM® Cortex®-A8 | ARM; ARMR CortexR-A8 | ARM® Cortex®-A8 |