Texas Instruments High-Performance Analog Embedded - Embedded - Microprocessors - AM3351BZCE60 AM3351BZCE60

Description
Manufacturer: Texas Instruments Win Source Part Number: 860926-AM3351BZCE60 Series: Sitara™ Operating Temperature Range: 0°C ~ 90°C (TJ) Features: ARM® Cortex®-A8 Microprocessor IC series 1 Core, 32-Bit 600MHz 298-NFBGA (13x13) Core Processor: ARM® Cortex®-A8 Speed: 600MHz Package: 298-LFBGA Package: Tray Family Name: AM3351 Categories: Integrated Circuits (ICs) Case / Package: 298-NFBGA (13x13) ECCN: 5A992C Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Quantity per package: 160 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 15 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: 296-43367, AM3351BZCE60-ND, -296-43367-ND
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 860926-AM3351BZCE60 Series: Sitara™ Operating Temperature Range: 0°C ~ 90°C (TJ) Features: ARM® Cortex®-A8 Microprocessor IC series 1 Core, 32-Bit 600MHz 298-NFBGA (13x13) Core Processor: ARM® Cortex®-A8 Speed: 600MHz Package: 298-LFBGA Package: Tray Family Name: AM3351 Categories: Integrated Circuits (ICs) Case / Package: 298-NFBGA (13x13) ECCN: 5A992C Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Quantity per package: 160 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 15 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: 296-43367, AM3351BZCE60-ND, -296-43367-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microprocessors - AM3351BZCE60 - 860926-AM3351BZCE60 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - AM3351BZCE60
860926-AM3351BZCE60
Embedded - Embedded - Microprocessors - AM3351BZCE60 860926-AM3351BZCE60
Manufacturer: Texas Instruments Win Source Part Number: 860926-AM3351BZCE60 Series: Sitara™ Operating Temperature Range: 0°C ~ 90°C (TJ) Features: ARM® Cortex®-A8 Microprocessor IC series 1 Core, 32-Bit 600MHz 298-NFBGA (13x13) Core Processor: ARM® Cortex®-A8 Speed: 600MHz Package: 298-LFBGA Package: Tray Family Name: AM3351 Categories: Integrated Circuits (ICs) Case / Package: 298-NFBGA (13x13) ECCN: 5A992C Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Quantity per package: 160 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 15 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: 296-43367, AM3351BZCE60-ND, -296-43367-ND

Manufacturer: Texas Instruments
Win Source Part Number: 860926-AM3351BZCE60
Series: Sitara™
Operating Temperature Range: 0°C ~ 90°C (TJ)
Features: ARM® Cortex®-A8 Microprocessor IC series 1 Core, 32-Bit 600MHz 298-NFBGA (13x13)
Core Processor: ARM® Cortex®-A8
Speed: 600MHz
Package: 298-LFBGA
Package: Tray
Family Name: AM3351
Categories: Integrated Circuits (ICs)
Case / Package: 298-NFBGA (13x13)
ECCN: 5A992C
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
Quantity per package: 160
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 15 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: 296-43367, AM3351BZCE60-ND, -296-43367-ND

Buy Now Datasheet
Automotive 32-bit 32bit 600MHz Embedded Microprocessor MPU - 694-AM3351BZCE60 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 32-bit 32bit 600MHz Embedded Microprocessor MPU
694-AM3351BZCE60
Automotive 32-bit 32bit 600MHz Embedded Microprocessor MPU 694-AM3351BZCE60
MPU AM335x RISC 32bit 600MHz 1.8V/3.3V Automotive 298-Pin NFBGA Product overview: AM3351BZCE60 from Texas Instruments is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 32-bit, 32bit, 600MHz, 1.8V. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, Automotive, 32-bit, 32bit, 600MHz, Embedded Microprocessor MPU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-AM3351BZCE60 can be used for catalog matching and distributor lookup.

MPU AM335x RISC 32bit 600MHz 1.8V/3.3V Automotive 298-Pin NFBGA Product overview: AM3351BZCE60 from Texas Instruments is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 32-bit, 32bit, 600MHz, 1.8V. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, Automotive, 32-bit, 32bit, 600MHz, Embedded Microprocessor MPU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-AM3351BZCE60 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microprocessors - 296-43367-ND - DigiKey
Thief River Falls, MN, United States
Microprocessors
296-43367-ND
Microprocessors 296-43367-ND
ARM® Cortex®-A8 Microprocessor IC Sitara™ 1 Core, 32-Bit 600MHz 298-NFBGA (13x13)

ARM® Cortex®-A8 Microprocessor IC Sitara™ 1 Core, 32-Bit 600MHz 298-NFBGA (13x13)

Buy Now Datasheet
Microprocessors - AM3351BZCE60 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
AM3351BZCE60
Microprocessors AM3351BZCE60
ARM® Cortex®-A8 Microprocessor IC Sitara™ 1 Core, 32-Bit 600MHz 298-NFBGA (13x13)

ARM® Cortex®-A8 Microprocessor IC Sitara™ 1 Core, 32-Bit 600MHz 298-NFBGA (13x13)

Buy Now
Microprocessors - AM3351BZCE60 - ODG (Origin Data Global)
Shenzhen, China
Microprocessors
AM3351BZCE60
Microprocessors AM3351BZCE60
IC MPU SITARA 600MHZ 324NFBGA

IC MPU SITARA 600MHZ 324NFBGA

Supplier's Site Datasheet
Embedded - Microprocessors - AM3351BZCE60 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
AM3351BZCE60
Embedded - Microprocessors AM3351BZCE60
IC MPU SITARA 600MHZ 324NFBGA

IC MPU SITARA 600MHZ 324NFBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microprocessors - AM3351BZCE60 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
AM3351BZCE60
Integrated Circuits (ICs) - Embedded - Microprocessors AM3351BZCE60
IC MPU SITARA 600MHZ 298NFBGA

IC MPU SITARA 600MHZ 298NFBGA

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd. ODG (Origin Data Global) Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 860926-AM3351BZCE60 694-AM3351BZCE60 296-43367-ND AM3351BZCE60 AM3351BZCE60 AM3351BZCE60 AM3351BZCE60
Product Name Embedded - Embedded - Microprocessors - AM3351BZCE60 Automotive 32-bit 32bit 600MHz Embedded Microprocessor MPU Microprocessors Microprocessors Microprocessors Embedded - Microprocessors Integrated Circuits (ICs) - Embedded - Microprocessors
Package Type Other; 298-NFBGA (13x13) Other; 298-LFBGA BGA; Other; 298-LFBGA Other; 298-LFBGA
Operating Temperature 0 to 90 C (32 to 194 F) 0 C (32 F) 0 to 90 C (32 to 194 F) 0 to 90 C (32 to 194 F) 0 to 90 C (32 to 194 F) 0 to 90 C (32 to 194 F)
Architecture RISC
Supply Voltage 1.1 1.8V; 3.3V
Clock Speed 26 MHz 600 MHz 600 MHz 600 MHz 600 MHz
Unlock Full Specs
to access all available technical data

Similar Products

AM3715 Sitara Processor - AM3715CBP100 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V
Package Type Other; FCBGA,POP-FCBGA
View Details
7 suppliers
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details