Texas Instruments High-Performance Analog ARM Cortex-A 1Gb Embedded Microprocessor MPU AM3351BZCE30

Description
Sitara processor: Arm Cortex-A8, 1Gb Ethernet, display 298-NFBGA 0 to 90 Product overview: AM3351BZCE30 from Texas Instruments is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-A, 1Gb. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, ARM Cortex-A, 1Gb, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-AM3351BZCE30 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Sitara processor: Arm Cortex-A8, 1Gb Ethernet, display 298-NFBGA 0 to 90 Product overview: AM3351BZCE30 from Texas Instruments is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-A, 1Gb. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, ARM Cortex-A, 1Gb, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-AM3351BZCE30 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ARM Cortex-A 1Gb Embedded Microprocessor MPU - 694-AM3351BZCE30 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
ARM Cortex-A 1Gb Embedded Microprocessor MPU
694-AM3351BZCE30
ARM Cortex-A 1Gb Embedded Microprocessor MPU 694-AM3351BZCE30
Sitara processor: Arm Cortex-A8, 1Gb Ethernet, display 298-NFBGA 0 to 90 Product overview: AM3351BZCE30 from Texas Instruments is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-A, 1Gb. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, ARM Cortex-A, 1Gb, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-AM3351BZCE30 can be used for catalog matching and distributor lookup.

Sitara processor: Arm Cortex-A8, 1Gb Ethernet, display 298-NFBGA 0 to 90 Product overview: AM3351BZCE30 from Texas Instruments is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-A, 1Gb. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, ARM Cortex-A, 1Gb, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-AM3351BZCE30 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microprocessors - 296-44505-ND - DigiKey
Thief River Falls, MN, United States
Microprocessors
296-44505-ND
Microprocessors 296-44505-ND
ARM® Cortex®-A8 Microprocessor IC Sitara™ 1 Core, 32-Bit 300MHz 298-NFBGA (13x13)

ARM® Cortex®-A8 Microprocessor IC Sitara™ 1 Core, 32-Bit 300MHz 298-NFBGA (13x13)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microprocessors - AM3351BZCE30 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
AM3351BZCE30
Integrated Circuits (ICs) - Embedded - Microprocessors AM3351BZCE30
IC MPU SITARA 300MHZ 298NFBGA

IC MPU SITARA 300MHZ 298NFBGA

Supplier's Site
Embedded - Microprocessors - AM3351BZCE30 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
AM3351BZCE30
Embedded - Microprocessors AM3351BZCE30
SITARA PROCESSOR

SITARA PROCESSOR

Supplier's Site Datasheet
Microprocessors - AM3351BZCE30 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
AM3351BZCE30
Microprocessors AM3351BZCE30
ARM® Cortex®-A8 Microprocessor IC Sitara™ 1 Core, 32-Bit 300MHz 298-NFBGA (13x13)

ARM® Cortex®-A8 Microprocessor IC Sitara™ 1 Core, 32-Bit 300MHz 298-NFBGA (13x13)

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 694-AM3351BZCE30 296-44505-ND AM3351BZCE30 AM3351BZCE30 AM3351BZCE30
Product Name ARM Cortex-A 1Gb Embedded Microprocessor MPU Microprocessors Integrated Circuits (ICs) - Embedded - Microprocessors Embedded - Microprocessors Microprocessors
Supply Voltage 1.1 1.8V; 3.3V
Clock Speed 26 MHz 300 MHz 300 MHz 300 MHz
Operating Temperature 0 C (32 F) 0 to 90 C (32 to 194 F) 0 to 90 C (32 to 194 F) 0 to 90 C (32 to 194 F)
Data Bus 32-Bit 32-Bit; 1 Core, 32-Bit
Unlock Full Specs
to access all available technical data

Similar Products

Embedded Microprocessor MPU - 694-D8253-5 - ERSAELECTRONICS PTE. LTD.
Specs
Supply Voltage 5
Operating Temperature 0 C (32 F)
View Details
4 suppliers
AM3358 Sitara Processor - AM3358BZCZA80 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; NFBGA
View Details
9 suppliers
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details