Texas Instruments AM26S10 Quadruple Bus Transceiver AM26S10CDR

Description
Quadruple Bus Transceiver 16-SOIC 0 to 70
Request a Quote Datasheet
Description
Quadruple Bus Transceiver 16-SOIC 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AM26S10 Quadruple Bus Transceiver - AM26S10CDR - Texas Instruments
Dallas, TX, United States
AM26S10 Quadruple Bus Transceiver
AM26S10CDR
AM26S10 Quadruple Bus Transceiver AM26S10CDR
Quadruple Bus Transceiver 16-SOIC 0 to 70

Quadruple Bus Transceiver 16-SOIC 0 to 70

Buy Now Datasheet
Singapore, Singapore
Quad 5V SOIC Interface Transceiver IC
710-AM26S10CDR
Quad 5V SOIC Interface Transceiver IC 710-AM26S10CDR
Quad Bus Transceiver, 5V, SOIC, Full Duplex, 18ns Product overview: AM26S10CDR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 5V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Quad, 5V, SOIC, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-AM26S10CDR can be used for catalog matching and distributor lookup.

Quad Bus Transceiver, 5V, SOIC, Full Duplex, 18ns Product overview: AM26S10CDR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 5V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Quad, 5V, SOIC, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-AM26S10CDR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - AM26S10CDR - 009673-AM26S10CDR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - AM26S10CDR
009673-AM26S10CDR
Interface - Interface - Drivers, Receivers, Transceivers - AM26S10CDR 009673-AM26S10CDR
Manufacturer: Texas Instruments Win Source Part Number: 009673-AM26S10CDR Packaging: Reel - TR Type: Transceiver Mounting: SMD (SMT) Number of Drivers/Receivers: 4/4 Duplex: Full Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 16-SOIC Supply Voltage - Operating: 4.75 V to 5.25 V Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 009673-AM26S10CDR
Packaging: Reel - TR
Type: Transceiver
Mounting: SMD (SMT)
Number of Drivers/Receivers: 4/4
Duplex: Full
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 16-SOIC
Supply Voltage - Operating: 4.75 V to 5.25 V
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Drivers, Receivers, Transceivers - AM26S10CDR - ODG (Origin Data Global)
Shenzhen, China
Drivers, Receivers, Transceivers
AM26S10CDR
Drivers, Receivers, Transceivers AM26S10CDR
IC TRANSCEIVER FULL 4/4 16SOIC

IC TRANSCEIVER FULL 4/4 16SOIC

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global)
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number AM26S10CDR 710-AM26S10CDR 009673-AM26S10CDR AM26S10CDR
Product Name AM26S10 Quadruple Bus Transceiver Quad 5V SOIC Interface Transceiver IC Interface - Interface - Drivers, Receivers, Transceivers - AM26S10CDR Drivers, Receivers, Transceivers
Device Type Transceiver Transceiver Receiver; Transceiver Transceiver; Transceiver
Features RoHS RoHS
# of Rx 4 #
Unlock Full Specs
to access all available technical data

Similar Products

SN54BCT241 Octal Buffers/Drivers With 3-State Outputs - 5962-9074301MSA - Texas Instruments
Specs
Technology BCT
Device Type Buffer
Supply Voltage Other; 5.5
View Details
Encoders, Decoders, Converters - 2D1064JG - Quarktwin Technology Ltd.
Specs
Device Type Sample Rate Converter
Features RoHS
View Details
Interface Transceiver IC - 710-32R2211RX - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
View Details
2 suppliers