Texas Instruments AM26LV32 Low-Voltage High-Speed Quadruple Differential Line Receiver AM26LV32ID

Description
Low-Voltage High-Speed Quadruple Differential Line Receiver 16-SOIC -40 to 85
Request a Quote Datasheet
Description
Low-Voltage High-Speed Quadruple Differential Line Receiver 16-SOIC -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AM26LV32 Low-Voltage High-Speed Quadruple Differential Line Receiver - AM26LV32ID - Texas Instruments
Dallas, TX, United States
AM26LV32 Low-Voltage High-Speed Quadruple Differential Line Receiver
AM26LV32ID
AM26LV32 Low-Voltage High-Speed Quadruple Differential Line Receiver AM26LV32ID
Low-Voltage High-Speed Quadruple Differential Line Receiver 16-SOIC -40 to 85

Low-Voltage High-Speed Quadruple Differential Line Receiver 16-SOIC -40 to 85

Buy Now Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - AM26LV32ID - 1143503-AM26LV32ID - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - AM26LV32ID
1143503-AM26LV32ID
Interface - Interface - Drivers, Receivers, Transceivers - AM26LV32ID 1143503-AM26LV32ID
Manufacturer: Texas Instruments Win Source Part Number: 1143503-AM26LV32ID Packaging: Tube Type: Receiver Mounting Style: SMD Protocol: RS422, RS485 Number of Drivers/Receivers: 0/4 Receiver Hysteresis: 50mV Categories: Integrated Circuits Supplier Device Package: 16-SOIC Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.ti.com Manufacturer Package: 16-SOIC Alternative Parts (Cross-Reference): AM26LV32CDR; AM26LV32CD; AM26LV32IDR; Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Family Part Number: AM26LV32 Manufacturer Pack Quantity: 40 MSL Level: 1 (Unlimited) Supply Voltage (V): 3V ~ 3.6V

Manufacturer: Texas Instruments
Win Source Part Number: 1143503-AM26LV32ID
Packaging: Tube
Type: Receiver
Mounting Style: SMD
Protocol: RS422, RS485
Number of Drivers/Receivers: 0/4
Receiver Hysteresis: 50mV
Categories: Integrated Circuits
Supplier Device Package: 16-SOIC
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 16-SOIC
Alternative Parts (Cross-Reference): AM26LV32CDR; AM26LV32CD; AM26LV32IDR;
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
Family Part Number: AM26LV32
Manufacturer Pack Quantity: 40
MSL Level: 1 (Unlimited)
Supply Voltage (V): 3V ~ 3.6V

Buy Now
Singapore, Singapore
SOIC Interface Transceiver IC
710-AM26LV32ID
SOIC Interface Transceiver IC 710-AM26LV32ID
Low-Voltage High-Speed Quadruple Differential Line Receiver 16-SOIC -40 to 85 Product overview: AM26LV32ID from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-AM26LV32ID can be used for catalog matching and distributor lookup.

Low-Voltage High-Speed Quadruple Differential Line Receiver 16-SOIC -40 to 85 Product overview: AM26LV32ID from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-AM26LV32ID can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
RS-422 Interface IC
AM26LV32ID
RS-422 Interface IC AM26LV32ID
RS-422 Interface IC LoVltg Hi-Sp Quad Diff Line Receiver

RS-422 Interface IC LoVltg Hi-Sp Quad Diff Line Receiver

Buy Now Datasheet
Diff Line Receiver, Rs422, Soic-16; Device Type Texas Instruments - 29AH3382 - Newark, An Avnet Company
Chicago, IL, United States
Diff Line Receiver, Rs422, Soic-16; Device Type Texas Instruments
29AH3382
Diff Line Receiver, Rs422, Soic-16; Device Type Texas Instruments 29AH3382
DIFF LINE RECEIVER, RS422, SOIC-16; Device Type:Differential Line Receiver; IC Interface Type:RS422; No. of Receivers:4Receivers ; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Driver Case Style:SOIC; No. of Pins:16Pins; Operating RoHS Compliant: Yes

DIFF LINE RECEIVER, RS422, SOIC-16; Device Type:Differential Line Receiver; IC Interface Type:RS422; No. of Receivers:4Receivers; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Driver Case Style:SOIC; No. of Pins:16Pins; Operating RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number AM26LV32ID 1143503-AM26LV32ID 710-AM26LV32ID AM26LV32ID 29AH3382
Product Name AM26LV32 Low-Voltage High-Speed Quadruple Differential Line Receiver Interface - Interface - Drivers, Receivers, Transceivers - AM26LV32ID SOIC Interface Transceiver IC RS-422 Interface IC Diff Line Receiver, Rs422, Soic-16; Device Type Texas Instruments
Device Type Receiver Receiver Transceiver Receiver
Features RoHS RoHS RoHS RoHS
# of Tx 0 #
# of Rx 4 #
Data Rate 32000 kbps 32000 kbps 32000 to ? kbps
Unlock Full Specs
to access all available technical data

Similar Products

SN55115 Dual Differential Line Receiver - 5962-8874501FA - Texas Instruments
Specs
Device Type Receiver
# of Rx 2 #
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
SN55110A Dual Line Driver - 5962-87547012A - Texas Instruments
Specs
Device Type Line / Bus Driver
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type CDIP,CFP,LCCC
View Details
SN54ACT244 Octal Buffers/Drivers With 3-State Outputs - 5962-8776001MRA - Texas Instruments
Specs
Technology ACT
Device Type Buffer
Supply Voltage Other; 5.5
View Details
3 suppliers
CY54FCT245T Octal Bus Transceivers with 3-State Outputs - 5962-9221401M2A - Texas Instruments
Specs
Technology FCT
Device Type Transceiver
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details