Texas Instruments AM26LV32 Low-Voltage High-Speed Quadruple Differential Line Receiver AM26LV32CDG4

Description
Low-Voltage High-Speed Quadruple Differential Line Receiver 16-SOIC 0 to 70
Request a Quote Datasheet
Description
Low-Voltage High-Speed Quadruple Differential Line Receiver 16-SOIC 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AM26LV32 Low-Voltage High-Speed Quadruple Differential Line Receiver - AM26LV32CDG4 - Texas Instruments
Dallas, TX, United States
AM26LV32 Low-Voltage High-Speed Quadruple Differential Line Receiver
AM26LV32CDG4
AM26LV32 Low-Voltage High-Speed Quadruple Differential Line Receiver AM26LV32CDG4
Low-Voltage High-Speed Quadruple Differential Line Receiver 16-SOIC 0 to 70

Low-Voltage High-Speed Quadruple Differential Line Receiver 16-SOIC 0 to 70

Buy Now Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - AM26LV32CDG4 - 860911-AM26LV32CDG4 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - AM26LV32CDG4
860911-AM26LV32CDG4
Interface - Interface - Drivers, Receivers, Transceivers - AM26LV32CDG4 860911-AM26LV32CDG4
Manufacturer: Texas Instruments Win Source Part Number: 860911-AM26LV32CDG4 Operating Temperature Range: 0°C ~ 70°C Features: 0/4 Receiver - RS422, RS485 16-SOIC Package: 16-SOIC (0.154", 3.90mm Width) Package: Tube Mounting: Surface Mount Family Name: AM26LV32 Categories: Integrated Circuits (ICs) Case / Package: 16-SOIC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Limited Quantity per package: 40 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 7 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Texas Instruments
Win Source Part Number: 860911-AM26LV32CDG4
Operating Temperature Range: 0°C ~ 70°C
Features: 0/4 Receiver - RS422, RS485 16-SOIC
Package: 16-SOIC (0.154", 3.90mm Width)
Package: Tube
Mounting: Surface Mount
Family Name: AM26LV32
Categories: Integrated Circuits (ICs)
Case / Package: 16-SOIC
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Limited
Quantity per package: 40
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 7 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Singapore, Singapore
SOIC Interface Transceiver IC
710-AM26LV32CDG4
SOIC Interface Transceiver IC 710-AM26LV32CDG4
Low-Voltage High-Speed Quadruple Differential Line Receiver 16-SOIC 0 to 70 Product overview: AM26LV32CDG4 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-AM26LV32CDG4 can be used for catalog matching and distributor lookup.

Low-Voltage High-Speed Quadruple Differential Line Receiver 16-SOIC 0 to 70 Product overview: AM26LV32CDG4 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-AM26LV32CDG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
RS-422 Interface IC
AM26LV32CDG4
RS-422 Interface IC AM26LV32CDG4
RS-422 Interface IC Quad Diff

RS-422 Interface IC Quad Diff

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number AM26LV32CDG4 860911-AM26LV32CDG4 710-AM26LV32CDG4 AM26LV32CDG4
Product Name AM26LV32 Low-Voltage High-Speed Quadruple Differential Line Receiver Interface - Interface - Drivers, Receivers, Transceivers - AM26LV32CDG4 SOIC Interface Transceiver IC RS-422 Interface IC
Device Type Receiver Receiver Transceiver
Features RoHS RoHS RoHS
# of Tx 0 #
# of Rx 4 #
Unlock Full Specs
to access all available technical data

Similar Products

SN54AC04 Hex Inverters - 5962-87609012A - Texas Instruments
Specs
Technology AC
Device Type SN54AC04 Hex Inverters
Supply Voltage 3.3V; Other; 3.3,5
View Details
SN54ACT16244 16-Bit Buffers And Line Drivers With 3-State Outputs - 5962-9202201MXA - Texas Instruments
Specs
Technology ACT
Device Type Line / Bus Driver; Buffer
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
SN54AC14 Hex Schmitt-trigger Inverters - 5962-8762401CA - Texas Instruments
Specs
Technology AC
Device Type SN54AC14 Hex Schmitt-trigger Inverters
Supply Voltage 3.3V; Other; 3.3,5
View Details
SN54LS245-SP Octal Bus Transceivers With 3-State Outputs - 5962-8002101VSA - Texas Instruments
Specs
Technology LS
Device Type Transceiver
Supply Voltage Other; 5.5
View Details