Quadruple Differential Line Receiver 16-PDIP 0 to 70
Manufacturer: Texas Instruments
Win Source Part Number: 078029-AM26LS33ACN
Packaging: Tube/Rail
Type: Receiver
Mounting: Through Hole
Number of Drivers/Receivers: 0/4
Receiver Hysteresis: 50mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 16-PDIP
Supply Voltage - Operating: 4.75 V to 5.25 V
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial
Quad Differential Line Receiver, 10Mbps, 5V, 16-PDIP Product overview: AM26LS33ACN from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 5V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Quad, 5V, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-AM26LS33ACN can be used for catalog matching and distributor lookup.
IC, LINE RECEIVER QUAD DIFF, 26LS33; Device Type:Differential Receiver; IC Interface Type:RS422, RS423; No. of Receivers:4Receivers
RS-422 Interface IC Quad Diff Line
IC RECEIVER 0/4 16DIP
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | AM26LS33ACN | 078029-AM26LS33ACN | 710-AM26LS33ACN | 33AH3696 | AM26LS33ACN | AM26LS33ACN |
| Product Name | AM26LS33A Quadruple Differential Line Receiver | Interface - Interface - Drivers, Receivers, Transceivers - AM26LS33ACN | Quad 5V Interface Transceiver IC | Ic, Line Receiver Quad Diff, 26Ls33; Device Type Texas Instruments | RS-422 Interface IC | Drivers, Receivers, Transceivers |
| Device Type | Receiver | Receiver | Transceiver | Receiver | Receiver | |
| Features | RoHS | RoHS | RoHS | RoHS | ||
| # of Tx | 0 # | |||||
| # of Rx | 4 # | |||||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 C (32 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |